Alfa Laval Inc. Datasheets for Heat Exchangers
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more
| Product Name | Notes |
|---|---|
| A compact heat exchanger module developed for point of use cooling in pharmaceutical water systems. Alfa Laval Pharma-X is designed to remain sanitized even when not in use (standby mode). | |
| Aalborg MP-C (formerly VESTA™ MP-C) is a compact shell and tube heat exchanger for either horizontal or vertical mounting. the Aalborg MP-C is the ideal choice when heating of oil,... | |
| Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating... | |
| Air-cooled transformer oil coolers The AlfaBlue BO series is a modular range of heavy-duty OFAF-type (Oil Forced/Air Forced) oil coolers, specifically designed for cooling transformer oil. AlfaBlue oil coolers are... | |
| Alfa Laval Pharma-line is a high-quality shell-and-tube heat exchanger especially developed to meet the high hygienic demands of the pharmaceutical industry. Flexibility in the design makes it suitable for many... | |
| Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat... | |
| Alfa Laval supports the compressed air industry with the latest developments for refrigerated air dryers. Going further with brazed heat exchanger technology and integrated values than ever before. Features and... | |
| Based on the premium FrontLine range, the FrontLine Automatic series provides gentle, effective treatment of sensitive products and features an automatic opening system for easy access and inspection. Gentle, effective... | |
| Cetetube is a range of vertical, tubular-type heat exchangers consisting of a bundle of spirally-spun, finned copper tubes inside a carbon steel shell. Cetetube can be used for different operating... | |
| Customized air-cooled radiators Air cooled radiators AlfaSolar SR have been designed for heavy industrial cooling applications for cooling of various process liquids. Dual coil models are available for simultaneous cooling... | |
| Gasket-free Alfa Nova M plate heat exchangers (PHEs) feature both plates and brazing of 100% stainless steel. Intended for use as indirect cargo condensers and/or heaters aboard LPG/E carriers, they... | |
| Industrial air-cooled radiators. Reverse fan positioning design. Suitable for the cooling of various process liquids. Capacities 100 to 4,400 kW. AlfaBlue Reverse forced-draught air-cooled radiators can be used to cool... | |
| Industrial heavy-duty air-cooled radiators. Suitable for the cooling of various process liquids. Designed to customers' specifications. Air cooled radiators FBLG have been designed for heavy industrial cooling applications for cooling... | |
| M-Line sanitary plate heat exchangers are the ideal choice for use in pasteurization and general cooling/heating of dairy and brewery products, fruit juices and similar food products. The M-Line range... | |
| Performance deficiencies in an HVAC system are difficult to detect and can result in much higher energy costs. Certification of components assures the system will perform optimally. The AlfaQ™ gasketed... | |
| Range of heat exchangers with tubes made of acid-proof stainless steel and suitable for many different media, such as steam, domestic hot water, heating water, coolant and hot oil. Cetecoil... | |
| The AlfaNova is the first plate heat exchanger in the world to be made completely of stainless steel – made possible by the unique active diffusion bonding technology patented by... | |
| The BaseLine range consists of reliable, cost-effective plate heat exchangers designed for food, beverage, dairy and other hygienic applications that are generally less sensitive than those handled by the premium... | |
| The CB range of brazed plate heat exchangers feature efficient heat transfer with an extremely small footprint, making them ideal for demanding installations where space is at a premium. The... | |
| The Compabloc welded heat exchanger is probably the most compact and efficient heavy-duty heat exchanger in the world. The Compabloc is a breakthrough plate heat exchanger design that combines a... | |
| The Contherm scraped-surface heat exchangers are designed for heating and cooling operations in the continuous and semi-continuous processing of many food, health and beauty aid products. Many prepared food products... | |
| The design, performance and reliability of a hydraulic oil cooler should contribute to maximising the operating time of your equipment. This is what you get with Alfa Laval’s Dedicated Oil... | |
| The Packinox design is the largest type of plate heat exchanger currently available anywhere in the world. The heat recovery duties for which the Packinox heat exchangers are used normally... | |
| The premium FrontLine range represents the most advanced plate heat exchanger technology available for food, beverage, dairy and other hygienic applications. Gentle, effective product treatment The Alfa Laval FrontLine range... | |
| Unlike traditional heat exchangers, the brazed plate heat exchanger consists solely of surfaces that make an active contribution to heat transfer. Brazed plate heat exchangers are widely used in refrigeration... | |
| When corrosion is an issue use the DIABON® range of plate heat exchangers. Indestructable even for the toughest media. Alfa Laval and SGL Carbon, Germany, worked together to develop DIABON® | |
| Alfa Laval AC line of brazed plate heat exchangers provide efficient heat transfer with a small footprint. They are specifically developed to work in air conditioning, refrigeration, chillers and heat... | |
| Alfa Laval adiabatic liquid coolers provide clean water at the right temperature for industrial processes year round. The modular Alfa Laval adiabatic liquid cooler units, positioned outside a customer’s facility,... | |
| Alfa Laval AlfaVap semi-welded heat exchanger is tailor made for evaporation, and very efficient to use when concentration and viscosity of media is high. It is a rising film plate... | |
| Alfa Laval Arctigo IS is a wide and flexible range of single discharge industrial air coolers for cooling and freezing applications in medium to large cold rooms. This air cooler... | |
| Alfa Laval Arctigo LSV air coolers are heavy duty industrial air coolers specifically designed for cooling down server heat production in data centers that have been built according to “Low... | |
| Alfa Laval AXP X-treme pressure line is specifically developed to work in air conditioning, CO₂ and other refrigerant applications, where the pressure requirements are extremely high. The capacity range stretches... | |
| Alfa Laval ClipLine range is used in the same hygienic applications as the FontLine range, but ClipLine is used for smaller duties. ClipLine and FrontLine are premium ranges of heat... | |
| Alfa Laval DuroShell is a specially engineered plate-and-shell heat exchanger ideal for demanding duties, such as high pressure, high temperature and corrosive applications. Incorporating many innovative features to optimize customers’ | |
| Alfa Laval Industrial line is an extremely wide product range that finds its use in virtually all types of industries. The number of sizes, plate and gasket materials and available... | |
| Alfa Laval Industrial semi-welded line is used for all types of refrigerants, or in other processes where gaskets are not suitable for one of the media. The Alfa Laval semi-welded... | |
| Alfa Laval RM Recuperator is a 2-port fusion-bonded plate heat exchanger made of 100% stainless steel. It is specifically designed for heat recovery from exhaust gas and separation of condensed... | |
| AlfaBlue Power air-cooled radiators can be used to cool water or other fluids in various industrial applications: diesel/gas engines in power plants, gas turbine cooling systems, direct process cooling and... | |
| AlfaNova X-treme pressure line is specially developed for high pressure applications with requirements for 100% stainless steel. For example high pressure ammonia systems or compressor cooling. The capacity range stretches... | |
| CO2 gas coolers replace traditional air cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. Alfa-V Single Row have been specifically... | |
| CO2 gas coolers replace traditional air cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. The Alfa-V series is a wide... | |
| CO2 gas coolers replace traditional air-cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. Commercial gas coolers AlfaBlue Junior XG offer... | |
| Commercial dry coolers Alfa-V Single Row VDM have been specifically designed for commercial refrigeration and air conditioning. Its main purpose is to reject small to medium heat loads in a... | |
| Customized air cooled radiators Fincoil FBLG have been designed for heavy industrial cooling applications for cooling of various process liquids, even in the most extreme conditions. Dual coil models are... | |
| Fincoil L air conditioning coils are heating coils for ventilation and airconditioning plants. The internal heat transfer medium used in coil type L is water. In coil type LG, the... | |
| Fincoil Solar Max heavy duty dry coolers are often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, dry coolers are suitable for... | |
| Flexitherm Core is standardised modules for pasteurisation of beer and beverages. Flexitherm technology is widely considered the solution of choice for making sure that hygienically packaged perishable beverages, whether carbonated... | |
| Flexitherm is a process module designed for pasteurization of beer and other carbonated beverages. It offers accurate control of all pasteurization parameters to ensure a uniform and consistent product treatment. | |
| For general heating, cooling and heat recovery of media containing fibres and coarse particles. In addition the wide-gap channels are suitable for highly viscous fluids. The plate heat exchanger consists... | |
| For thermal solutions for viscous food the ViscoLine range is a series of highly efficient heat exchangers that have been designed to handle your food processes in the most gentle... | |
| Heavy duty AlfaSolar condensers have been designed for commercial, industrial and AC applications. With a wide range of sound pressure level alternatives, these units are particularly suited to demanding, noise... | |
| Heavy duty dry coolers, often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, AlfaSolar SD dry coolers are suitable for closed circuit... | |
| Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions... | |
| Industrial dry coolers in reversed setup, designed for heavy industrial cooling applications in potentially explosive atmospheres for cooling of various process liquids. Dual coil models are available for simultaneous cooling... | |
| Pre-assembled module for the cooling of greenbeer during transfer from fermentation to storage. It can also be used for chilling of final beer before filtration or transfer to stabilisation tanks... | |
| SteriTherm™ VLA is an extremely versatile and robust module designed for aseptic heat treatment of a wide range of food products. The SteriTherm VLA is an aseptic heat treatment system... | |
| The Alfa Laval Thermolyser Core modules are specially designed to thermally deactivate spent brewer’s yeast by raising the yeast temperature above a pre-defined treatment threshold, and holding it at that... | |
| The Alfa Laval Type 2 spiral heat exchanger is used for 2-phase duties, both condensing and evaporation (re-boiling). In this configuration the spiral is always in a vertical position. Cross-flow... | |
| The Alfa-V VDD series is a wide range of heavy duty V-type dry coolers for air conditioning, refrigeration and various industrial applications such as water/glycol cooling or free cooling. For... | |
| The all-round heat transfer solution for liquid-liquid fouling duties. Exceptional compactness and self-cleaning design make the spiral heat exchangers extremely versatile even when operating at high pressures and high capacities. | |
| The all-round heat transfer solution. Exceptional compactness and self-cleaning design make Alfa Laval spiral heat exchangers extremely versatile. Ideal for everything from dirty fluids to high vacuum condensation. Unique shape... | |
| The new generation of AlfaBlue Junior commercial dry coolers is a competitive product line of robust construction and high rigidity, with every feature you could need. AlfaBlue Junior offers excellent... | |
| The standard spiral heat exchanger design brings the advantages of ultra-efficient self cleaning effect, that maximizes uptime operation. A perfect fit for fouling duties! Self-cleaning The single-channel construction eliminates bypassing... | |
| The SterilOhm heating units are based on unique technology using electric current to ensure rapid, uniform heating of pumpable food and beverages. Application Ohmic heating technology is designed particularly for... |