Alfa Laval Inc. Fusion-Bonded Plate Heat Exchangers AXP AN

Description
AlfaNova X-treme pressure line is specially developed for high pressure applications with requirements for 100% stainless steel. For example high pressure ammonia systems or compressor cooling. The capacity range stretches from 10 to 150 kW and maximum PED approval pressure of 110 bar at 150° C and maximum UL approval of 1595 psi at 302° F. The Alfanova X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications Ammonia as refrigerant - Desuper heater, high pressure condenser and oil cooler Compressor cooling CO₂as refrigerant - Sub-critical condenser, suction gas heater and evaporator Engine cooling - High pressure systems AlfaNova X-treme pressure line is specially designed to fulfill the need when using R744/CO₂as refrigerant in subcritical and transcritical applications and for high pressure applications with requirements for 100% stainless steel.
Description
AlfaNova X-treme pressure line is specially developed for high pressure applications with requirements for 100% stainless steel. For example high pressure ammonia systems or compressor cooling. The capacity range stretches from 10 to 150 kW and maximum PED approval pressure of 110 bar at 150° C and maximum UL approval of 1595 psi at 302° F. The Alfanova X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications Ammonia as refrigerant - Desuper heater, high pressure condenser and oil cooler Compressor cooling CO₂as refrigerant - Sub-critical condenser, suction gas heater and evaporator Engine cooling - High pressure systems AlfaNova X-treme pressure line is specially designed to fulfill the need when using R744/CO₂as refrigerant in subcritical and transcritical applications and for high pressure applications with requirements for 100% stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Fusion-Bonded Plate Heat Exchangers - AXP AN - Alfa Laval Inc.
Scarborough, Ontario, Canada
Fusion-Bonded Plate Heat Exchangers
AXP AN
Fusion-Bonded Plate Heat Exchangers AXP AN
AlfaNova X-treme pressure line is specially developed for high pressure applications with requirements for 100% stainless steel. For example high pressure ammonia systems or compressor cooling. The capacity range stretches from 10 to 150 kW and maximum PED approval pressure of 110 bar at 150° C and maximum UL approval of 1595 psi at 302° F. The Alfanova X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications Ammonia as refrigerant - Desuper heater, high pressure condenser and oil cooler Compressor cooling CO₂as refrigerant - Sub-critical condenser, suction gas heater and evaporator Engine cooling - High pressure systems AlfaNova X-treme pressure line is specially designed to fulfill the need when using R744/CO₂as refrigerant in subcritical and transcritical applications and for high pressure applications with requirements for 100% stainless steel.

AlfaNova X-treme pressure line is specially developed for high pressure applications with requirements for 100% stainless steel. For example high pressure ammonia systems or compressor cooling.


The capacity range stretches from 10 to 150 kW and maximum PED approval pressure of 110 bar at 150° C and maximum UL approval of 1595 psi at 302° F. The Alfanova X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating.

Applications

  • Ammonia as refrigerant - Desuper heater, high pressure condenser and
    oil cooler
  • Compressor cooling
  • CO₂as refrigerant - Sub-critical condenser, suction gas heater and
    evaporator
  • Engine cooling - High pressure systems

AlfaNova X-treme pressure line is specially designed to fulfill the need when using R744/CO₂as refrigerant in subcritical and transcritical applications and for high pressure applications with requirements for 100% stainless steel.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number AXP AN
Product Name Fusion-Bonded Plate Heat Exchangers
Application / Industry HVAC; Refrigeration
Technology Plate
Working Pressure 0 to 1668 psi (0.0 to 1174 m H2O)
Temperature Range 14 to 302 F (-10 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gasket Plate Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
Technology Plate
Type Gasket
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - HCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
View Details