Alfa Laval Inc. Shell and Tube Heat Exchangers Pharma-Line

Description
Alfa Laval Pharma-line is a high-quality shell-and-tube heat exchanger especially developed to meet the high hygienic demands of the pharmaceutical industry. Flexibility in the design makes it suitable for many hygienic applications, whatever the demands. Versatile heating and cooling The design of the Pharma-line makes it easy to drain and clean, and there is no risk of cross-contamination associated with conventional heat exchangers. The Pharma-line is designed to work under highest hygienic conditions in applications such as Water-for-Injection (WFI), Purified Water (PW) and heating/cooling of pharmaceutical products. Special features: Leakage detection Double tube sheets protects against service media leaking into the product. Drainable: Fully drainable on the product side, with no dead spots. Vent and drain possibilities on utility side. Hygienic design: Seamless tube with smooth and controlled surface finish. Crevice-free design ensuring no contamination. Flexibility: The Pharma-line S range is designed with legs for flexible positioning of the heat exchanger. It can be mounted on the floor, wall or ceiling and this decision can be taken after the order is placed. Compliant design: In line with ASME BPE, USP, cGMP requirements. Comprehensive documentation: A high-quality documentation package as standard, with most specials available on request. Pharma-line heat exchanger range Pharma-line is available in two product lines. Both lines consist of a standard range of U-tube designed Pharma-line. Pharma-line S Standardized serie with 21 standard models. Designed in accordance to pressure vessel code PED. Can be supplied with TSG (Chinese). Connections standard and dimensions is predefined for optimization of the performance. Available with or without insulation. Capacity range from 300 l/h up to approx. 16000 l/h depending on application. Pharma-line P Premium serie available in 27 standard models and customized design like multipass, straight is available upon request. Serveral options of connection standard and sizes are available. Can be supplied with PED and ASME (with u-stamp as an option) and TSG (Chinese). Capacity range from 300 l/h up to approx. 44 000 l/h depending on application. All Pharma-line models are designed to operate at pressure up to 10 bar and at operating temperature of 150°C.
Description
Alfa Laval Pharma-line is a high-quality shell-and-tube heat exchanger especially developed to meet the high hygienic demands of the pharmaceutical industry. Flexibility in the design makes it suitable for many hygienic applications, whatever the demands. Versatile heating and cooling The design of the Pharma-line makes it easy to drain and clean, and there is no risk of cross-contamination associated with conventional heat exchangers. The Pharma-line is designed to work under highest hygienic conditions in applications such as Water-for-Injection (WFI), Purified Water (PW) and heating/cooling of pharmaceutical products. Special features: Leakage detection Double tube sheets protects against service media leaking into the product. Drainable: Fully drainable on the product side, with no dead spots. Vent and drain possibilities on utility side. Hygienic design: Seamless tube with smooth and controlled surface finish. Crevice-free design ensuring no contamination. Flexibility: The Pharma-line S range is designed with legs for flexible positioning of the heat exchanger. It can be mounted on the floor, wall or ceiling and this decision can be taken after the order is placed. Compliant design: In line with ASME BPE, USP, cGMP requirements. Comprehensive documentation: A high-quality documentation package as standard, with most specials available on request. Pharma-line heat exchanger range Pharma-line is available in two product lines. Both lines consist of a standard range of U-tube designed Pharma-line. Pharma-line S Standardized serie with 21 standard models. Designed in accordance to pressure vessel code PED. Can be supplied with TSG (Chinese). Connections standard and dimensions is predefined for optimization of the performance. Available with or without insulation. Capacity range from 300 l/h up to approx. 16000 l/h depending on application. Pharma-line P Premium serie available in 27 standard models and customized design like multipass, straight is available upon request. Serveral options of connection standard and sizes are available. Can be supplied with PED and ASME (with u-stamp as an option) and TSG (Chinese). Capacity range from 300 l/h up to approx. 44 000 l/h depending on application. All Pharma-line models are designed to operate at pressure up to 10 bar and at operating temperature of 150°C.

Suppliers

Company
Product
Description
Supplier Links
Shell and Tube Heat Exchangers - Pharma-Line - Alfa Laval Inc.
Scarborough, Ontario, Canada
Shell and Tube Heat Exchangers
Pharma-Line
Shell and Tube Heat Exchangers Pharma-Line
Alfa Laval Pharma-line is a high-quality shell-and-tube heat exchanger especially developed to meet the high hygienic demands of the pharmaceutical industry. Flexibility in the design makes it suitable for many hygienic applications, whatever the demands. Versatile heating and cooling The design of the Pharma-line makes it easy to drain and clean, and there is no risk of cross-contamination associated with conventional heat exchangers. The Pharma-line is designed to work under highest hygienic conditions in applications such as Water-for-Injection (WFI), Purified Water (PW) and heating/cooling of pharmaceutical products. Special features: Leakage detection Double tube sheets protects against service media leaking into the product. Drainable: Fully drainable on the product side, with no dead spots. Vent and drain possibilities on utility side. Hygienic design: Seamless tube with smooth and controlled surface finish. Crevice-free design ensuring no contamination. Flexibility: The Pharma-line S range is designed with legs for flexible positioning of the heat exchanger. It can be mounted on the floor, wall or ceiling and this decision can be taken after the order is placed. Compliant design: In line with ASME BPE, USP, cGMP requirements. Comprehensive documentation: A high-quality documentation package as standard, with most specials available on request. Pharma-line heat exchanger range Pharma-line is available in two product lines. Both lines consist of a standard range of U-tube designed Pharma-line. Pharma-line S Standardized serie with 21 standard models. Designed in accordance to pressure vessel code PED. Can be supplied with TSG (Chinese). Connections standard and dimensions is predefined for optimization of the performance. Available with or without insulation. Capacity range from 300 l/h up to approx. 16000 l/h depending on application. Pharma-line P Premium serie available in 27 standard models and customized design like multipass, straight is available upon request. Serveral options of connection standard and sizes are available. Can be supplied with PED and ASME (with u-stamp as an option) and TSG (Chinese). Capacity range from 300 l/h up to approx. 44 000 l/h depending on application. All Pharma-line models are designed to operate at pressure up to 10 bar and at operating temperature of 150°C.

Alfa Laval Pharma-line is a high-quality shell-and-tube heat exchanger especially developed to meet the high hygienic demands of the pharmaceutical industry. Flexibility in the design makes it suitable for many hygienic applications, whatever the demands.

Versatile heating and cooling

The design of the Pharma-line makes it easy to drain and clean, and there is no risk of cross-contamination associated with conventional heat exchangers.

The Pharma-line is designed to work under highest hygienic conditions in applications such as Water-for-Injection (WFI), Purified Water (PW) and heating/cooling of pharmaceutical products.

Special features: Leakage detection Double tube sheets protects against service media leaking into the product.

Drainable: Fully drainable on the product side, with no dead spots. Vent and drain possibilities on utility side.

Hygienic design: Seamless tube with smooth and controlled surface finish. Crevice-free design ensuring no contamination.

Flexibility: The Pharma-line S range is designed with legs for flexible positioning of the heat exchanger. It can be mounted on the floor, wall or ceiling and this decision can be taken after the order is placed.

Compliant design: In line with ASME BPE, USP, cGMP requirements.

Comprehensive documentation: A high-quality documentation package as standard, with most specials available on request.

Pharma-line heat exchanger range

Pharma-line is available in two product lines. Both lines consist of a standard range of U-tube designed Pharma-line.

Pharma-line S

  • Standardized serie with 21 standard models.
  • Designed in accordance to pressure vessel code PED.
  • Can be supplied with TSG (Chinese).
  • Connections standard and dimensions is predefined for optimization of the performance.
  • Available with or without insulation.
  • Capacity range from 300 l/h up to approx. 16000 l/h depending on application.

Pharma-line P

  • Premium serie available in 27 standard models and customized design like multipass, straight is available upon request.
  • Serveral options of connection standard and sizes are available.
  • Can be supplied with PED and ASME (with u-stamp as an option) and TSG (Chinese).
  • Capacity range from 300 l/h up to approx. 44 000 l/h depending on application.

All Pharma-line models are designed to operate at pressure up to 10 bar and at operating temperature of 150°C.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number Pharma-Line
Product Name Shell and Tube Heat Exchangers
Application / Industry Food or Beverage Processing; Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Oil-air Cooler - ACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details