Alfa Laval Inc. Air Cooled Liquid Coolers DCH

Description
Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions and capacity range as typically required for Gen-set containers in the Power Generation industry. DCH radiator units are designed to be installed inside the Gen-set container. DCH radiator units can also be used for other cooling applications in process and general industries. Standard configuration Heat exchanger coil The innovative heat exchanger coil gives excellent heat transfer thanks to new corrugated aluminium fins combined with copper tubing. Tubes ans fins are available in different diameters and thicknesses. DCH radiators are designed with two vertically positioned, independent heat exchanger coils. Thanks to the two separated coils or the use of split coil circuits it is possible to cool different fluids. This configuration, dedicated to the Power Generation, allows to cool two different circuits (i.e. LT and HT engine circuit) in a unique, compact radiator unit. Copper manifolds are provided with aluminium flanged connections, draining and venting nozzles. DCH can have one or two modules, depending on the required performance. Each heat exchanger undergoes a pressure and leak test with dry air at 10 bar (design pressure 9 bar). Fan motors 3-Phase 400V-50Hz squirrel cage induction motors (IEC) are used, on demand 460V-60Hz or other power supply. Protection Class IP55, temperature class F or H, depending to the working conditions. On demand greasers can be included. Each electric fan motor is wired to a terminal box or a safety switch close to the fan cowl. Fan blades DCH can be supplied with different fan diameters (1250 up to1440 mm) fitted with fan blades in aluminium (wind profile), fiber glass or galvanized steel. Fans can have either fixed or adjustable blades. Fans are protected by a epoxy coated or hot deep galvanized metal protection grid. Frame and Casing Casing is made of pre-galvanized sheetsteel. New frame design provides high rigidity, also for heavy applications. Maintenance can be easily done from outside or by entering inside the unit using special inspection doors. Support Feet Heavy duty, hot-dip galvanized steel profiles permit easy transportation of the unit and can be used at the same time to fix the DCH inside the container. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions and capacity range as typically required for Gen-set containers in the Power Generation industry. DCH radiator units are designed to be installed inside the Gen-set container. DCH radiator units can also be used for other cooling applications in process and general industries. Standard configuration Heat exchanger coil The innovative heat exchanger coil gives excellent heat transfer thanks to new corrugated aluminium fins combined with copper tubing. Tubes ans fins are available in different diameters and thicknesses. DCH radiators are designed with two vertically positioned, independent heat exchanger coils. Thanks to the two separated coils or the use of split coil circuits it is possible to cool different fluids. This configuration, dedicated to the Power Generation, allows to cool two different circuits (i.e. LT and HT engine circuit) in a unique, compact radiator unit. Copper manifolds are provided with aluminium flanged connections, draining and venting nozzles. DCH can have one or two modules, depending on the required performance. Each heat exchanger undergoes a pressure and leak test with dry air at 10 bar (design pressure 9 bar). Fan motors 3-Phase 400V-50Hz squirrel cage induction motors (IEC) are used, on demand 460V-60Hz or other power supply. Protection Class IP55, temperature class F or H, depending to the working conditions. On demand greasers can be included. Each electric fan motor is wired to a terminal box or a safety switch close to the fan cowl. Fan blades DCH can be supplied with different fan diameters (1250 up to1440 mm) fitted with fan blades in aluminium (wind profile), fiber glass or galvanized steel. Fans can have either fixed or adjustable blades. Fans are protected by a epoxy coated or hot deep galvanized metal protection grid. Frame and Casing Casing is made of pre-galvanized sheetsteel. New frame design provides high rigidity, also for heavy applications. Maintenance can be easily done from outside or by entering inside the unit using special inspection doors. Support Feet Heavy duty, hot-dip galvanized steel profiles permit easy transportation of the unit and can be used at the same time to fix the DCH inside the container. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
Air Cooled Liquid Coolers - DCH - Alfa Laval Inc.
Scarborough, Ontario, Canada
Air Cooled Liquid Coolers
DCH
Air Cooled Liquid Coolers DCH
Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions and capacity range as typically required for Gen-set containers in the Power Generation industry. DCH radiator units are designed to be installed inside the Gen-set container. DCH radiator units can also be used for other cooling applications in process and general industries. Standard configuration Heat exchanger coil The innovative heat exchanger coil gives excellent heat transfer thanks to new corrugated aluminium fins combined with copper tubing. Tubes ans fins are available in different diameters and thicknesses. DCH radiators are designed with two vertically positioned, independent heat exchanger coils. Thanks to the two separated coils or the use of split coil circuits it is possible to cool different fluids. This configuration, dedicated to the Power Generation, allows to cool two different circuits (i.e. LT and HT engine circuit) in a unique, compact radiator unit. Copper manifolds are provided with aluminium flanged connections, draining and venting nozzles. DCH can have one or two modules, depending on the required performance. Each heat exchanger undergoes a pressure and leak test with dry air at 10 bar (design pressure 9 bar). Fan motors 3-Phase 400V-50Hz squirrel cage induction motors (IEC) are used, on demand 460V-60Hz or other power supply. Protection Class IP55, temperature class F or H, depending to the working conditions. On demand greasers can be included. Each electric fan motor is wired to a terminal box or a safety switch close to the fan cowl. Fan blades DCH can be supplied with different fan diameters (1250 up to1440 mm) fitted with fan blades in aluminium (wind profile), fiber glass or galvanized steel. Fans can have either fixed or adjustable blades. Fans are protected by a epoxy coated or hot deep galvanized metal protection grid. Frame and Casing Casing is made of pre-galvanized sheetsteel. New frame design provides high rigidity, also for heavy applications. Maintenance can be easily done from outside or by entering inside the unit using special inspection doors. Support Feet Heavy duty, hot-dip galvanized steel profiles permit easy transportation of the unit and can be used at the same time to fix the DCH inside the container. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions and capacity range as typically required for Gen-set containers in the Power Generation industry. DCH radiator units are designed to be installed inside the Gen-set container. DCH radiator units can also be used for other cooling applications in process and general industries.


Standard configuration

  • Heat exchanger coil
    The innovative heat exchanger coil gives excellent heat transfer thanks to new corrugated aluminium fins combined with copper tubing. Tubes ans fins are available in different diameters and thicknesses. DCH radiators are designed with two vertically positioned, independent heat exchanger coils. Thanks to the two separated coils or the use of split coil circuits it is possible to cool different fluids. This configuration, dedicated to the Power Generation, allows to cool two different circuits (i.e. LT and HT engine circuit) in a unique, compact radiator unit.
    Copper manifolds are provided with aluminium flanged connections, draining and venting nozzles. DCH can have one or two modules, depending on the required performance. Each heat exchanger undergoes a pressure and leak test with dry air at 10 bar (design pressure 9 bar).
  • Fan motors
    3-Phase 400V-50Hz squirrel cage induction motors (IEC) are used, on demand 460V-60Hz or other power supply. Protection Class IP55, temperature class F or H, depending to the working conditions. On demand greasers can be included. Each electric fan motor is wired to a terminal box or a safety switch close to the fan cowl.
  • Fan blades
    DCH can be supplied with different fan diameters (1250 up to1440 mm) fitted with fan blades in aluminium (wind profile), fiber glass or galvanized steel. Fans can have either fixed or adjustable blades. Fans are protected by a epoxy coated or hot deep galvanized metal protection grid.
  • Frame and Casing
    Casing is made of pre-galvanized sheetsteel. New frame design provides high rigidity, also for heavy applications. Maintenance can be easily done from outside or by entering inside the unit using special inspection doors.
  • Support Feet
    Heavy duty, hot-dip galvanized steel profiles permit easy transportation of the unit and can be used at the same time to fix the DCH inside the container.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number DCH
Product Name Air Cooled Liquid Coolers
Application / Industry Power Generation
Technology ShellTube; Air-Cooled
Type Finned; Electric Fan
Unlock Full Specs
to access all available technical data

Similar Products

Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Oil-air Cooler - HCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
View Details
T-HS202313-IGBT liquid cold plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Type Brazed
View Details