Alfa Laval Inc. Welded Spiral Heat Exchangers ALSHE STW

Description
The all-round heat transfer solution. Exceptional compactness and self-cleaning design make Alfa Laval spiral heat exchangers extremely versatile. Ideal for everything from dirty fluids to high vacuum condensation. Unique shape has unique properties A spiral heat exchanger is precisely what it says – a circular heat exchanger with two concentric spiral channels, one for each fluid. The curved channels provide optimum heat transfer and flow conditions for a wide variety of fluids, while keeping the overall size of the unit to a minimum. Features and benefits of a spiral heat exchanger Fully engineered to meet the needs of every customer Self-cleaning effect reduces operating cost Low maintenance cost due to easy access High heat transfer efficiency, higher than in shell & tubes Unique ability to handle two highly fouling fluids Every unit is fully drainable Condensers have virtually no vapour side pressure drop Column mounting of condensers reduces installation costs Design experience from more than 40 years of manufacturing
Description
The all-round heat transfer solution. Exceptional compactness and self-cleaning design make Alfa Laval spiral heat exchangers extremely versatile. Ideal for everything from dirty fluids to high vacuum condensation. Unique shape has unique properties A spiral heat exchanger is precisely what it says – a circular heat exchanger with two concentric spiral channels, one for each fluid. The curved channels provide optimum heat transfer and flow conditions for a wide variety of fluids, while keeping the overall size of the unit to a minimum. Features and benefits of a spiral heat exchanger Fully engineered to meet the needs of every customer Self-cleaning effect reduces operating cost Low maintenance cost due to easy access High heat transfer efficiency, higher than in shell & tubes Unique ability to handle two highly fouling fluids Every unit is fully drainable Condensers have virtually no vapour side pressure drop Column mounting of condensers reduces installation costs Design experience from more than 40 years of manufacturing

Suppliers

Company
Product
Description
Supplier Links
Welded Spiral Heat Exchangers - ALSHE STW - Alfa Laval Inc.
Scarborough, Ontario, Canada
Welded Spiral Heat Exchangers
ALSHE STW
Welded Spiral Heat Exchangers ALSHE STW
The all-round heat transfer solution. Exceptional compactness and self-cleaning design make Alfa Laval spiral heat exchangers extremely versatile. Ideal for everything from dirty fluids to high vacuum condensation. Unique shape has unique properties A spiral heat exchanger is precisely what it says – a circular heat exchanger with two concentric spiral channels, one for each fluid. The curved channels provide optimum heat transfer and flow conditions for a wide variety of fluids, while keeping the overall size of the unit to a minimum. Features and benefits of a spiral heat exchanger Fully engineered to meet the needs of every customer Self-cleaning effect reduces operating cost Low maintenance cost due to easy access High heat transfer efficiency, higher than in shell & tubes Unique ability to handle two highly fouling fluids Every unit is fully drainable Condensers have virtually no vapour side pressure drop Column mounting of condensers reduces installation costs Design experience from more than 40 years of manufacturing

The all-round heat transfer solution.
Exceptional compactness and self-cleaning design make Alfa Laval spiral heat exchangers extremely versatile. Ideal for everything from dirty fluids to high vacuum condensation.

Unique shape has unique properties

A spiral heat exchanger is precisely what it says – a circular heat exchanger with two concentric spiral channels, one for each fluid. The curved channels provide optimum heat transfer and flow conditions for a wide variety of fluids, while keeping the overall size of the unit to a minimum.

Features and benefits of a spiral heat exchanger

  • Fully engineered to meet the needs of every customer
  • Self-cleaning effect reduces operating cost
  • Low maintenance cost due to easy access
  • High heat transfer efficiency, higher than in shell & tubes
  • Unique ability to handle two highly fouling fluids
  • Every unit is fully drainable
  • Condensers have virtually no vapour side pressure drop
  • Column mounting of condensers reduces installation costs
  • Design experience from more than 40 years of manufacturing
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number ALSHE STW
Product Name Welded Spiral Heat Exchangers
Application / Industry Chemical Processing; Refineries, Petrochemical
Technology ShellTube
Type Spiral
Working Pressure 1450 psi (1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Channel Small Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details