Alfa Laval Inc. Brazed Plate Heat Exchangers AXP

Description
Alfa Laval AXP X-treme pressure line is specifically developed to work in air conditioning, CO₂ and other refrigerant applications, where the pressure requirements are extremely high. The capacity range stretches from 2 to 300 kW and maximum PED approval pressure of 167 bar at 90° C and maximum UL approval of 2233 psi at 400° F. The Alfa Laval AXP X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications CO₂ hot water heat pumps CO₂ supermarket chiller installations Commercial air conditioning systems Alfa Laval AXP X-treme pressure line is specifically designed for R744/CO₂ as refrigerant in subcritical and transcritical applications, but can also be used for other fluids requiring high pressures.
Description
Alfa Laval AXP X-treme pressure line is specifically developed to work in air conditioning, CO₂ and other refrigerant applications, where the pressure requirements are extremely high. The capacity range stretches from 2 to 300 kW and maximum PED approval pressure of 167 bar at 90° C and maximum UL approval of 2233 psi at 400° F. The Alfa Laval AXP X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications CO₂ hot water heat pumps CO₂ supermarket chiller installations Commercial air conditioning systems Alfa Laval AXP X-treme pressure line is specifically designed for R744/CO₂ as refrigerant in subcritical and transcritical applications, but can also be used for other fluids requiring high pressures.

Suppliers

Company
Product
Description
Supplier Links
Brazed Plate Heat Exchangers - AXP - Alfa Laval Inc.
Scarborough, Ontario, Canada
Brazed Plate Heat Exchangers
AXP
Brazed Plate Heat Exchangers AXP
Alfa Laval AXP X-treme pressure line is specifically developed to work in air conditioning, CO₂ and other refrigerant applications, where the pressure requirements are extremely high. The capacity range stretches from 2 to 300 kW and maximum PED approval pressure of 167 bar at 90° C and maximum UL approval of 2233 psi at 400° F. The Alfa Laval AXP X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications CO₂ hot water heat pumps CO₂ supermarket chiller installations Commercial air conditioning systems Alfa Laval AXP X-treme pressure line is specifically designed for R744/CO₂ as refrigerant in subcritical and transcritical applications, but can also be used for other fluids requiring high pressures.

Alfa Laval AXP X-treme pressure line is specifically developed to work in air conditioning, CO₂ and other refrigerant applications, where the pressure requirements are extremely high.


The capacity range stretches from 2 to 300 kW and maximum PED approval pressure of 167 bar at 90° C and maximum UL approval of 2233 psi at 400° F. The Alfa Laval AXP X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating.

Applications

  • CO₂ hot water heat pumps
  • CO₂ supermarket chiller installations
  • Commercial air conditioning systems

Alfa Laval AXP X-treme pressure line is specifically designed for R744/CO₂ as refrigerant in subcritical and transcritical applications, but can also be used for other fluids requiring high pressures.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number AXP
Product Name Brazed Plate Heat Exchangers
Application / Industry HVAC; Refrigeration
Technology Plate
Type Brazed
Working Pressure 0 to 2422 psi (0.0 to 1705 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Oil-air Cooler - MACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Marine; Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Water Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details