Alfa Laval Inc. Datasheets for Sanitary Valves
Sanitary valves are designed for applications requiring clean or sterile processing.
Sanitary Valves: Learn more
| Product Name | Notes |
|---|---|
| Compact and straightforward, LKAP seat valves are reliable air-operated shut-off valves widely used for small flow rates and for dosing applications in the dairy, food and beverage industries. Proven shut-off... | |
| The MH shutter valve is suitable in applications with large partials, high viscous or strict requirements minimizing pressure loss. Application MH Koltek valve is a manually or pneumatically operated valve,... | |
| Alfa Laval relief valves prevent vacuum or pressure build up inside tanks or vessels used in the brewery, food and beverage, personal care and biopharm industries. Overpressure protection To protect... | |
| Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. | |
| For applications with very large particles or highly viscous fluids, this valve offers the same basic advantages as Unique mixproof valves but are specially designed with large openings up to... | |
| Ideal for handling sanitary process flows through matrix piping systems, SMP mixproof valves are standardized, cost-effective alternatives to Unique mixproof valves. Economic mixproof valves Alfa Laval offers two double-seal mixproof... | |
| Ideal for uninterrupted production in a broad range of hygiene-critical applications, Unique single seat valves are pneumatic seat valves used to shut off or change product flow. | |
| Same basic advantages as the unique mixproof valves but specially designed for mounting directly on the tank wall at the inlets and outlets. For tank inlet and outlet applications, the... | |
| Sanitary ball valves feature a full-bore design that enables full fluid flow with minimal pressure drop, making them ideal for handling viscous liquids or liquids containing particles in the food,... | |
| To prevent damage to the tank and help ensure safe operations, the Alfa Laval SB Pressure Relief Valve protects a pressurized tank during an overpressure event. It is designed for... | |
| Unique Mixproof Horizontal Tank Valve specially designed for horizontal mounting directly on the tank wall. It improves cleanliness of the horizontal tank connections and ensures that no area of the... | |
| Unique SSV aseptic valve for sterile process applications. A one-piece diaphragm provides hermetic sealing against intrusion from the atmosphere, ensuring full protection against the effects of microorganisms during processing. The... | |
| Unique SSV manually operated valves for shut off, tank outlet or straightforward regulating or dosing purposes that require small, relatively simple valves with many different options and features, including lockable... | |
| With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is... |