Alfa Laval Inc. Automatic Plate Heat Exchangers (US) FrontLine

Description
Based on the premium FrontLine range, the FrontLine Automatic series provides gentle, effective treatment of sensitive products and features an automatic opening system for easy access and inspection. Gentle, effective treatment of sensitive products The Alfa Laval FrontLine Automatic range is the premier choice for demanding large-scale hygienic processes that require gentle, effective heating and cooling and superior cleanability. FrontLine Automatic is the preferred choice when increased throughput, higher heat recovery and small compact footprint are required. The FrontLine Automatic is based on the premium FrontLine plate heat exchanger range, which is complemented by the standard BaseLine range. These gasketed plate heat exchangers meet all sanitary standards and have these design features that contribute to highly efficient operation: Unique herringbone plate pattern with optimized pressing depths and plate material provides gentle, uniform heat transfer for sensitive food products. Small port holes and long, narrow plates facilitate quick and easy cleaning, usually at process ?ows. Integral glue-less gasket system made with FDA-compliant materials can operate at high pressures, are easy to maintain and have a long service life. Frames provide operation at pressures of up to 21 bar (290 psi) and are easy to disassemble to inspect, clean and service or to modify plate configuration. Connection plates with removable double-corner options for maximum process ?exibility. Wide variety of products and processes The FrontLine Automatic range meets all sanitary requirements and is capable of handling a broad range of demanding dairy and food and beverage applications, including: Milk and cheese milk pasteurization Ultra-high temperature sterilization Beverage and energy drink pasteurization Standard and pulpy juice pasteurization Beer wort heating and beer cooling Liquid egg processing Bottled water treatment Soups, sauces and starch heating Catsup and mustard heating and cooling Biotechnology culture/broth sterilization Pharmaceutical WFI thermal treatment Easy, automatic access The FrontLine Automatic features a unique automatic opening and closing frame to provide convenient access for inspection, cleaning and maintenance. A clean and simple electrical drive system using standard components Nuts and bearings are readily accessible for lubrication and maintenance Sealed frame and pressure plates to keep the exterior clean and the interior support structure dry Fast opening and closing speeds Emergency stop cord for safe single-operator operation Versatility for the most demanding food applications For greater flexibility in meeting specific demands, Frontline Automatic offers a range of plate types, plate materials, plate lengths and clip-on gasket materials to ensure that performance matches your exact processing requirements. Plate materials AISI 316 SMO 254 Titanium Hastelloy Gasket materials Nitrile - FDA EPDM - FDA Longer operating times, easy cleaning FrontLine Automatic plates feature excellent press depths and relatively few contact points, which prolong operating times and enhance hygiene. In addition, the unique distribution area ensures a uniform flow over the entire plate surface. Easy to clean, easy to monitor Fully CIPable, FrontLine Automatic gasketed plate heat exchangers are easier to maintain with straightforward gaskets and closures to facilitate inspection and cleaning time. The FrontLine Automatic has a PLC-based control system with a programmable interface utilizing standard Allen Bradley/Rockwell components. This simplifies monitoring and control. FrontLine plate heat exchanger range The Alfa Laval FrontLine Automatic series is available in two sizes: FrontLine 10 Automatic, which is ideal for pasteurization, with capacities of up to 150 GPM for general milk pasteurization. FrontLine 15 Automatic for capacities up to 12,000 GPM for heavy demands of cheese milk pasteurization. The series has a mechanical design pressure of 200 psi and operating temperature of 302°F. For your convenience, Alfa Laval supplies FrontLine 15 Automatic as three pre-configured plate heat exchangers with standard 375-, 550- or 700-piece plate packs. Customized units are available upon request.
Description
Based on the premium FrontLine range, the FrontLine Automatic series provides gentle, effective treatment of sensitive products and features an automatic opening system for easy access and inspection. Gentle, effective treatment of sensitive products The Alfa Laval FrontLine Automatic range is the premier choice for demanding large-scale hygienic processes that require gentle, effective heating and cooling and superior cleanability. FrontLine Automatic is the preferred choice when increased throughput, higher heat recovery and small compact footprint are required. The FrontLine Automatic is based on the premium FrontLine plate heat exchanger range, which is complemented by the standard BaseLine range. These gasketed plate heat exchangers meet all sanitary standards and have these design features that contribute to highly efficient operation: Unique herringbone plate pattern with optimized pressing depths and plate material provides gentle, uniform heat transfer for sensitive food products. Small port holes and long, narrow plates facilitate quick and easy cleaning, usually at process ?ows. Integral glue-less gasket system made with FDA-compliant materials can operate at high pressures, are easy to maintain and have a long service life. Frames provide operation at pressures of up to 21 bar (290 psi) and are easy to disassemble to inspect, clean and service or to modify plate configuration. Connection plates with removable double-corner options for maximum process ?exibility. Wide variety of products and processes The FrontLine Automatic range meets all sanitary requirements and is capable of handling a broad range of demanding dairy and food and beverage applications, including: Milk and cheese milk pasteurization Ultra-high temperature sterilization Beverage and energy drink pasteurization Standard and pulpy juice pasteurization Beer wort heating and beer cooling Liquid egg processing Bottled water treatment Soups, sauces and starch heating Catsup and mustard heating and cooling Biotechnology culture/broth sterilization Pharmaceutical WFI thermal treatment Easy, automatic access The FrontLine Automatic features a unique automatic opening and closing frame to provide convenient access for inspection, cleaning and maintenance. A clean and simple electrical drive system using standard components Nuts and bearings are readily accessible for lubrication and maintenance Sealed frame and pressure plates to keep the exterior clean and the interior support structure dry Fast opening and closing speeds Emergency stop cord for safe single-operator operation Versatility for the most demanding food applications For greater flexibility in meeting specific demands, Frontline Automatic offers a range of plate types, plate materials, plate lengths and clip-on gasket materials to ensure that performance matches your exact processing requirements. Plate materials AISI 316 SMO 254 Titanium Hastelloy Gasket materials Nitrile - FDA EPDM - FDA Longer operating times, easy cleaning FrontLine Automatic plates feature excellent press depths and relatively few contact points, which prolong operating times and enhance hygiene. In addition, the unique distribution area ensures a uniform flow over the entire plate surface. Easy to clean, easy to monitor Fully CIPable, FrontLine Automatic gasketed plate heat exchangers are easier to maintain with straightforward gaskets and closures to facilitate inspection and cleaning time. The FrontLine Automatic has a PLC-based control system with a programmable interface utilizing standard Allen Bradley/Rockwell components. This simplifies monitoring and control. FrontLine plate heat exchanger range The Alfa Laval FrontLine Automatic series is available in two sizes: FrontLine 10 Automatic, which is ideal for pasteurization, with capacities of up to 150 GPM for general milk pasteurization. FrontLine 15 Automatic for capacities up to 12,000 GPM for heavy demands of cheese milk pasteurization. The series has a mechanical design pressure of 200 psi and operating temperature of 302°F. For your convenience, Alfa Laval supplies FrontLine 15 Automatic as three pre-configured plate heat exchangers with standard 375-, 550- or 700-piece plate packs. Customized units are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Automatic Plate Heat Exchangers (US) - FrontLine - Alfa Laval Inc.
Scarborough, Ontario, Canada
Automatic Plate Heat Exchangers (US)
FrontLine
Automatic Plate Heat Exchangers (US) FrontLine
Based on the premium FrontLine range, the FrontLine Automatic series provides gentle, effective treatment of sensitive products and features an automatic opening system for easy access and inspection. Gentle, effective treatment of sensitive products The Alfa Laval FrontLine Automatic range is the premier choice for demanding large-scale hygienic processes that require gentle, effective heating and cooling and superior cleanability. FrontLine Automatic is the preferred choice when increased throughput, higher heat recovery and small compact footprint are required. The FrontLine Automatic is based on the premium FrontLine plate heat exchanger range, which is complemented by the standard BaseLine range. These gasketed plate heat exchangers meet all sanitary standards and have these design features that contribute to highly efficient operation: Unique herringbone plate pattern with optimized pressing depths and plate material provides gentle, uniform heat transfer for sensitive food products. Small port holes and long, narrow plates facilitate quick and easy cleaning, usually at process ?ows. Integral glue-less gasket system made with FDA-compliant materials can operate at high pressures, are easy to maintain and have a long service life. Frames provide operation at pressures of up to 21 bar (290 psi) and are easy to disassemble to inspect, clean and service or to modify plate configuration. Connection plates with removable double-corner options for maximum process ?exibility. Wide variety of products and processes The FrontLine Automatic range meets all sanitary requirements and is capable of handling a broad range of demanding dairy and food and beverage applications, including: Milk and cheese milk pasteurization Ultra-high temperature sterilization Beverage and energy drink pasteurization Standard and pulpy juice pasteurization Beer wort heating and beer cooling Liquid egg processing Bottled water treatment Soups, sauces and starch heating Catsup and mustard heating and cooling Biotechnology culture/broth sterilization Pharmaceutical WFI thermal treatment Easy, automatic access The FrontLine Automatic features a unique automatic opening and closing frame to provide convenient access for inspection, cleaning and maintenance. A clean and simple electrical drive system using standard components Nuts and bearings are readily accessible for lubrication and maintenance Sealed frame and pressure plates to keep the exterior clean and the interior support structure dry Fast opening and closing speeds Emergency stop cord for safe single-operator operation Versatility for the most demanding food applications For greater flexibility in meeting specific demands, Frontline Automatic offers a range of plate types, plate materials, plate lengths and clip-on gasket materials to ensure that performance matches your exact processing requirements. Plate materials AISI 316 SMO 254 Titanium Hastelloy Gasket materials Nitrile - FDA EPDM - FDA Longer operating times, easy cleaning FrontLine Automatic plates feature excellent press depths and relatively few contact points, which prolong operating times and enhance hygiene. In addition, the unique distribution area ensures a uniform flow over the entire plate surface. Easy to clean, easy to monitor Fully CIPable, FrontLine Automatic gasketed plate heat exchangers are easier to maintain with straightforward gaskets and closures to facilitate inspection and cleaning time. The FrontLine Automatic has a PLC-based control system with a programmable interface utilizing standard Allen Bradley/Rockwell components. This simplifies monitoring and control. FrontLine plate heat exchanger range The Alfa Laval FrontLine Automatic series is available in two sizes: FrontLine 10 Automatic, which is ideal for pasteurization, with capacities of up to 150 GPM for general milk pasteurization. FrontLine 15 Automatic for capacities up to 12,000 GPM for heavy demands of cheese milk pasteurization. The series has a mechanical design pressure of 200 psi and operating temperature of 302°F. For your convenience, Alfa Laval supplies FrontLine 15 Automatic as three pre-configured plate heat exchangers with standard 375-, 550- or 700-piece plate packs. Customized units are available upon request.

Based on the premium FrontLine range, the FrontLine Automatic series provides gentle, effective treatment of sensitive products and features an automatic opening system for easy access and inspection.

Gentle, effective treatment of sensitive products

The Alfa Laval FrontLine Automatic range is the premier choice for demanding large-scale hygienic processes that require gentle, effective heating and cooling and superior cleanability. FrontLine Automatic is the preferred choice when increased throughput, higher heat recovery and small compact footprint are required.

The FrontLine Automatic is based on the premium FrontLine plate heat exchanger range, which is complemented by the standard BaseLine range.

These gasketed plate heat exchangers meet all sanitary standards and have these design features that contribute to highly efficient operation:

  • Unique herringbone plate pattern with optimized pressing depths and plate material provides gentle, uniform heat transfer for sensitive food products.
  • Small port holes and long, narrow plates facilitate quick and easy cleaning, usually at process ?ows.
  • Integral glue-less gasket system made with FDA-compliant materials can operate at high pressures, are easy to maintain and have a long service life.
  • Frames provide operation at pressures of up to 21 bar (290 psi) and are easy to disassemble to inspect, clean and service or to modify plate configuration.
  • Connection plates with removable double-corner options for maximum process ?exibility.

Wide variety of products and processes

The FrontLine Automatic range meets all sanitary requirements and is capable of handling a broad range of demanding dairy and food and beverage applications, including:

  • Milk and cheese milk pasteurization
  • Ultra-high temperature sterilization
  • Beverage and energy drink pasteurization
  • Standard and pulpy juice pasteurization
  • Beer wort heating and beer cooling
  • Liquid egg processing
  • Bottled water treatment
  • Soups, sauces and starch heating
  • Catsup and mustard heating and cooling
  • Biotechnology culture/broth sterilization
  • Pharmaceutical WFI thermal treatment

Easy, automatic access

The FrontLine Automatic features a unique automatic opening and closing frame to provide convenient access for inspection, cleaning and maintenance.

  • A clean and simple electrical drive system using standard components
  • Nuts and bearings are readily accessible for lubrication and maintenance
  • Sealed frame and pressure plates to keep the exterior clean and the interior support structure dry
  • Fast opening and closing speeds
  • Emergency stop cord for safe single-operator operation

Versatility for the most demanding food applications

For greater flexibility in meeting specific demands, Frontline Automatic offers a range of plate types, plate materials, plate lengths and clip-on gasket materials to ensure that performance matches your exact processing requirements.

Plate materials

  • AISI 316
  • SMO 254
  • Titanium
  • Hastelloy

Gasket materials

  • Nitrile - FDA
  • EPDM - FDA

Longer operating times, easy cleaning

FrontLine Automatic plates feature excellent press depths and relatively few contact points, which prolong operating times and enhance hygiene. In addition, the unique distribution area ensures a uniform flow over the entire plate surface.

Easy to clean, easy to monitor

Fully CIPable, FrontLine Automatic gasketed plate heat exchangers are easier to maintain with straightforward gaskets and closures to facilitate inspection and cleaning time. The FrontLine Automatic has a PLC-based control system with a programmable interface utilizing standard Allen Bradley/Rockwell components. This simplifies monitoring and control.

FrontLine plate heat exchanger range

The Alfa Laval FrontLine Automatic series is available in two sizes:

  • FrontLine 10 Automatic, which is ideal for pasteurization, with capacities of up to 150 GPM for general milk pasteurization.
  • FrontLine 15 Automatic for capacities up to 12,000 GPM for heavy demands of cheese milk pasteurization. The series has a mechanical design pressure of 200 psi and operating temperature of 302°F.

For your convenience, Alfa Laval supplies FrontLine 15 Automatic as three pre-configured plate heat exchangers with standard 375-, 550- or 700-piece plate packs. Customized units are available upon request.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number FrontLine
Product Name Automatic Plate Heat Exchangers (US)
Application / Industry Food or Beverage Processing
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details