Alfa Laval Inc. Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and... | |
| Compact and straightforward, LKAP seat valves are reliable air-operated shut-off valves widely used for small flow rates and for dosing applications in the dairy, food and beverage industries. Proven shut-off... | |
| CPM valves maintain uniform inlet or outlet pressure in hygienic process lines for the dairy, food and beverage industries. These regulating valves provide accurate pressure control, safe and reliable performance... | |
| Designed to meet the specific demands of the biotech, pharmaceutical and personal care industries, the LKC UltraPure non-return valve provide safe, easy installation and high, consistent quality. UltraPure quality LKC... | |
| Specially designed for use in stainless steel pipe installations, LKC-2 non-return valves prevent the reverse flow of fluids. Widely used in various processes throughout the sanitary industry, these standard non-return... | |
| The MH shutter valve is suitable in applications with large partials, high viscous or strict requirements minimizing pressure loss. Application MH Koltek valve is a manually or pneumatically operated valve,... | |
| These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range Based on the well-known Alfa... | |
| Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. | |
| http://www.alfalaval .com/solution-finder /products/scandi-bre w-sampling/Documents /SCANDI%20BREW%C2%AE %20Membrane%20Sample %20Valve%20-%20EN.pd f | |
| Ideal for uninterrupted production in a broad range of hygiene-critical applications, Unique single seat valves are pneumatic seat valves used to shut off or change product flow. | |
| With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is... |