Alfa Laval Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and... | |
| Compact and straightforward, LKAP seat valves are reliable air-operated shut-off valves widely used for small flow rates and for dosing applications in the dairy, food and beverage industries. Proven shut-off... | |
| CPM valves maintain uniform inlet or outlet pressure in hygienic process lines for the dairy, food and beverage industries. These regulating valves provide accurate pressure control, safe and reliable performance... | |
| Designed to meet the specific demands of the biotech, pharmaceutical and personal care industries, the LKC UltraPure non-return valve provide safe, easy installation and high, consistent quality. UltraPure quality LKC... | |
| Specially designed for use in stainless steel pipe installations, LKC-2 non-return valves prevent the reverse flow of fluids. Widely used in various processes throughout the sanitary industry, these standard non-return... | |
| The MH shutter valve is suitable in applications with large partials, high viscous or strict requirements minimizing pressure loss. Application MH Koltek valve is a manually or pneumatically operated valve,... | |
| These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range Based on the well-known Alfa... | |
| Alfa Laval relief valves prevent vacuum or pressure build up inside tanks or vessels used in the brewery, food and beverage, personal care and biopharm industries. Overpressure protection To protect... | |
| Alfa Laval relief valves prevent vacuum or pressure build up inside tanks or vessels used in the brewery, food and beverage, personal care and biopharm industries. Overpressure protection To protect... | |
| Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. | |
| For applications with very large particles or highly viscous fluids, this valve offers the same basic advantages as Unique mixproof valves but are specially designed with large openings up to... | |
| http://www.alfalaval .com/solution-finder /products/scandi-bre w-sampling/Documents /SCANDI%20BREW%C2%AE %20Membrane%20Sample %20Valve%20-%20EN.pd f | |
| Ideal for handling sanitary process flows through matrix piping systems, SMP mixproof valves are standardized, cost-effective alternatives to Unique mixproof valves. Economic mixproof valves Alfa Laval offers two double-seal mixproof... | |
| Ideal for uninterrupted production in a broad range of hygiene-critical applications, Unique single seat valves are pneumatic seat valves used to shut off or change product flow. | |
| Integrated in a SCANDI BREW® tank top system, the Alfa Laval SB Anti Vacuum Valve is a compact safety valve that minimizes the risk of implosion of tanks when a... | |
| Same basic advantages as the unique mixproof valves but specially designed for mounting directly on the tank wall at the inlets and outlets. For tank inlet and outlet applications, the... | |
| Sanitary ball valves feature a full-bore design that enables full fluid flow with minimal pressure drop, making them ideal for handling viscous liquids or liquids containing particles in the food,... | |
| Special flange version of the LKB butterfly valve that makes it easy to remove the valve body without needing to dismantle piping set-ups. This in turn makes it easy to... | |
| The Alfa Laval SB Anti Vacuum House minimizes the risk of implosion in closed process tanks that are subject to vacuum conditions, such as while filling or emptying the tank,... | |
| The Alfa Laval SB Pressure Exhaust Valve is a regulating valve that automatically reduces the working pressure in brewery, food, dairy and beverage process tanks as the pressure in the... | |
| The Alfa Laval SB Self-Cleaning CO2 Valve is a self-regulating valve that controls the flow of carbon dioxide through tank top systems and other. Designed for use in the brewery,... | |
| The Unique Diaphragm Valve UltraPure meets the requirements of most sterile and ultra-hygienic processes. These compact, lightweight valves are modular in design, which enables a wide range of purpose-built configurations. | |
| The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation... | |
| To prevent damage to the tank and help ensure safe operations, the Alfa Laval SB Pressure Relief Valve protects a pressurized tank during an overpressure event. It is designed for... | |
| Unique Mixproof Horizontal Tank Valve specially designed for horizontal mounting directly on the tank wall. It improves cleanliness of the horizontal tank connections and ensures that no area of the... | |
| Unique SSV aseptic valve for sterile process applications. A one-piece diaphragm provides hermetic sealing against intrusion from the atmosphere, ensuring full protection against the effects of microorganisms during processing. The... | |
| Unique SSV manually operated valves for shut off, tank outlet or straightforward regulating or dosing purposes that require small, relatively simple valves with many different options and features, including lockable... | |
| With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is... |