Alfa Laval Inc. Fusion-Bonded Plate Heat Exchangers AlfaNovaM

Description
Gasket-free Alfa Nova M plate heat exchangers (PHEs) feature both plates and brazing of 100% stainless steel. Intended for use as indirect cargo condensers and/or heaters aboard LPG/E carriers, they are also ideal for many other gas system duties as a result of their wide temperature range and copper-free construction. Lighter and smaller than traditional shell-and-tube or welded condensers, AlfaNova M models have a lower condensing pressure and increased condensing capacity, which means tangible energy savings and reduced turnaround time in port. Their innovative stainless steel construction is adapted from the proven AlfaNova series, which combines brazing filler of stainless steel with Alfa Laval’s patented fusion technology, AlfaFusion™. Ideal cargo condenser for indirect LPG reliquefaction systems Fresh water or glycol solution as cooling medium Suitability for all LPG media, including ammonia Leakage protection – gas cannot enter the seawater loop Same low weight and high efficiency as copper-brazed heat exchangers Superior temperature range between -196°C and +550°C Weight: 400 kg Footprint: 0.5 m2
Description
Gasket-free Alfa Nova M plate heat exchangers (PHEs) feature both plates and brazing of 100% stainless steel. Intended for use as indirect cargo condensers and/or heaters aboard LPG/E carriers, they are also ideal for many other gas system duties as a result of their wide temperature range and copper-free construction. Lighter and smaller than traditional shell-and-tube or welded condensers, AlfaNova M models have a lower condensing pressure and increased condensing capacity, which means tangible energy savings and reduced turnaround time in port. Their innovative stainless steel construction is adapted from the proven AlfaNova series, which combines brazing filler of stainless steel with Alfa Laval’s patented fusion technology, AlfaFusion™. Ideal cargo condenser for indirect LPG reliquefaction systems Fresh water or glycol solution as cooling medium Suitability for all LPG media, including ammonia Leakage protection – gas cannot enter the seawater loop Same low weight and high efficiency as copper-brazed heat exchangers Superior temperature range between -196°C and +550°C Weight: 400 kg Footprint: 0.5 m2

Suppliers

Company
Product
Description
Supplier Links
Fusion-Bonded Plate Heat Exchangers - AlfaNovaM - Alfa Laval Inc.
Scarborough, Ontario, Canada
Fusion-Bonded Plate Heat Exchangers
AlfaNovaM
Fusion-Bonded Plate Heat Exchangers AlfaNovaM
Gasket-free Alfa Nova M plate heat exchangers (PHEs) feature both plates and brazing of 100% stainless steel. Intended for use as indirect cargo condensers and/or heaters aboard LPG/E carriers, they are also ideal for many other gas system duties as a result of their wide temperature range and copper-free construction. Lighter and smaller than traditional shell-and-tube or welded condensers, AlfaNova M models have a lower condensing pressure and increased condensing capacity, which means tangible energy savings and reduced turnaround time in port. Their innovative stainless steel construction is adapted from the proven AlfaNova series, which combines brazing filler of stainless steel with Alfa Laval’s patented fusion technology, AlfaFusion™. Ideal cargo condenser for indirect LPG reliquefaction systems Fresh water or glycol solution as cooling medium Suitability for all LPG media, including ammonia Leakage protection – gas cannot enter the seawater loop Same low weight and high efficiency as copper-brazed heat exchangers Superior temperature range between -196°C and +550°C Weight: 400 kg Footprint: 0.5 m2

Gasket-free Alfa Nova M plate heat exchangers (PHEs) feature both plates and brazing of 100% stainless steel.

Intended for use as indirect cargo condensers and/or heaters aboard LPG/E carriers, they are also ideal for many other gas system duties as a result of their wide temperature range and copper-free construction.

Lighter and smaller than traditional shell-and-tube or welded condensers, AlfaNova M models have a lower condensing pressure and increased condensing capacity, which means tangible energy savings and reduced turnaround time in port.

Their innovative stainless steel construction is adapted from the proven AlfaNova series, which combines brazing filler of stainless steel with Alfa Laval’s patented fusion technology, AlfaFusion™.

  • Ideal cargo condenser for indirect LPG reliquefaction systems
  • Fresh water or glycol solution as cooling medium
  • Suitability for all LPG media, including ammonia
  • Leakage protection – gas cannot enter the seawater loop
  • Same low weight and high efficiency as copper-brazed heat exchangers
  • Superior temperature range between
  • -196°C and +550°C
  • Weight: 400 kg
  • Footprint: 0.5 m2
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number AlfaNovaM
Product Name Fusion-Bonded Plate Heat Exchangers
Application / Industry Marine
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
T-HS202313-IGBT liquid cold plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Type Brazed
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Oil/Water Safety Heat Exchanger - BAMCNZSC - jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
View Details