Alfa Laval Inc. Shell and Tube Heat Exchangers Pharma X

Description
A compact heat exchanger module developed for point of use cooling in pharmaceutical water systems. Alfa Laval Pharma-X is designed to remain sanitized even when not in use (standby mode). Efficient point of use cooling Easy installation Alfa Laval Pharma-X is build as a plug-and-play module for any installation. For quick and easy installation, the Pharma-X is supplied as a complete insulated module with a pitot tube arrangement and either manual or automatic valves. Installed in a water system, the Pharma-X module can be regarded as a sub-loop of the main loop. Hygienic design The Pharma-X meets the stringent hygienic standard imposed by both control authorities and industry. Unique design Designed to eliminate risk of contamination. No internal welds, and fully drainable on the product side with no dead legs. All product wetted parts in the Pharma-X are electropolished and the tubes as seamless. Quick response When switching from 'stand-by mode' to 'cooling mode', cold water is available within seconds. Fast and efficient The low hold-up volume and quick heat exchanger response mean cold water is available within seconds and waste of water for injection and purified water is minimized. Minimum maintenance The Pharma-X is virtually maintenance free with no internal gaskets. Standard sizes The Pharma-X is available in four standard sizes with a heat transfer area ranging from 0.3 m2 to 1.0 m2, allowing a flow rate up to 1000 or 1500 l/h. Tube-in-tube The product has a unique design that gives high shear force and turbulence. This minimizes risk of bio-film build-up and ensures an efficient heat transfer. This in turn means that less cooling water is needed.
Description
A compact heat exchanger module developed for point of use cooling in pharmaceutical water systems. Alfa Laval Pharma-X is designed to remain sanitized even when not in use (standby mode). Efficient point of use cooling Easy installation Alfa Laval Pharma-X is build as a plug-and-play module for any installation. For quick and easy installation, the Pharma-X is supplied as a complete insulated module with a pitot tube arrangement and either manual or automatic valves. Installed in a water system, the Pharma-X module can be regarded as a sub-loop of the main loop. Hygienic design The Pharma-X meets the stringent hygienic standard imposed by both control authorities and industry. Unique design Designed to eliminate risk of contamination. No internal welds, and fully drainable on the product side with no dead legs. All product wetted parts in the Pharma-X are electropolished and the tubes as seamless. Quick response When switching from 'stand-by mode' to 'cooling mode', cold water is available within seconds. Fast and efficient The low hold-up volume and quick heat exchanger response mean cold water is available within seconds and waste of water for injection and purified water is minimized. Minimum maintenance The Pharma-X is virtually maintenance free with no internal gaskets. Standard sizes The Pharma-X is available in four standard sizes with a heat transfer area ranging from 0.3 m2 to 1.0 m2, allowing a flow rate up to 1000 or 1500 l/h. Tube-in-tube The product has a unique design that gives high shear force and turbulence. This minimizes risk of bio-film build-up and ensures an efficient heat transfer. This in turn means that less cooling water is needed.

Suppliers

Company
Product
Description
Supplier Links
Shell and Tube Heat Exchangers - Pharma X - Alfa Laval Inc.
Scarborough, Ontario, Canada
Shell and Tube Heat Exchangers
Pharma X
Shell and Tube Heat Exchangers Pharma X
A compact heat exchanger module developed for point of use cooling in pharmaceutical water systems. Alfa Laval Pharma-X is designed to remain sanitized even when not in use (standby mode). Efficient point of use cooling Easy installation Alfa Laval Pharma-X is build as a plug-and-play module for any installation. For quick and easy installation, the Pharma-X is supplied as a complete insulated module with a pitot tube arrangement and either manual or automatic valves. Installed in a water system, the Pharma-X module can be regarded as a sub-loop of the main loop. Hygienic design The Pharma-X meets the stringent hygienic standard imposed by both control authorities and industry. Unique design Designed to eliminate risk of contamination. No internal welds, and fully drainable on the product side with no dead legs. All product wetted parts in the Pharma-X are electropolished and the tubes as seamless. Quick response When switching from 'stand-by mode' to 'cooling mode', cold water is available within seconds. Fast and efficient The low hold-up volume and quick heat exchanger response mean cold water is available within seconds and waste of water for injection and purified water is minimized. Minimum maintenance The Pharma-X is virtually maintenance free with no internal gaskets. Standard sizes The Pharma-X is available in four standard sizes with a heat transfer area ranging from 0.3 m2 to 1.0 m2, allowing a flow rate up to 1000 or 1500 l/h. Tube-in-tube The product has a unique design that gives high shear force and turbulence. This minimizes risk of bio-film build-up and ensures an efficient heat transfer. This in turn means that less cooling water is needed.

A compact heat exchanger module developed for point of use cooling in pharmaceutical water systems. Alfa Laval Pharma-X is designed to remain sanitized even when not in use (standby mode).

Efficient point of use cooling

Easy installation
Alfa Laval Pharma-X is build as a plug-and-play module for any installation. For quick and easy installation, the Pharma-X is supplied as a complete insulated module with a pitot tube arrangement and either manual or automatic valves.

Installed in a water system, the Pharma-X module can be regarded as a sub-loop of the main loop.

Hygienic design
The Pharma-X meets the stringent hygienic standard imposed by both control authorities and industry.

Unique design
Designed to eliminate risk of contamination. No internal welds, and fully drainable on the product side with no dead legs.

All product wetted parts in the Pharma-X are electropolished and the tubes as seamless.

Quick response
When switching from 'stand-by mode' to 'cooling mode', cold water is available within seconds.

Fast and efficient
The low hold-up volume and quick heat exchanger response mean cold water is available within seconds and waste of water for injection and purified water is minimized.

Minimum maintenance
The Pharma-X is virtually maintenance free with no internal gaskets.

Standard sizes
The Pharma-X is available in four standard sizes with a heat transfer area ranging from 0.3 m2 to 1.0 m2, allowing a flow rate up to 1000 or 1500 l/h.

Tube-in-tube
The product has a unique design that gives high shear force and turbulence. This minimizes risk of bio-film build-up and ensures an efficient heat transfer. This in turn means that less cooling water is needed.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number Pharma X
Product Name Shell and Tube Heat Exchangers
Application / Industry Food or Beverage Processing; Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Offline Cooling Units - OCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
T-HS202313-IGBT liquid cold plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Type Brazed
View Details