Alfa Laval Inc. Shell and Coil Heat Exchangers Cetecoil

Description
Range of heat exchangers with tubes made of acid-proof stainless steel and suitable for many different media, such as steam, domestic hot water, heating water, coolant and hot oil. Cetecoil heat exchangers are manufactured in three different basic versions as regards materials and pressures, and these are designated R, S and E. All versions have stainless steel tubes. Each basic version is manufactured in a number of sizes and different thermal lengths. This wide range makes it simple to order a suitable Cetecoil heat exchanger for virtually any operating condition. For higher capacities, several heat exchangers can be connected in parallel or in series. The Cetecoil heat exchanger is also very well suited for use in systems in which continuous operation at high water velocities is required. When operating with steam, the Cetecoil is a very efficient condensate cooler.
Description
Range of heat exchangers with tubes made of acid-proof stainless steel and suitable for many different media, such as steam, domestic hot water, heating water, coolant and hot oil. Cetecoil heat exchangers are manufactured in three different basic versions as regards materials and pressures, and these are designated R, S and E. All versions have stainless steel tubes. Each basic version is manufactured in a number of sizes and different thermal lengths. This wide range makes it simple to order a suitable Cetecoil heat exchanger for virtually any operating condition. For higher capacities, several heat exchangers can be connected in parallel or in series. The Cetecoil heat exchanger is also very well suited for use in systems in which continuous operation at high water velocities is required. When operating with steam, the Cetecoil is a very efficient condensate cooler.

Suppliers

Company
Product
Description
Supplier Links
Shell and Coil Heat Exchangers - Cetecoil - Alfa Laval Inc.
Scarborough, Ontario, Canada
Shell and Coil Heat Exchangers
Cetecoil
Shell and Coil Heat Exchangers Cetecoil
Range of heat exchangers with tubes made of acid-proof stainless steel and suitable for many different media, such as steam, domestic hot water, heating water, coolant and hot oil. Cetecoil heat exchangers are manufactured in three different basic versions as regards materials and pressures, and these are designated R, S and E. All versions have stainless steel tubes. Each basic version is manufactured in a number of sizes and different thermal lengths. This wide range makes it simple to order a suitable Cetecoil heat exchanger for virtually any operating condition. For higher capacities, several heat exchangers can be connected in parallel or in series. The Cetecoil heat exchanger is also very well suited for use in systems in which continuous operation at high water velocities is required. When operating with steam, the Cetecoil is a very efficient condensate cooler.

Range of heat exchangers with tubes made of acid-proof stainless steel and suitable for many different media, such as steam, domestic hot water, heating water, coolant and hot oil.

Cetecoil heat exchangers are manufactured in three different basic versions as regards materials and pressures, and these are designated
R, S and E. All versions have stainless steel tubes.

Each basic version is manufactured in a number of sizes and different thermal lengths. This wide range makes it simple to order a suitable Cetecoil heat exchanger for virtually any operating condition. For higher capacities, several heat exchangers can be connected in parallel or in series.

The Cetecoil heat exchanger is also very well suited for use in systems
in which continuous operation at high water velocities is required. When operating with steam, the Cetecoil is a very efficient condensate cooler.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number Cetecoil
Product Name Shell and Coil Heat Exchangers
Application / Industry Domestic water use.; Oil Heating / Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - HCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details