Alfa Laval Inc. HVAC Heating And Cooling Coils Fincoil L

Description
Fincoil L air conditioning coils are heating coils for ventilation and airconditioning plants. The internal heat transfer medium used in coil type L is water. In coil type LG, the medium is glycol or other solutions suitable for copper tubing. Special coils are also available for OEM-applications. Standard configuration F5 Coil - Tube pitch 35x30.31 mm staggered - Cu tubes 13.3 mm OD, aluminium fins - Fin spacing 2, 2.3, 2.5, 3, 4, 5, 6 and 7 mm (12 mm fin spacing available for limited no. of coil sizes) - Frame material: aluminium or galvanized steel - Special coils F5-E (copper or epoxy coated fins, stainless steel frame, custom frame dimensions) F2 Coil - Tube pitch 28.87x25 mm staggered - Cu tubes 10 mm OD, aluminium fins - Fin spacing 2, 2.5, 3, 4 and 5 mm - Frame material: aluminium - Special coils F2-E (frame material galvanized or stainless steel, custom frame dimensions) For all F coil types the tubes are attached to the fins by mechanical expansion and fin collars extend over the entire tubing surface (excl. 12 mm fin spacing). The staggered tube arrangement in combination with corrugated fins give the coil an excellent heat transfer efficiency. G ¼” plugs are provided for draining and venting on types L, LG, J and JG. If required, an G ¼” socket is also provided for an anti-freezing thermostat. A separate drip tray with a pipe connection is provided for each coil of type J, JG or Jx for the removal of the water condensing on the coil surfaces. The tube connections on the coils (as seen in air flow direction) are either on the right- or left-hand side. Unless otherwise specified, the coil is arranged in accordance with the counter-flow principle. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
Fincoil L air conditioning coils are heating coils for ventilation and airconditioning plants. The internal heat transfer medium used in coil type L is water. In coil type LG, the medium is glycol or other solutions suitable for copper tubing. Special coils are also available for OEM-applications. Standard configuration F5 Coil - Tube pitch 35x30.31 mm staggered - Cu tubes 13.3 mm OD, aluminium fins - Fin spacing 2, 2.3, 2.5, 3, 4, 5, 6 and 7 mm (12 mm fin spacing available for limited no. of coil sizes) - Frame material: aluminium or galvanized steel - Special coils F5-E (copper or epoxy coated fins, stainless steel frame, custom frame dimensions) F2 Coil - Tube pitch 28.87x25 mm staggered - Cu tubes 10 mm OD, aluminium fins - Fin spacing 2, 2.5, 3, 4 and 5 mm - Frame material: aluminium - Special coils F2-E (frame material galvanized or stainless steel, custom frame dimensions) For all F coil types the tubes are attached to the fins by mechanical expansion and fin collars extend over the entire tubing surface (excl. 12 mm fin spacing). The staggered tube arrangement in combination with corrugated fins give the coil an excellent heat transfer efficiency. G ¼” plugs are provided for draining and venting on types L, LG, J and JG. If required, an G ¼” socket is also provided for an anti-freezing thermostat. A separate drip tray with a pipe connection is provided for each coil of type J, JG or Jx for the removal of the water condensing on the coil surfaces. The tube connections on the coils (as seen in air flow direction) are either on the right- or left-hand side. Unless otherwise specified, the coil is arranged in accordance with the counter-flow principle. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
HVAC Heating And Cooling Coils - Fincoil L - Alfa Laval Inc.
Scarborough, Ontario, Canada
HVAC Heating And Cooling Coils
Fincoil L
HVAC Heating And Cooling Coils Fincoil L
Fincoil L air conditioning coils are heating coils for ventilation and airconditioning plants. The internal heat transfer medium used in coil type L is water. In coil type LG, the medium is glycol or other solutions suitable for copper tubing. Special coils are also available for OEM-applications. Standard configuration F5 Coil - Tube pitch 35x30.31 mm staggered - Cu tubes 13.3 mm OD, aluminium fins - Fin spacing 2, 2.3, 2.5, 3, 4, 5, 6 and 7 mm (12 mm fin spacing available for limited no. of coil sizes) - Frame material: aluminium or galvanized steel - Special coils F5-E (copper or epoxy coated fins, stainless steel frame, custom frame dimensions) F2 Coil - Tube pitch 28.87x25 mm staggered - Cu tubes 10 mm OD, aluminium fins - Fin spacing 2, 2.5, 3, 4 and 5 mm - Frame material: aluminium - Special coils F2-E (frame material galvanized or stainless steel, custom frame dimensions) For all F coil types the tubes are attached to the fins by mechanical expansion and fin collars extend over the entire tubing surface (excl. 12 mm fin spacing). The staggered tube arrangement in combination with corrugated fins give the coil an excellent heat transfer efficiency. G ¼” plugs are provided for draining and venting on types L, LG, J and JG. If required, an G ¼” socket is also provided for an anti-freezing thermostat. A separate drip tray with a pipe connection is provided for each coil of type J, JG or Jx for the removal of the water condensing on the coil surfaces. The tube connections on the coils (as seen in air flow direction) are either on the right- or left-hand side. Unless otherwise specified, the coil is arranged in accordance with the counter-flow principle. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Fincoil L air conditioning coils are heating coils for ventilation and airconditioning plants. The internal heat transfer medium used in coil type L is water. In coil type LG, the medium is glycol or other solutions suitable for copper tubing. Special coils are also available for OEM-applications.


Standard configuration

  • F5 Coil
    - Tube pitch 35x30.31 mm staggered
    - Cu tubes 13.3 mm OD, aluminium fins
    - Fin spacing 2, 2.3, 2.5, 3, 4, 5, 6 and 7 mm (12 mm fin spacing available for limited no. of coil sizes)
    - Frame material: aluminium or galvanized steel
    - Special coils F5-E (copper or epoxy coated fins, stainless steel frame, custom frame dimensions)
  • F2 Coil
    - Tube pitch 28.87x25 mm staggered
    - Cu tubes 10 mm OD, aluminium fins
    - Fin spacing 2, 2.5, 3, 4 and 5 mm
    - Frame material: aluminium
    - Special coils F2-E (frame material galvanized or stainless steel, custom frame dimensions)
  • For all F coil types the tubes are attached to the fins by mechanical expansion and fin collars extend over the entire tubing surface (excl. 12 mm fin spacing). The staggered tube arrangement in combination with corrugated fins give the coil an excellent heat transfer efficiency.
    G ¼” plugs are provided for draining and venting on types L, LG, J and JG. If required, an G ¼” socket is also provided for an anti-freezing thermostat.
    A separate drip tray with a pipe connection is provided for each coil of type J, JG or Jx for the removal of the water condensing on the coil surfaces. The tube connections on the coils (as seen in air flow direction) are either on the right- or left-hand side. Unless otherwise specified, the coil is arranged in accordance with the counter-flow principle.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number Fincoil L
Product Name HVAC Heating And Cooling Coils
Application / Industry HVAC
Technology ShellTube; Air-Cooled
Type Finned; No Fan / Convection
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Ultra High Pressure BPHE -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry HVAC; Refrigeration
Technology Plate
Type Brazed
View Details
NVIDIA H200 Liquid Cooling Plate – HGX H200 Direct-to-Chip Cold Plate Kit -  - ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
View Details
Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details