Alfa Laval Inc. Datasheets for Process Centrifuges
Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid particles from a liquid solution.
Process Centrifuges: Learn more
| Product Name | Notes |
|---|---|
| A hermetic cell culture centrifuge, the Culturefuge is designed for gentle harvesting of shear-sensitive material in applications involving mammalian cell cultures and precipitated proteins. Gentle product acceleration The Culturefuge cell... | |
| Alfa Laval Centribone plants provide the most versatile and efficient way to process meat by-products. The continuous wet rendering process can handle any raw material, from purely fatty tissues to... | |
| Alfa Laval disc stack centrifuges for breweries are available in many different sizes and configurations, each specially designed for a specific kind of separation duty. Alfa Laval has supplied high-quality... | |
| Alfa Laval FALCON treatment systems use centrifugal separation to remove any solids and water that might contaminate the fuel and lube oils used in a wide range of engine equipment. | |
| Alfa Laval Fuel Oil Cleaning Unit Solutions (FOCUS) are automated modular systems for purifying the liquid fuel oils used in gas turbine power plants. The fuel cleaning process is designed... | |
| AlfaPlus uses the power of centrifugal separation instead of the rotary screens and presses used in conventional surimi processing to increase yields and eliminate several process stages. AlfaPlus handles all... | |
| Alfie centrifugal separators remove the contaminating oil, grease and solid particles from coolants used in industry, helping prevent tool wear and avoid disposal problems. Coolants are a major expense throughout... | |
| An outstanding separator range for the biotech and pharmaceutical industries, that bridges the gap between the laborotary and commercial production. It is delivered as a fully automatic, plug-in, separation system... | |
| Defender 500 offers high efficiency cleaning of ventilated crankcase gases in diesel and gas engines. The unit reduces engine emissions and ensures maximum protection for the turbocharger and intercooler for... | |
| Designed for palm oil clarification and purification, three-phase decanters in the PANX range offer maximum oil recovery with low energy consumption. They also enable mill owners to reduce effluents from... | |
| Don't waste a drop! Recovering beer from surplus yeast by BRUX 510 nozzle separator. In general, breweries produce an excess of yeast that corresponds to 2-4% of their total production... | |
| Easy to instal and maintain the MMB has a large space for sludge collection during purification of marine and power mineral oils. Purification or clarification (optional) of mineral oils used... | |
| High capacity solids-ejecting centrifuge for the animal and fish processing industries, specially designed for extremely demanding separation jobs. Key features of the AFPX range of centrifuges are their ability to... | |
| How it works The LYNX drilling mud decanter centrifuge is built around a slender cylindrical bowl with a relatively large length/diameter ratio and a conical end. This bowl rotates at... | |
| Merco nozzle centrifuges are designed specifically to meet the separation needs of companies involved in starch processing. Built to cope with high solids loads, with a focus on better performance,... | |
| Purification or clarification of mineral oils used in marine installations and power stations (fuel and lubricating oils). Separation takes place in a solids-retaining bowl that can be arranged for either... | |
| Smaller, low-tech ALDEC decanter centrifuges are ideal for loads of smaller wastewater treatment facilities looking for reliable, low-cost sludge dewatering. Less water, lower cost Cost-effective decanter centrifuges are crucial for... | |
| The AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids. Efficient cleaning... | |
| The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency... | |
| The critical technologies for biodiesel processing are heating, separation and mixing. Alfa Laval supplies products within all three technologies for the different production steps. Moreover Alfa Laval can supply the... | |
| The Foodec range of decanter centrifuges brings a new level of separation performance to industries where delicate food and beverage products are processed and where exceptional hygiene standards are crucial. | |
| The ground-breaking ALDEC G3 is the result of a rethink of the basic parameters of decanter centrifuge design and performance. A new set of parameters Alfa Laval unparalleled decanter centrifuge... | |
| The MBPX 810 is a mobile, easily installed plug-and-play separator system for microbiological applications such as cell cultures, bacteria, rDNA products, and vaccines. The MBPX 810 is suitable for medium... | |
| The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl... | |
| This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. | |
| A family of G - Alfa Laval's complete series of fuel ethanol decanters designed and built for ethanol producers. SG2 is the producers choice for ethanol production, The world market... | |
| Alfa Laval centrifuges for vegetable oil are continuously modernized to benefit from developments in materials, mechanical design and fluid dynamics. The VO range of low- and medium-sized separators are for... | |
| Alfa Laval X-series decanter centrifuges are designed to provide a cost-effective operation in the olive oil chain, for both two-phase and three-phase operation. Design features and benefits The decanters feature... | |
| Alfa Laval Y series decanter centrifuges are designed to provide cost-effective operation in the olive oil chain, specifically for two phase operation. Design features and benefits The decanters feature a... | |
| Easy to install and maintain the MMB has a large space for sludge collection during purification of marine and power mineral oils. Purification or clarification (optional) of mineral oils used... | |
| PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for... | |
| PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water... | |
| PureNOx is a complete water treatment system using a centrifugal separator to clean the wash water in the wet scrubber PureNOx cleans the scrubber water in an Exhaust Gas Recirculation... | |
| PureSOx H2O water cleaning unit is also available as a standalone product for use in wet scrubbers not designed by Alfa Laval. Compact and modular, the PureSOx H2O water cleaning... | |
| PureVent is a radical new approach to cleaning the gas vented from engine crankcases by using centrifugal separation technology to remove oil mist and other particles, and help protect the... | |
| The Alfa Laval BTUX separation system has been specifically developed to ensure optimum separation and concentration efficiency in biotechnological applications. The BTUX separators take advantage of the fact that the... | |
| The Alfa Laval FEQX nozzle bowl separators are designed for industrial fermentation applications and are available in many different sizes and configurations, each one designed and adapted for dealing with... | |
| The Alfa Laval FESX nozzle bowl separators are designed for industrial fermentation applications and are available in many different sizes and configurations, each one designed and adapted for dealing with... | |
| The Alfa Laval FEUX separator incorporates a unique combination is specially designed to ensure optimum separation and concentration efficiency in industrial fermentation applications. The FEUX separators take advantage of the... | |
| The Alfa Laval MBUX separators for recovery of yeast and other microorganisms take advantage of the fact that the slurry of concentrated solids is pseudo-plastic and flows easily in the... | |
| The Alfa Laval Oil Cleaning Module (OCM) provides rapid, effective separation of the oil, water and sludge components in contaminated mineral lubricating and hydraulic oils. The Alfa Laval Oil Cleaning... | |
| The Alfa Laval Phoenix treatment system for contaminated water is an extremely versatile, modular process solution whose elements can be combined to meet many different needs. When installed this ensures... | |
| The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles... | |
| The final quality of the olive oil depends on the level of purity obtained from the final separator, which makes the UVPX separators the ideal choice. The UVPX separator lives... | |
| The final quality of the olive oil depends on the level of purity obtained from the final separator, which makes the UVPX separators the ideal choice. The UVPX separator lives... | |
| The PX disc stack centrifuge range is designed exclusively for continuous degumming, neutralizing, dewaxing, and washing of various vegetable oils and animal fats, for small, medium and large capacity refining... | |
| The S and P Flex range of separator systems for fuel oil and lubricating oil combines the unique strengths of Alfa Laval's S separators and P separators with a modular... | |
| The S and P Flex range of separator systems for fuel oil and lubricating oil combines the unique strengths of Alfa Laval's S separators and P separators with a modular... | |
| The STNX range of high-performance decanter centrifuges provides the starch industry with the most cost-effective separation solution available, with the lowest power consumption and life cycle costs as well as... | |
| This compact centrifugal separator cleans bilge water feed before it enters the existing bilge water treatment system onboard. This ensures compliance with international oil pollution prevention regulations for safe discharge... |