Alfa Laval Inc. Welded Plate-and-Shell Heat Exchangers DuroShell

Description
Alfa Laval DuroShell is a specially engineered plate-and-shell heat exchanger ideal for demanding duties, such as high pressure, high temperature and corrosive applications. Incorporating many innovative features to optimize customers’ process performance, it takes the plate-and-shell concept to a new level. With its exceptional thermal performance and fatigue resistance, the compact-sized Alfa Laval DuroShell plate-and-shell heat exchanger opens up a whole new world of possibilities. Designed for use with liquids, gases and two-phase mixtures at pressures up to 100 bar (1450 psi), in both PED and ASME, and at temperatures up to 450°C (842°F), Alfa Laval DuroShell is suitable for a wide range of aggressive media. The benefits of Alfa Laval DuroShell: Robust design and minimized maintenance ensure maximum uptime Superior thermal performance means maximum heat recovery using minimal heating and/or cooling media, which cuts fuel consumption, energy costs and environmental impact Small footprint and light weight minimize installation, operating and maintenance costs Gasket-free construction means high security against leakage Easy to install and maintain due to multipass design Compact solution with a small footprint The features of Alfa Laval DuroShell: Patented roller coaster plate pattern ensures exceptionally high thermal efficiency Unique cut-wing plates allow for multi-pass design Fully welded design allows for high operating pressure and optimizes resistance to fatigue Robust design and minimized maintenance ensure maximum uptime Distribution pipes run through the plate pack, relieving stress on the pack itself
Description
Alfa Laval DuroShell is a specially engineered plate-and-shell heat exchanger ideal for demanding duties, such as high pressure, high temperature and corrosive applications. Incorporating many innovative features to optimize customers’ process performance, it takes the plate-and-shell concept to a new level. With its exceptional thermal performance and fatigue resistance, the compact-sized Alfa Laval DuroShell plate-and-shell heat exchanger opens up a whole new world of possibilities. Designed for use with liquids, gases and two-phase mixtures at pressures up to 100 bar (1450 psi), in both PED and ASME, and at temperatures up to 450°C (842°F), Alfa Laval DuroShell is suitable for a wide range of aggressive media. The benefits of Alfa Laval DuroShell: Robust design and minimized maintenance ensure maximum uptime Superior thermal performance means maximum heat recovery using minimal heating and/or cooling media, which cuts fuel consumption, energy costs and environmental impact Small footprint and light weight minimize installation, operating and maintenance costs Gasket-free construction means high security against leakage Easy to install and maintain due to multipass design Compact solution with a small footprint The features of Alfa Laval DuroShell: Patented roller coaster plate pattern ensures exceptionally high thermal efficiency Unique cut-wing plates allow for multi-pass design Fully welded design allows for high operating pressure and optimizes resistance to fatigue Robust design and minimized maintenance ensure maximum uptime Distribution pipes run through the plate pack, relieving stress on the pack itself

Suppliers

Company
Product
Description
Supplier Links
Welded Plate-and-Shell Heat Exchangers - DuroShell - Alfa Laval Inc.
Scarborough, Ontario, Canada
Welded Plate-and-Shell Heat Exchangers
DuroShell
Welded Plate-and-Shell Heat Exchangers DuroShell
Alfa Laval DuroShell is a specially engineered plate-and-shell heat exchanger ideal for demanding duties, such as high pressure, high temperature and corrosive applications. Incorporating many innovative features to optimize customers’ process performance, it takes the plate-and-shell concept to a new level. With its exceptional thermal performance and fatigue resistance, the compact-sized Alfa Laval DuroShell plate-and-shell heat exchanger opens up a whole new world of possibilities. Designed for use with liquids, gases and two-phase mixtures at pressures up to 100 bar (1450 psi), in both PED and ASME, and at temperatures up to 450°C (842°F), Alfa Laval DuroShell is suitable for a wide range of aggressive media. The benefits of Alfa Laval DuroShell: Robust design and minimized maintenance ensure maximum uptime Superior thermal performance means maximum heat recovery using minimal heating and/or cooling media, which cuts fuel consumption, energy costs and environmental impact Small footprint and light weight minimize installation, operating and maintenance costs Gasket-free construction means high security against leakage Easy to install and maintain due to multipass design Compact solution with a small footprint The features of Alfa Laval DuroShell: Patented roller coaster plate pattern ensures exceptionally high thermal efficiency Unique cut-wing plates allow for multi-pass design Fully welded design allows for high operating pressure and optimizes resistance to fatigue Robust design and minimized maintenance ensure maximum uptime Distribution pipes run through the plate pack, relieving stress on the pack itself

Alfa Laval DuroShell is a specially engineered plate-and-shell heat exchanger ideal for demanding duties, such as high pressure, high temperature and corrosive applications. Incorporating many innovative features to optimize customers’ process performance, it takes the plate-and-shell concept to a new level.


With its exceptional thermal performance and fatigue resistance, the compact-sized Alfa Laval DuroShell plate-and-shell heat exchanger opens up a whole new world of possibilities. Designed for use with liquids, gases and two-phase mixtures at pressures up to 100 bar (1450 psi), in both PED and ASME, and at temperatures up to 450°C (842°F), Alfa Laval DuroShell is suitable for a wide range of aggressive media.

The benefits of Alfa Laval DuroShell:

  • Robust design and minimized maintenance ensure maximum uptime
  • Superior thermal performance means maximum heat recovery using minimal heating and/or cooling media, which cuts fuel consumption, energy costs and environmental impact
  • Small footprint and light weight minimize installation, operating and maintenance costs
  • Gasket-free construction means high security against leakage
  • Easy to install and maintain due to multipass design
  • Compact solution with a small footprint

The features of Alfa Laval DuroShell:

  • Patented roller coaster plate pattern ensures exceptionally high thermal efficiency
  • Unique cut-wing plates allow for multi-pass design
  • Fully welded design allows for high operating pressure and optimizes resistance to fatigue
  • Robust design and minimized maintenance ensure maximum uptime
  • Distribution pipes run through the plate pack, relieving stress on the pack itself
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number DuroShell
Product Name Welded Plate-and-Shell Heat Exchangers
Application / Industry Corrosive, High Pressure And High Temperature
Technology Plate
Type Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
Water Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details