Alfa Laval Inc. Air Cooled Liquid Coolers Abatigo

Description
Alfa Laval adiabatic liquid coolers provide clean water at the right temperature for industrial processes year round. The modular Alfa Laval adiabatic liquid cooler units, positioned outside a customer’s facility, is the closed-loop system’s central process liquid cooler. Alfa Laval adiabatic liquid coolers combine well proven heat exchanger coils with an internationally patented adiabatic pre-cooling section. Standard configuration Construction Heavy duty heat exchanger coil and casing, manufactured from corrosion resistant materials. An acrylic coating is applied to the cooler coil for added protection against harsh environments. All ABT units are fitted with an adiabatic booster section that can be used to pre-cool incoming air on hotter days. A wide range of heat exchanger configurations is available to maintain precise cooling conditions, no matter the climate. Fans Up to 20 fans in 1 or 2 fan rows. ErP compliant EC fan motors with external rotor, protection class IP 54 according to DIN 40050. EC power supply 380-480/50-60/3 with integrated thermo contacts to provide reliable protection against thermal overload. Applications - Food and beverages - Metal processing - HVAC - Power generation - Pharmaceutical - Paper printing - Textiles - Ceramics - Machine tooling - Wineries and distilleries Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
Alfa Laval adiabatic liquid coolers provide clean water at the right temperature for industrial processes year round. The modular Alfa Laval adiabatic liquid cooler units, positioned outside a customer’s facility, is the closed-loop system’s central process liquid cooler. Alfa Laval adiabatic liquid coolers combine well proven heat exchanger coils with an internationally patented adiabatic pre-cooling section. Standard configuration Construction Heavy duty heat exchanger coil and casing, manufactured from corrosion resistant materials. An acrylic coating is applied to the cooler coil for added protection against harsh environments. All ABT units are fitted with an adiabatic booster section that can be used to pre-cool incoming air on hotter days. A wide range of heat exchanger configurations is available to maintain precise cooling conditions, no matter the climate. Fans Up to 20 fans in 1 or 2 fan rows. ErP compliant EC fan motors with external rotor, protection class IP 54 according to DIN 40050. EC power supply 380-480/50-60/3 with integrated thermo contacts to provide reliable protection against thermal overload. Applications - Food and beverages - Metal processing - HVAC - Power generation - Pharmaceutical - Paper printing - Textiles - Ceramics - Machine tooling - Wineries and distilleries Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
Air Cooled Liquid Coolers - Abatigo - Alfa Laval Inc.
Scarborough, Ontario, Canada
Air Cooled Liquid Coolers
Abatigo
Air Cooled Liquid Coolers Abatigo
Alfa Laval adiabatic liquid coolers provide clean water at the right temperature for industrial processes year round. The modular Alfa Laval adiabatic liquid cooler units, positioned outside a customer’s facility, is the closed-loop system’s central process liquid cooler. Alfa Laval adiabatic liquid coolers combine well proven heat exchanger coils with an internationally patented adiabatic pre-cooling section. Standard configuration Construction Heavy duty heat exchanger coil and casing, manufactured from corrosion resistant materials. An acrylic coating is applied to the cooler coil for added protection against harsh environments. All ABT units are fitted with an adiabatic booster section that can be used to pre-cool incoming air on hotter days. A wide range of heat exchanger configurations is available to maintain precise cooling conditions, no matter the climate. Fans Up to 20 fans in 1 or 2 fan rows. ErP compliant EC fan motors with external rotor, protection class IP 54 according to DIN 40050. EC power supply 380-480/50-60/3 with integrated thermo contacts to provide reliable protection against thermal overload. Applications - Food and beverages - Metal processing - HVAC - Power generation - Pharmaceutical - Paper printing - Textiles - Ceramics - Machine tooling - Wineries and distilleries Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Alfa Laval adiabatic liquid coolers provide clean water at the right temperature for industrial processes year round. The modular Alfa Laval adiabatic liquid cooler units, positioned outside a customer’s facility, is the closed-loop system’s central process liquid cooler. Alfa Laval adiabatic liquid coolers combine well proven heat exchanger coils with an internationally patented adiabatic pre-cooling section.


Standard configuration

Construction
Heavy duty heat exchanger coil and casing, manufactured from corrosion resistant materials.
An acrylic coating is applied to the cooler coil for added protection against harsh environments. All ABT units are fitted with an adiabatic booster section that can be used to pre-cool incoming air on hotter days. A wide range of heat exchanger configurations is available to maintain precise cooling conditions, no matter the climate.

Fans
Up to 20 fans in 1 or 2 fan rows. ErP compliant EC fan motors with external rotor, protection class IP 54 according to DIN 40050. EC power supply 380-480/50-60/3 with integrated thermo contacts to provide reliable protection against thermal overload.

Applications

- Food and beverages
- Metal processing
- HVAC
- Power generation
- Pharmaceutical
- Paper printing
- Textiles
- Ceramics
- Machine tooling
- Wineries and distilleries

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number Abatigo
Product Name Air Cooled Liquid Coolers
Application / Industry Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Power Generation
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Oil/Water Safety Heat Exchanger - BAMCNZSC - jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
View Details
Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details