Alfa Laval Inc. Air Cooled Liquid Coolers Alfa-V VDD

Description
The Alfa-V VDD series is a wide range of heavy duty V-type dry coolers for air conditioning, refrigeration and various industrial applications such as water/glycol cooling or free cooling. For industrial applications, dry coolers are suitable for closed circuit cooling of various process liquids in f.i. food, power, process and general industries. Alfa-V VDD dry coolers provide high capacities at a modest power consumption and a compact footprint. Standard configuration Coil An innovative coil design provides excellent heat transfer. In standard execution dry coolers are fitted with smooth copper tubing ø 12 and 16 mm (VDD) or stainless steel tubing 16 mm (VDDY). Fins in aluminium or sea water resistant AlMg, available in two fin designs: - Turbo fins for maximized capacity - Industrial fins for long lasting performance Separate connections provide the opportunity for independent operation of both cooling coils. Casing Frame construction provides high rigidity for protection against vibration and thermal expansion. Casing, supports and frame made of corrosion resistant galvanized steel (class C4-H). Separated fan sections and removable fan rings. Fan motors ErP compliant fan AC & EC motors, available in three fan diameters (800, 910 & 1000 mm) and five noise levels. Motors with external rotor, protection class IP 54 according to DIN 40050. AC power supplies 400/50/3, 400/60/3 and 460/60/3 with integrated thermo contacts to provide reliable protection against thermal overload. EC power supply 380-480/50-60/3. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
The Alfa-V VDD series is a wide range of heavy duty V-type dry coolers for air conditioning, refrigeration and various industrial applications such as water/glycol cooling or free cooling. For industrial applications, dry coolers are suitable for closed circuit cooling of various process liquids in f.i. food, power, process and general industries. Alfa-V VDD dry coolers provide high capacities at a modest power consumption and a compact footprint. Standard configuration Coil An innovative coil design provides excellent heat transfer. In standard execution dry coolers are fitted with smooth copper tubing ø 12 and 16 mm (VDD) or stainless steel tubing 16 mm (VDDY). Fins in aluminium or sea water resistant AlMg, available in two fin designs: - Turbo fins for maximized capacity - Industrial fins for long lasting performance Separate connections provide the opportunity for independent operation of both cooling coils. Casing Frame construction provides high rigidity for protection against vibration and thermal expansion. Casing, supports and frame made of corrosion resistant galvanized steel (class C4-H). Separated fan sections and removable fan rings. Fan motors ErP compliant fan AC & EC motors, available in three fan diameters (800, 910 & 1000 mm) and five noise levels. Motors with external rotor, protection class IP 54 according to DIN 40050. AC power supplies 400/50/3, 400/60/3 and 460/60/3 with integrated thermo contacts to provide reliable protection against thermal overload. EC power supply 380-480/50-60/3. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
Air Cooled Liquid Coolers - Alfa-V VDD - Alfa Laval Inc.
Scarborough, Ontario, Canada
Air Cooled Liquid Coolers
Alfa-V VDD
Air Cooled Liquid Coolers Alfa-V VDD
The Alfa-V VDD series is a wide range of heavy duty V-type dry coolers for air conditioning, refrigeration and various industrial applications such as water/glycol cooling or free cooling. For industrial applications, dry coolers are suitable for closed circuit cooling of various process liquids in f.i. food, power, process and general industries. Alfa-V VDD dry coolers provide high capacities at a modest power consumption and a compact footprint. Standard configuration Coil An innovative coil design provides excellent heat transfer. In standard execution dry coolers are fitted with smooth copper tubing ø 12 and 16 mm (VDD) or stainless steel tubing 16 mm (VDDY). Fins in aluminium or sea water resistant AlMg, available in two fin designs: - Turbo fins for maximized capacity - Industrial fins for long lasting performance Separate connections provide the opportunity for independent operation of both cooling coils. Casing Frame construction provides high rigidity for protection against vibration and thermal expansion. Casing, supports and frame made of corrosion resistant galvanized steel (class C4-H). Separated fan sections and removable fan rings. Fan motors ErP compliant fan AC & EC motors, available in three fan diameters (800, 910 & 1000 mm) and five noise levels. Motors with external rotor, protection class IP 54 according to DIN 40050. AC power supplies 400/50/3, 400/60/3 and 460/60/3 with integrated thermo contacts to provide reliable protection against thermal overload. EC power supply 380-480/50-60/3. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

The Alfa-V VDD series is a wide range of heavy duty V-type dry coolers for air conditioning, refrigeration and various industrial applications such as water/glycol cooling or free cooling. For industrial applications, dry coolers are suitable for closed circuit cooling of various process liquids in f.i. food, power, process and general industries. Alfa-V VDD dry coolers provide high capacities at a modest power consumption and a compact footprint.


Standard configuration

  • Coil
    An innovative coil design provides excellent heat transfer. In standard execution dry coolers are fitted with smooth copper tubing ø 12 and 16 mm (VDD) or stainless steel tubing 16 mm (VDDY). Fins in aluminium or sea water resistant AlMg, available in two fin designs:
    - Turbo fins for maximized capacity
    - Industrial fins for long lasting performance
    Separate connections provide the opportunity for independent operation of both cooling coils.
  • Casing
    Frame construction provides high rigidity for protection against vibration and thermal expansion. Casing, supports and frame made of corrosion resistant galvanized steel (class C4-H). Separated fan sections and removable fan rings.
  • Fan motors
    ErP compliant fan AC & EC motors, available in three fan diameters (800, 910 & 1000 mm) and five noise levels. Motors with external rotor, protection class IP 54 according to DIN 40050.
    AC power supplies 400/50/3, 400/60/3 and 460/60/3 with integrated thermo contacts to provide reliable protection against thermal overload. EC power supply 380-480/50-60/3.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number Alfa-V VDD
Product Name Air Cooled Liquid Coolers
Application / Industry HVAC; Refrigeration; Industrial Cooling
Technology ShellTube; Air-Cooled
Type Finned; Electric Fan
Working Pressure 87 psi (61.24 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Shell & Tube -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Power Generation; Refrigeration
Technology ShellTube
Type Straight
View Details
1P104S Battery Pack Liquid Cooling Aluminum Cold Plate -  - ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
View Details
Oil-air Cooler - HCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details