Alfa Laval Inc. Gasketed Plate-and-Frame Heat Exchangers AlfaQ

Description
Performance deficiencies in an HVAC system are difficult to detect and can result in much higher energy costs. Certification of components assures the system will perform optimally. The AlfaQ™ gasketed plate heat exchanger range is certified to AHRI 400. The Air Conditioning, Heating and Refrigeration Institute (AHRI) Standard 400 certification is an independent, third-party verification of thermal performance. Through its certification program and standards, AHRI strives to help customers save energy, improve their productivity and help to ensure a better environment. Performance certification verifies that the product performs in accordance with the manufacturer’s published ratings, and is particularly useful in applications such as district cooling substations, ice-storage systems, data centres and free cooling systems. AHRI Certification Procedures and Benefits To certify a product to AHRI standards, the manufacturer submits specifications and performance data to AHRI for performance evaluation and potential certification. Once certified, buyers and users can be assured that: The plate heat exchanger will perform in accordance with the manufacturer’s published ratings. Product performance can be easily compared for their specific application. Alfa Laval has accomplished a 100% success rate in the AHRI performance certification program for more than a decade. Cost effective for everyone involved End-users Reduces lifetime operating costs significantly by assuring a more energy-efficient system. Ensures full investment value by reducing costs for field tests and additional component performance margins. Consultants Allows for the design of a system in which all the major components are independently performance certified, Ensures that targets on power consumption and climate control can be met. Provides a verifiable basis for heat exchanger selection. Protects the owner and consulting engineer from performance concerns during commissioning and after installation. Contractors Eliminates field acceptance tests of each component, thereby reducing payment hold-back times after commissioning. Ensures that all certified plate heat exchangers included in proposals will deliver the stated thermal performance. Reduces troubleshooting time during commissioning and after start-up. AlfaQ™ Series - the optimal choice AlfaQ™ plate heat exchangers are available to meet most heat transfer requirements – whether large or small – and include a three-year warranty, demonstrating our commitment to optimizing the performance of our customers’ processes.
Description
Performance deficiencies in an HVAC system are difficult to detect and can result in much higher energy costs. Certification of components assures the system will perform optimally. The AlfaQ™ gasketed plate heat exchanger range is certified to AHRI 400. The Air Conditioning, Heating and Refrigeration Institute (AHRI) Standard 400 certification is an independent, third-party verification of thermal performance. Through its certification program and standards, AHRI strives to help customers save energy, improve their productivity and help to ensure a better environment. Performance certification verifies that the product performs in accordance with the manufacturer’s published ratings, and is particularly useful in applications such as district cooling substations, ice-storage systems, data centres and free cooling systems. AHRI Certification Procedures and Benefits To certify a product to AHRI standards, the manufacturer submits specifications and performance data to AHRI for performance evaluation and potential certification. Once certified, buyers and users can be assured that: The plate heat exchanger will perform in accordance with the manufacturer’s published ratings. Product performance can be easily compared for their specific application. Alfa Laval has accomplished a 100% success rate in the AHRI performance certification program for more than a decade. Cost effective for everyone involved End-users Reduces lifetime operating costs significantly by assuring a more energy-efficient system. Ensures full investment value by reducing costs for field tests and additional component performance margins. Consultants Allows for the design of a system in which all the major components are independently performance certified, Ensures that targets on power consumption and climate control can be met. Provides a verifiable basis for heat exchanger selection. Protects the owner and consulting engineer from performance concerns during commissioning and after installation. Contractors Eliminates field acceptance tests of each component, thereby reducing payment hold-back times after commissioning. Ensures that all certified plate heat exchangers included in proposals will deliver the stated thermal performance. Reduces troubleshooting time during commissioning and after start-up. AlfaQ™ Series - the optimal choice AlfaQ™ plate heat exchangers are available to meet most heat transfer requirements – whether large or small – and include a three-year warranty, demonstrating our commitment to optimizing the performance of our customers’ processes.

Suppliers

Company
Product
Description
Supplier Links
Gasketed Plate-and-Frame Heat Exchangers - AlfaQ - Alfa Laval Inc.
Scarborough, Ontario, Canada
Gasketed Plate-and-Frame Heat Exchangers
AlfaQ
Gasketed Plate-and-Frame Heat Exchangers AlfaQ
Performance deficiencies in an HVAC system are difficult to detect and can result in much higher energy costs. Certification of components assures the system will perform optimally. The AlfaQ™ gasketed plate heat exchanger range is certified to AHRI 400. The Air Conditioning, Heating and Refrigeration Institute (AHRI) Standard 400 certification is an independent, third-party verification of thermal performance. Through its certification program and standards, AHRI strives to help customers save energy, improve their productivity and help to ensure a better environment. Performance certification verifies that the product performs in accordance with the manufacturer’s published ratings, and is particularly useful in applications such as district cooling substations, ice-storage systems, data centres and free cooling systems. AHRI Certification Procedures and Benefits To certify a product to AHRI standards, the manufacturer submits specifications and performance data to AHRI for performance evaluation and potential certification. Once certified, buyers and users can be assured that: The plate heat exchanger will perform in accordance with the manufacturer’s published ratings. Product performance can be easily compared for their specific application. Alfa Laval has accomplished a 100% success rate in the AHRI performance certification program for more than a decade. Cost effective for everyone involved End-users Reduces lifetime operating costs significantly by assuring a more energy-efficient system. Ensures full investment value by reducing costs for field tests and additional component performance margins. Consultants Allows for the design of a system in which all the major components are independently performance certified, Ensures that targets on power consumption and climate control can be met. Provides a verifiable basis for heat exchanger selection. Protects the owner and consulting engineer from performance concerns during commissioning and after installation. Contractors Eliminates field acceptance tests of each component, thereby reducing payment hold-back times after commissioning. Ensures that all certified plate heat exchangers included in proposals will deliver the stated thermal performance. Reduces troubleshooting time during commissioning and after start-up. AlfaQ™ Series - the optimal choice AlfaQ™ plate heat exchangers are available to meet most heat transfer requirements – whether large or small – and include a three-year warranty, demonstrating our commitment to optimizing the performance of our customers’ processes.

Performance deficiencies in an HVAC system are difficult to detect and can result in much higher energy costs. Certification of components assures the system will perform optimally. The AlfaQ™ gasketed plate heat exchanger range is certified to AHRI 400.

The Air Conditioning, Heating and Refrigeration Institute (AHRI) Standard 400 certification is an independent, third-party verification of thermal performance. Through its certification program and standards, AHRI strives to help customers save energy, improve their productivity and help to ensure a better environment.

Performance certification verifies that the product performs in accordance with the manufacturer’s published ratings, and is particularly useful in applications such as district cooling substations, ice-storage systems, data centres and free cooling systems.

AHRI Certification Procedures and Benefits

To certify a product to AHRI standards, the manufacturer submits specifications and performance data to AHRI for performance evaluation and potential certification.

Once certified, buyers and users can be assured that:

  • The plate heat exchanger will perform in accordance with the manufacturer’s published ratings.
  • Product performance can be easily compared for their specific application.

Alfa Laval has accomplished a 100% success rate in the AHRI performance certification program for more than a decade.

Cost effective for everyone involved End-users

  • Reduces lifetime operating costs significantly by assuring a more energy-efficient system.
  • Ensures full investment value by reducing costs for field tests and additional component performance margins.

Consultants

  • Allows for the design of a system in which all the major components are independently performance certified,
  • Ensures that targets on power consumption and climate control can be met.
  • Provides a verifiable basis for heat exchanger selection.
  • Protects the owner and consulting engineer from performance concerns during commissioning and after installation.

Contractors

  • Eliminates field acceptance tests of each component, thereby reducing payment hold-back times after commissioning.
  • Ensures that all certified plate heat exchangers included in proposals will deliver the stated thermal performance.
  • Reduces troubleshooting time during commissioning and after start-up.

AlfaQ™ Series - the optimal choice

AlfaQ™ plate heat exchangers are available to meet most heat transfer requirements – whether large or small – and include a three-year warranty, demonstrating our commitment to optimizing the performance of our customers’ processes.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number AlfaQ
Product Name Gasketed Plate-and-Frame Heat Exchangers
Application / Industry District Cooling Substations, Ice Storage Systems, Data Centers, Free Cooling Systems
Technology Plate
Type Gasket
Temperature Range 662 F (350 C)
Liquid Flow Rate 20800.0 GPM (78787.9 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
T-HS202313-IGBT liquid cold plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Type Brazed
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details