Alfa Laval Inc. Welded Spiral Heat Exchangers Type 1

Description
The all-round heat transfer solution for liquid-liquid fouling duties. Exceptional compactness and self-cleaning design make the spiral heat exchangers extremely versatile even when operating at high pressures and high capacities. Excellent choice when one, or both, fluids are fouling, due to its self-cleaning effect. Maximum heat recovery with counter-current flow Alfa Laval SHE Type 1 is a good choice when one, or both, fluids are fouling, due to its self-cleaning effect. Since the fluid flows continously in one single channel the force of the fluid acts against any deposits, "pushing" them through the channel and out the other end. In a few cases Alfa Laval SHE Type 1 can be used as a condenser, for example when the cooling media is heavily fouling, or very close temperature approach is required (since the counter-current configuration is htermally the most efficient). The compact nature of the Alfa Laval SHE Type 1 spiral often allows several large shell-and-tubes units to be replaced by one single SHE, giving considerable infrastructure benefits in addition to the reduction in maintenance and cleaning activities. If, or when, the SHE needs cleaning, the covers can easily be removed and the SHE cleaned using a hydrojet. Applications Fouling liquids: containing solids, fibres, liquors, slurries and sludges Liquid/liquid: preheating, heating, cooling, interchanging and heat recovery
Description
The all-round heat transfer solution for liquid-liquid fouling duties. Exceptional compactness and self-cleaning design make the spiral heat exchangers extremely versatile even when operating at high pressures and high capacities. Excellent choice when one, or both, fluids are fouling, due to its self-cleaning effect. Maximum heat recovery with counter-current flow Alfa Laval SHE Type 1 is a good choice when one, or both, fluids are fouling, due to its self-cleaning effect. Since the fluid flows continously in one single channel the force of the fluid acts against any deposits, "pushing" them through the channel and out the other end. In a few cases Alfa Laval SHE Type 1 can be used as a condenser, for example when the cooling media is heavily fouling, or very close temperature approach is required (since the counter-current configuration is htermally the most efficient). The compact nature of the Alfa Laval SHE Type 1 spiral often allows several large shell-and-tubes units to be replaced by one single SHE, giving considerable infrastructure benefits in addition to the reduction in maintenance and cleaning activities. If, or when, the SHE needs cleaning, the covers can easily be removed and the SHE cleaned using a hydrojet. Applications Fouling liquids: containing solids, fibres, liquors, slurries and sludges Liquid/liquid: preheating, heating, cooling, interchanging and heat recovery

Suppliers

Company
Product
Description
Supplier Links
Welded Spiral Heat Exchangers - Type 1 - Alfa Laval Inc.
Scarborough, Ontario, Canada
Welded Spiral Heat Exchangers
Type 1
Welded Spiral Heat Exchangers Type 1
The all-round heat transfer solution for liquid-liquid fouling duties. Exceptional compactness and self-cleaning design make the spiral heat exchangers extremely versatile even when operating at high pressures and high capacities. Excellent choice when one, or both, fluids are fouling, due to its self-cleaning effect. Maximum heat recovery with counter-current flow Alfa Laval SHE Type 1 is a good choice when one, or both, fluids are fouling, due to its self-cleaning effect. Since the fluid flows continously in one single channel the force of the fluid acts against any deposits, "pushing" them through the channel and out the other end. In a few cases Alfa Laval SHE Type 1 can be used as a condenser, for example when the cooling media is heavily fouling, or very close temperature approach is required (since the counter-current configuration is htermally the most efficient). The compact nature of the Alfa Laval SHE Type 1 spiral often allows several large shell-and-tubes units to be replaced by one single SHE, giving considerable infrastructure benefits in addition to the reduction in maintenance and cleaning activities. If, or when, the SHE needs cleaning, the covers can easily be removed and the SHE cleaned using a hydrojet. Applications Fouling liquids: containing solids, fibres, liquors, slurries and sludges Liquid/liquid: preheating, heating, cooling, interchanging and heat recovery

The all-round heat transfer solution for liquid-liquid fouling duties. Exceptional compactness and self-cleaning design make the spiral heat exchangers extremely versatile even when operating at high pressures and high capacities. Excellent choice when one, or both, fluids are fouling, due to its self-cleaning effect.


Maximum heat recovery with counter-current flow

Alfa Laval SHE Type 1 is a good choice when one, or both, fluids are fouling, due to its self-cleaning effect. Since the fluid flows continously in one single channel the force of the fluid acts against any deposits, "pushing" them through the channel and out the other end. In a few cases Alfa Laval SHE Type 1 can be used as a condenser, for example when the cooling media is heavily fouling, or very close temperature approach is required (since the counter-current configuration is htermally the most efficient).

The compact nature of the Alfa Laval SHE Type 1 spiral often allows several large shell-and-tubes units to be replaced by one single SHE, giving considerable infrastructure benefits in addition to the reduction in maintenance and cleaning activities. If, or when, the SHE needs cleaning, the covers can easily be removed and the SHE cleaned using a hydrojet.

Applications

  • Fouling liquids: containing solids, fibres, liquors, slurries and sludges
  • Liquid/liquid: preheating, heating, cooling, interchanging and heat recovery
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number Type 1
Product Name Welded Spiral Heat Exchangers
Application / Industry Fouling Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details
NVIDIA H200 Liquid Cooling Plate – HGX H200 Direct-to-Chip Cold Plate Kit -  - ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
View Details