Alfa Laval Inc. Air Cooled Gas Coolers AlfaBlue Junior XG

Description
CO2 gas coolers replace traditional air-cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. Commercial gas coolers AlfaBlue Junior XG offer excellent performance especially at low airflow rates, allowing easy installation on site and outstanding integration with other components. Highly efficient fan motors combine excellent sound characteristics and low energy consumption. Standard configuration Innovative coil design based on 8 mm copper tubes, Cu alloy connections and corrugated aluminium turbo fins provides excellent heat transfer. Standard fin spacing 2.1 mm. Circuiting design is fully optimized to the thermodynamic properties of CO2. Patented coil frame design allowing for thermal expansion and offering protection against vibration (f.i. during transportation). Corrosion resistant casing material, pre-painted RAL9002. Separated fan sections. High efficiency fans with innovative polymeric fan blades and low power consumption. Available in four fan diameters (350, 400, 500 & 630 mm), different power supplies (230V, 400V, 50/60Hz) and four noise levels. Protection class IP 54 according to DIN 40050. Integrated thermo contacts provide reliable protection against thermal overload (terminals in the box). Motors may be wired to one or more common terminal boxes. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
CO2 gas coolers replace traditional air-cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. Commercial gas coolers AlfaBlue Junior XG offer excellent performance especially at low airflow rates, allowing easy installation on site and outstanding integration with other components. Highly efficient fan motors combine excellent sound characteristics and low energy consumption. Standard configuration Innovative coil design based on 8 mm copper tubes, Cu alloy connections and corrugated aluminium turbo fins provides excellent heat transfer. Standard fin spacing 2.1 mm. Circuiting design is fully optimized to the thermodynamic properties of CO2. Patented coil frame design allowing for thermal expansion and offering protection against vibration (f.i. during transportation). Corrosion resistant casing material, pre-painted RAL9002. Separated fan sections. High efficiency fans with innovative polymeric fan blades and low power consumption. Available in four fan diameters (350, 400, 500 & 630 mm), different power supplies (230V, 400V, 50/60Hz) and four noise levels. Protection class IP 54 according to DIN 40050. Integrated thermo contacts provide reliable protection against thermal overload (terminals in the box). Motors may be wired to one or more common terminal boxes. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
Air Cooled Gas Coolers - AlfaBlue Junior XG - Alfa Laval Inc.
Scarborough, Ontario, Canada
Air Cooled Gas Coolers
AlfaBlue Junior XG
Air Cooled Gas Coolers AlfaBlue Junior XG
CO2 gas coolers replace traditional air-cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. Commercial gas coolers AlfaBlue Junior XG offer excellent performance especially at low airflow rates, allowing easy installation on site and outstanding integration with other components. Highly efficient fan motors combine excellent sound characteristics and low energy consumption. Standard configuration Innovative coil design based on 8 mm copper tubes, Cu alloy connections and corrugated aluminium turbo fins provides excellent heat transfer. Standard fin spacing 2.1 mm. Circuiting design is fully optimized to the thermodynamic properties of CO2. Patented coil frame design allowing for thermal expansion and offering protection against vibration (f.i. during transportation). Corrosion resistant casing material, pre-painted RAL9002. Separated fan sections. High efficiency fans with innovative polymeric fan blades and low power consumption. Available in four fan diameters (350, 400, 500 & 630 mm), different power supplies (230V, 400V, 50/60Hz) and four noise levels. Protection class IP 54 according to DIN 40050. Integrated thermo contacts provide reliable protection against thermal overload (terminals in the box). Motors may be wired to one or more common terminal boxes. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

CO2 gas coolers replace traditional air-cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. Commercial gas coolers AlfaBlue Junior XG offer excellent performance especially at low airflow rates, allowing easy installation on site and outstanding integration with other components. Highly efficient fan motors combine excellent sound characteristics and low energy consumption.


Standard configuration

  • Innovative coil design based on 8 mm copper tubes, Cu alloy connections and corrugated aluminium turbo fins provides excellent heat transfer. Standard fin spacing 2.1 mm. Circuiting design is fully optimized to the thermodynamic properties of CO2.
  • Patented coil frame design allowing for thermal expansion and offering protection against vibration (f.i. during transportation). Corrosion resistant casing material, pre-painted RAL9002. Separated fan sections.
  • High efficiency fans with innovative polymeric fan blades and low power consumption. Available in four fan diameters (350, 400, 500 & 630 mm), different power supplies (230V, 400V, 50/60Hz) and four noise levels. Protection class IP 54 according to DIN 40050. Integrated thermo contacts provide reliable protection against thermal overload (terminals in the box). Motors may be wired to one or more common terminal boxes.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number AlfaBlue Junior XG
Product Name Air Cooled Gas Coolers
Application / Industry Refrigeration
Technology ShellTube; Air-Cooled
Type Finned; Electric Fan
Unlock Full Specs
to access all available technical data

Similar Products

Swimming Pool Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Domestic water use.
Technology ShellTube
Type Spiral
View Details
Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details