Alfa Laval Inc. Brazed Plate Heat Exchangers CD

Description
Alfa Laval supports the compressed air industry with the latest developments for refrigerated air dryers. Going further with brazed heat exchanger technology and integrated values than ever before. Features and advantages Low energy consumption due to the very low pressure drop over the heat exchanger. Excellent thermal performance. Two combined heat exchangers, consisting of both the air to air heat recovery and air to refrigerant. Integrated connection with heat recovery that requires no additional piping. Convenient connection locations. All refrigerant connections are on one side, air and water drain on the opposite side. Stainless steel for reliability and long life. Compact: The corrugated compressed plates significantly reduce the total air dryer size.
Description
Alfa Laval supports the compressed air industry with the latest developments for refrigerated air dryers. Going further with brazed heat exchanger technology and integrated values than ever before. Features and advantages Low energy consumption due to the very low pressure drop over the heat exchanger. Excellent thermal performance. Two combined heat exchangers, consisting of both the air to air heat recovery and air to refrigerant. Integrated connection with heat recovery that requires no additional piping. Convenient connection locations. All refrigerant connections are on one side, air and water drain on the opposite side. Stainless steel for reliability and long life. Compact: The corrugated compressed plates significantly reduce the total air dryer size.

Suppliers

Company
Product
Description
Supplier Links
Brazed Plate Heat Exchangers - CD - Alfa Laval Inc.
Scarborough, Ontario, Canada
Brazed Plate Heat Exchangers
CD
Brazed Plate Heat Exchangers CD
Alfa Laval supports the compressed air industry with the latest developments for refrigerated air dryers. Going further with brazed heat exchanger technology and integrated values than ever before. Features and advantages Low energy consumption due to the very low pressure drop over the heat exchanger. Excellent thermal performance. Two combined heat exchangers, consisting of both the air to air heat recovery and air to refrigerant. Integrated connection with heat recovery that requires no additional piping. Convenient connection locations. All refrigerant connections are on one side, air and water drain on the opposite side. Stainless steel for reliability and long life. Compact: The corrugated compressed plates significantly reduce the total air dryer size.

Alfa Laval supports the compressed air industry with the latest developments for refrigerated air dryers. Going further with brazed heat exchanger technology and integrated values than ever before.

Features and advantages

  • Low energy consumption due to the very low pressure drop over the heat exchanger.
  • Excellent thermal performance.
  • Two combined heat exchangers, consisting of both the air to air heat recovery and air to refrigerant.
  • Integrated connection with heat recovery that requires no additional piping.
  • Convenient connection locations.
  • All refrigerant connections are on one side, air and water drain on the opposite side.
  • Stainless steel for reliability and long life.
  • Compact: The corrugated compressed plates significantly reduce the total air dryer size.
Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number CD
Product Name Brazed Plate Heat Exchangers
Application / Industry Refrigeration
Technology Plate
Type Brazed
Working Pressure 377 psi (265 m H2O)
Temperature Range 437 F (225 C)
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Tower Equipment -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing
Working Pressure -15 to 44 psi (-10.21 to 30.62 m H2O)
Temperature Range -76 to 392 F (-60 to 200 C)
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Offline Cooling Units - OCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details