Alfa Laval Inc. Datasheets for Oil and Water Separators
Oil and water separators (oil-water separators, oil water separators) are remediation devices that separate oil from water and/or wastewater. This product area includes both aboveground and underground systems for the containment and treatment of oil-contaminated water.
Oil and Water Separators: Learn more
| Product Name | Notes |
|---|---|
| The AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids. Efficient cleaning... | |
| This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. | |
| PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for... | |
| PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water... | |
| PureVent 2.0 is a radical new approach to cleaning the gas vented from engine crankcases by using centrifugal separation technology to remove oil mist and other particles, and help protect... | |
| The Alfa Laval OFX 20 disc stack centrifuge system is specially designed to provide the oil industry with a highly efficient way to remove water and solids from heavy crude... | |
| The Alfa Laval Phoenix treatment system for contaminated water is an extremely versatile, modular process solution whose elements can be combined to meet many different needs. When installed this ensures... | |
| The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles... |