Alfa Laval Inc. Air Cooled Liquid Coolers AlfaSolar SD

Description
Heavy duty dry coolers, often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, AlfaSolar SD dry coolers are suitable for closed circuit cooling of various process liquids. With a wide range of sound pressure level alternatives, these units are particularly suited to demanding, noise sensitive environments. Industrial Alfa Solar dry coolers are available for both horizontal and vertical air flow. Standard configuration Coil Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, standard fin spacing is 2.3 mm. Flanges PN10/16 according to DIN 2642. Casing Casing and framework of corrosion resistant, galvanized sheet steel (GS). Fan motors Axial fans (AC/EC) in a range of different fan speed executions. Available in two fan diameters: 914 mm (1 to 14 fans) or 1240 mm (1 to 7 fans). Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
Heavy duty dry coolers, often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, AlfaSolar SD dry coolers are suitable for closed circuit cooling of various process liquids. With a wide range of sound pressure level alternatives, these units are particularly suited to demanding, noise sensitive environments. Industrial Alfa Solar dry coolers are available for both horizontal and vertical air flow. Standard configuration Coil Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, standard fin spacing is 2.3 mm. Flanges PN10/16 according to DIN 2642. Casing Casing and framework of corrosion resistant, galvanized sheet steel (GS). Fan motors Axial fans (AC/EC) in a range of different fan speed executions. Available in two fan diameters: 914 mm (1 to 14 fans) or 1240 mm (1 to 7 fans). Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
Air Cooled Liquid Coolers - AlfaSolar SD - Alfa Laval Inc.
Scarborough, Ontario, Canada
Air Cooled Liquid Coolers
AlfaSolar SD
Air Cooled Liquid Coolers AlfaSolar SD
Heavy duty dry coolers, often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, AlfaSolar SD dry coolers are suitable for closed circuit cooling of various process liquids. With a wide range of sound pressure level alternatives, these units are particularly suited to demanding, noise sensitive environments. Industrial Alfa Solar dry coolers are available for both horizontal and vertical air flow. Standard configuration Coil Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, standard fin spacing is 2.3 mm. Flanges PN10/16 according to DIN 2642. Casing Casing and framework of corrosion resistant, galvanized sheet steel (GS). Fan motors Axial fans (AC/EC) in a range of different fan speed executions. Available in two fan diameters: 914 mm (1 to 14 fans) or 1240 mm (1 to 7 fans). Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Heavy duty dry coolers, often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, AlfaSolar SD dry coolers are suitable for closed circuit cooling of various process liquids. With a wide range of sound pressure level alternatives, these units are particularly suited to demanding, noise sensitive environments. Industrial Alfa Solar dry coolers are available for both horizontal and vertical air flow.


Standard configuration

  • Coil
    Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, standard fin spacing is 2.3 mm. Flanges PN10/16 according to DIN 2642.
  • Casing
    Casing and framework of corrosion resistant, galvanized sheet steel (GS).
  • Fan motors
    Axial fans (AC/EC) in a range of different fan speed executions. Available in two fan diameters: 914 mm (1 to 14 fans) or 1240 mm (1 to 7 fans). Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number AlfaSolar SD
Product Name Air Cooled Liquid Coolers
Application / Industry HVAC; Refrigeration
Technology ShellTube; Air-Cooled
Type Finned; Electric Fan
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Food or Beverage Processing; Oil Heating / Cooling
Technology Plate
Working Pressure 0 to 580 psi (0.0 to 408 m H2O)
View Details
Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details