Alfa Laval Inc. Air Cooled Liquid Coolers AlfaSolar SE

Description
Industrial dry coolers in reversed setup, designed for heavy industrial cooling applications in potentially explosive atmospheres for cooling of various process liquids. Dual coil models are available for simultaneous cooling of LT/HT engine circuits. Applications include diesel and gas engine cooling, turbine cooling, oil cooling and various other processes (transformers, air compressors, etc.). Standard configuration Finned coil F5 - Cu-tubes ø 12.7 mm - corrugated Al-fins 0.14 mm, no turbulators - fin spacing 2.3 mm Two casing widths (SEM=1630 mm, SED=2400 mm) Flanges PN10/16 Forced draught axial fans in a range of different fan speed executions. Fan diameter 914 mm (1 to 14 fans). All fans have corrosion resistant fan blades and fan guards. Fan motors available for various power supplies. The motors are squirrel-caged motors for outdoor use built to IECEx standard with F-class insulation and Ex-d flameproof enclosure. Motor protection class IP54/55 and temperature class T3/T4. Motors are equipped with anti-condensation heaters. Motors pre-wired to lockable safety switches. All casing parts are of hot dip galvanized steel plates. Adjustable mounting legs Fitted with header tube protection panels. Manual venting and draining valves. Partitions between fans for regulation of the cooler capacity by means of separate use of the fans. Standard vertical transport position, fixed on a wooden pallet. Suitable for truck transportation or loading into a container. Wooden seaworthy packing on request. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
Industrial dry coolers in reversed setup, designed for heavy industrial cooling applications in potentially explosive atmospheres for cooling of various process liquids. Dual coil models are available for simultaneous cooling of LT/HT engine circuits. Applications include diesel and gas engine cooling, turbine cooling, oil cooling and various other processes (transformers, air compressors, etc.). Standard configuration Finned coil F5 - Cu-tubes ø 12.7 mm - corrugated Al-fins 0.14 mm, no turbulators - fin spacing 2.3 mm Two casing widths (SEM=1630 mm, SED=2400 mm) Flanges PN10/16 Forced draught axial fans in a range of different fan speed executions. Fan diameter 914 mm (1 to 14 fans). All fans have corrosion resistant fan blades and fan guards. Fan motors available for various power supplies. The motors are squirrel-caged motors for outdoor use built to IECEx standard with F-class insulation and Ex-d flameproof enclosure. Motor protection class IP54/55 and temperature class T3/T4. Motors are equipped with anti-condensation heaters. Motors pre-wired to lockable safety switches. All casing parts are of hot dip galvanized steel plates. Adjustable mounting legs Fitted with header tube protection panels. Manual venting and draining valves. Partitions between fans for regulation of the cooler capacity by means of separate use of the fans. Standard vertical transport position, fixed on a wooden pallet. Suitable for truck transportation or loading into a container. Wooden seaworthy packing on request. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
Air Cooled Liquid Coolers - AlfaSolar SE - Alfa Laval Inc.
Scarborough, Ontario, Canada
Air Cooled Liquid Coolers
AlfaSolar SE
Air Cooled Liquid Coolers AlfaSolar SE
Industrial dry coolers in reversed setup, designed for heavy industrial cooling applications in potentially explosive atmospheres for cooling of various process liquids. Dual coil models are available for simultaneous cooling of LT/HT engine circuits. Applications include diesel and gas engine cooling, turbine cooling, oil cooling and various other processes (transformers, air compressors, etc.). Standard configuration Finned coil F5 - Cu-tubes ø 12.7 mm - corrugated Al-fins 0.14 mm, no turbulators - fin spacing 2.3 mm Two casing widths (SEM=1630 mm, SED=2400 mm) Flanges PN10/16 Forced draught axial fans in a range of different fan speed executions. Fan diameter 914 mm (1 to 14 fans). All fans have corrosion resistant fan blades and fan guards. Fan motors available for various power supplies. The motors are squirrel-caged motors for outdoor use built to IECEx standard with F-class insulation and Ex-d flameproof enclosure. Motor protection class IP54/55 and temperature class T3/T4. Motors are equipped with anti-condensation heaters. Motors pre-wired to lockable safety switches. All casing parts are of hot dip galvanized steel plates. Adjustable mounting legs Fitted with header tube protection panels. Manual venting and draining valves. Partitions between fans for regulation of the cooler capacity by means of separate use of the fans. Standard vertical transport position, fixed on a wooden pallet. Suitable for truck transportation or loading into a container. Wooden seaworthy packing on request. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Industrial dry coolers in reversed setup, designed for heavy industrial cooling applications in potentially explosive atmospheres for cooling of various process liquids. Dual coil models are available for simultaneous cooling of LT/HT engine circuits. Applications include diesel and gas engine cooling, turbine cooling, oil cooling and various other processes (transformers, air compressors, etc.).


Standard configuration

  • Finned coil F5
    - Cu-tubes ø 12.7 mm
    - corrugated Al-fins 0.14 mm, no turbulators
    - fin spacing 2.3 mm
  • Two casing widths (SEM=1630 mm, SED=2400 mm)
  • Flanges PN10/16
  • Forced draught axial fans in a range of different fan speed executions. Fan diameter 914 mm (1 to 14 fans). All fans have corrosion resistant fan blades and fan guards.
  • Fan motors available for various power supplies. The motors are squirrel-caged motors for outdoor use built to IECEx standard with F-class insulation and Ex-d flameproof enclosure. Motor protection class IP54/55 and temperature class T3/T4. Motors are equipped with anti-condensation heaters. Motors pre-wired to lockable safety switches.
  • All casing parts are of hot dip galvanized steel plates.
  • Adjustable mounting legs
  • Fitted with header tube protection panels.
  • Manual venting and draining valves.
  • Partitions between fans for regulation of the cooler capacity by means of separate use of the fans.
  • Standard vertical transport position, fixed on a wooden pallet. Suitable for truck transportation or loading into a container. Wooden seaworthy packing on request.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number AlfaSolar SE
Product Name Air Cooled Liquid Coolers
Application / Industry Industrial Cooling for Explosive Conditions
Unlock Full Specs
to access all available technical data

Similar Products

Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Oil-air Cooler - HCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
View Details
Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details