Alfa Laval Inc. Industrial Air Coolers - Single Discharge Arctigo IS

Description
Alfa Laval Arctigo IS is a wide and flexible range of single discharge industrial air coolers for cooling and freezing applications in medium to large cold rooms. This air cooler line is designed to keep fresh and frozen goods refrigerated from +10 to -40 °C, with either high or low humidity content. The Arctigo range offers a wide variety of cooler configurations and a long list of options, always allowing to select the best model to suit all applications in industrial cooling installations. Standard configuration Coil - 7 coil block modules - 3, 4, 6, 8 or 10 tube rows deep - Tubing ø 5/8”Cu ripple fin, smooth Cu tubing for brine - Tube pitch 50 mm square or 48 mm triangular or smooth stainless steel. - Corrugated Alu-fins - Fin spacings 4, 5, 6, 7, 8, 10 and 12 mm 1 to 8 Fans, ø 450 mm up to ø 1000 mm, drawing or blowing trough the coil. 2-Speed fan motors 400/50-60/3 or 230/50-6-/1 (ø 450 only), two noise levels (δ/Y). AC/EC Fan motors with dynamically and statically balanced external rotors, manufactured in accordance with VDE 0530/12.84 IP54 class F. Integrated thermo contacts (Clickson) provide reliable protection against thermal overload. Corrosion resistant materials: coil frame and casing pre-galvanized sheet steel, epoxy coated RAL 9002. Hinged side panels and driptray, drain(s) 40 mm PVC connection, freely adjustable into either horizontal or vertical position. Refrigerant connections right or left (L=default). Sufficient room for fitting the expansion valve inside. Suitable for dry expansion or pumped system. Delivery in mounting position.Coolers are mounted on wooden beams. Installation can take place with use of a forklift. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
Alfa Laval Arctigo IS is a wide and flexible range of single discharge industrial air coolers for cooling and freezing applications in medium to large cold rooms. This air cooler line is designed to keep fresh and frozen goods refrigerated from +10 to -40 °C, with either high or low humidity content. The Arctigo range offers a wide variety of cooler configurations and a long list of options, always allowing to select the best model to suit all applications in industrial cooling installations. Standard configuration Coil - 7 coil block modules - 3, 4, 6, 8 or 10 tube rows deep - Tubing ø 5/8”Cu ripple fin, smooth Cu tubing for brine - Tube pitch 50 mm square or 48 mm triangular or smooth stainless steel. - Corrugated Alu-fins - Fin spacings 4, 5, 6, 7, 8, 10 and 12 mm 1 to 8 Fans, ø 450 mm up to ø 1000 mm, drawing or blowing trough the coil. 2-Speed fan motors 400/50-60/3 or 230/50-6-/1 (ø 450 only), two noise levels (δ/Y). AC/EC Fan motors with dynamically and statically balanced external rotors, manufactured in accordance with VDE 0530/12.84 IP54 class F. Integrated thermo contacts (Clickson) provide reliable protection against thermal overload. Corrosion resistant materials: coil frame and casing pre-galvanized sheet steel, epoxy coated RAL 9002. Hinged side panels and driptray, drain(s) 40 mm PVC connection, freely adjustable into either horizontal or vertical position. Refrigerant connections right or left (L=default). Sufficient room for fitting the expansion valve inside. Suitable for dry expansion or pumped system. Delivery in mounting position.Coolers are mounted on wooden beams. Installation can take place with use of a forklift. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
Industrial Air Coolers - Single Discharge - Arctigo IS - Alfa Laval Inc.
Scarborough, Ontario, Canada
Industrial Air Coolers - Single Discharge
Arctigo IS
Industrial Air Coolers - Single Discharge Arctigo IS
Alfa Laval Arctigo IS is a wide and flexible range of single discharge industrial air coolers for cooling and freezing applications in medium to large cold rooms. This air cooler line is designed to keep fresh and frozen goods refrigerated from +10 to -40 °C, with either high or low humidity content. The Arctigo range offers a wide variety of cooler configurations and a long list of options, always allowing to select the best model to suit all applications in industrial cooling installations. Standard configuration Coil - 7 coil block modules - 3, 4, 6, 8 or 10 tube rows deep - Tubing ø 5/8”Cu ripple fin, smooth Cu tubing for brine - Tube pitch 50 mm square or 48 mm triangular or smooth stainless steel. - Corrugated Alu-fins - Fin spacings 4, 5, 6, 7, 8, 10 and 12 mm 1 to 8 Fans, ø 450 mm up to ø 1000 mm, drawing or blowing trough the coil. 2-Speed fan motors 400/50-60/3 or 230/50-6-/1 (ø 450 only), two noise levels (δ/Y). AC/EC Fan motors with dynamically and statically balanced external rotors, manufactured in accordance with VDE 0530/12.84 IP54 class F. Integrated thermo contacts (Clickson) provide reliable protection against thermal overload. Corrosion resistant materials: coil frame and casing pre-galvanized sheet steel, epoxy coated RAL 9002. Hinged side panels and driptray, drain(s) 40 mm PVC connection, freely adjustable into either horizontal or vertical position. Refrigerant connections right or left (L=default). Sufficient room for fitting the expansion valve inside. Suitable for dry expansion or pumped system. Delivery in mounting position.Coolers are mounted on wooden beams. Installation can take place with use of a forklift. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Alfa Laval Arctigo IS is a wide and flexible range of single discharge industrial air coolers for cooling and freezing applications in medium to large cold rooms. This air cooler line is designed to keep fresh and frozen goods refrigerated from +10 to -40 °C, with either high or low humidity content. The Arctigo range offers a wide variety of cooler configurations and a long list of options, always allowing to select the best model to suit all applications in industrial cooling installations.


Standard configuration

  • Coil
    - 7 coil block modules
    - 3, 4, 6, 8 or 10 tube rows deep
    - Tubing ø 5/8”Cu ripple fin, smooth Cu tubing for brine
    - Tube pitch 50 mm square or 48 mm triangular or smooth stainless steel.
    - Corrugated Alu-fins
    - Fin spacings 4, 5, 6, 7, 8, 10 and 12 mm
  • 1 to 8 Fans, ø 450 mm up to ø 1000 mm, drawing or blowing trough the coil. 2-Speed fan motors 400/50-60/3 or 230/50-6-/1 (ø 450 only), two noise levels (Δ/Y). AC/EC Fan motors with dynamically and statically balanced external rotors, manufactured in accordance with VDE 0530/12.84 IP54 class F. Integrated thermo contacts (Clickson) provide reliable protection against thermal overload.
  • Corrosion resistant materials: coil frame and casing pre-galvanized sheet steel, epoxy coated RAL 9002. Hinged side panels and driptray, drain(s) 40 mm PVC connection, freely adjustable into either horizontal or vertical position.
  • Refrigerant connections right or left (L=default).
  • Sufficient room for fitting the expansion valve inside. Suitable for dry expansion or pumped system.
  • Delivery in mounting position.Coolers are mounted on wooden beams. Installation can take place with use of a forklift.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number Arctigo IS
Product Name Industrial Air Coolers - Single Discharge
Application / Industry HVAC; Refrigeration
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Shell And Tube Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Gas-liquid separator, Liquid distributor
Technology ShellTube
Type Straight
View Details
Micro Channel Small Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Oil-air Cooler - HCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details