Alfa Laval Inc. Shell and Tube Heat Exchangers Aalborg MX

Description
Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium. Type Shell and tube heat exchanger with small diameter hairpin tubes; either 1/2-pass or 1/4-pass standard configuration. Also available as insert/immersion heat exchangers. Size The Aalborg MX (formerly VESTA™ MX) series ranges from ø100 mm to ø400 mm shells; straight tube lengths from 600 mm up to 2,000 mm (overall length 980 - 2,700 mm). Standard tubing is ø10x1 mm, but other types are available. Baffles and nozzles (DIN 86030 or JIS 16K) are tailored to customers' individual requirements and acceptable pressure drop. Capacity The heating surface ranges from 0.5 m2 to 64 m2; heat load ranges from 10 kW up to approx. 2 MW. Any intermediate design is available from the standard range. Designs above 2 MW are carried out on request or substituted by another Aalborg Industries product. Design pressure is 16/16 or 30/19 bar(g) and design temperature shell/tube is 160/204 ºC or 195/212 °C. Fluids Heating media: water, steam, thermal oil. Heated media: steam, fresh or treated water, thermal oil, lubrication oil, heavy fuel oil, engine coolants, food processing fluids, acids. Applications The Aalborg MX series heat exchangers have traditionally been utilized as oil and water heaters in ships' installations but also in a variety of industrial applications thanks to the proven and cost-effective design. Basically, the Aalborg MX series is an extremely versatile design that can be customized to almost any application. Equipment The standard shell is fitted with three ½ inch sockets for mounting of safety valve, draining valve, temperature sensor or pressure gauge. A standard outlet tube for mounting of sensor (hydrostatic or electric temperature sensor) for the control valve and additional sensors is also available. When steam is used for heating a standard steam trap is included in the delivery on request. Approvals The Aalborg MX series is approved by ABS, BV, CCS, DNV, GL, KR, LRS, MRS, NK and various Scandinavian industrial authorities (Arbejdstilsynet/Den mark, SAQ/Sweden, and TTK/Finland). Delivery Aalborg Industries can deliver any Aalborg MX series heat exchanger within 2-4 weeks from receipt of order on FCA Aalborg basis. Emergency deliveries within few days for standard types. Warrenty Alfa Laval Aalborg offers 12 months operating warranty on heat exchangers; maximum warranty is 18 months from time of delivery.
Description
Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium. Type Shell and tube heat exchanger with small diameter hairpin tubes; either 1/2-pass or 1/4-pass standard configuration. Also available as insert/immersion heat exchangers. Size The Aalborg MX (formerly VESTA™ MX) series ranges from ø100 mm to ø400 mm shells; straight tube lengths from 600 mm up to 2,000 mm (overall length 980 - 2,700 mm). Standard tubing is ø10x1 mm, but other types are available. Baffles and nozzles (DIN 86030 or JIS 16K) are tailored to customers' individual requirements and acceptable pressure drop. Capacity The heating surface ranges from 0.5 m2 to 64 m2; heat load ranges from 10 kW up to approx. 2 MW. Any intermediate design is available from the standard range. Designs above 2 MW are carried out on request or substituted by another Aalborg Industries product. Design pressure is 16/16 or 30/19 bar(g) and design temperature shell/tube is 160/204 ºC or 195/212 °C. Fluids Heating media: water, steam, thermal oil. Heated media: steam, fresh or treated water, thermal oil, lubrication oil, heavy fuel oil, engine coolants, food processing fluids, acids. Applications The Aalborg MX series heat exchangers have traditionally been utilized as oil and water heaters in ships' installations but also in a variety of industrial applications thanks to the proven and cost-effective design. Basically, the Aalborg MX series is an extremely versatile design that can be customized to almost any application. Equipment The standard shell is fitted with three ½ inch sockets for mounting of safety valve, draining valve, temperature sensor or pressure gauge. A standard outlet tube for mounting of sensor (hydrostatic or electric temperature sensor) for the control valve and additional sensors is also available. When steam is used for heating a standard steam trap is included in the delivery on request. Approvals The Aalborg MX series is approved by ABS, BV, CCS, DNV, GL, KR, LRS, MRS, NK and various Scandinavian industrial authorities (Arbejdstilsynet/Den mark, SAQ/Sweden, and TTK/Finland). Delivery Aalborg Industries can deliver any Aalborg MX series heat exchanger within 2-4 weeks from receipt of order on FCA Aalborg basis. Emergency deliveries within few days for standard types. Warrenty Alfa Laval Aalborg offers 12 months operating warranty on heat exchangers; maximum warranty is 18 months from time of delivery.

Suppliers

Company
Product
Description
Supplier Links
Shell and Tube Heat Exchangers - Aalborg MX - Alfa Laval Inc.
Scarborough, Ontario, Canada
Shell and Tube Heat Exchangers
Aalborg MX
Shell and Tube Heat Exchangers Aalborg MX
Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium. Type Shell and tube heat exchanger with small diameter hairpin tubes; either 1/2-pass or 1/4-pass standard configuration. Also available as insert/immersion heat exchangers. Size The Aalborg MX (formerly VESTA™ MX) series ranges from ø100 mm to ø400 mm shells; straight tube lengths from 600 mm up to 2,000 mm (overall length 980 - 2,700 mm). Standard tubing is ø10x1 mm, but other types are available. Baffles and nozzles (DIN 86030 or JIS 16K) are tailored to customers' individual requirements and acceptable pressure drop. Capacity The heating surface ranges from 0.5 m2 to 64 m2; heat load ranges from 10 kW up to approx. 2 MW. Any intermediate design is available from the standard range. Designs above 2 MW are carried out on request or substituted by another Aalborg Industries product. Design pressure is 16/16 or 30/19 bar(g) and design temperature shell/tube is 160/204 ºC or 195/212 °C. Fluids Heating media: water, steam, thermal oil. Heated media: steam, fresh or treated water, thermal oil, lubrication oil, heavy fuel oil, engine coolants, food processing fluids, acids. Applications The Aalborg MX series heat exchangers have traditionally been utilized as oil and water heaters in ships' installations but also in a variety of industrial applications thanks to the proven and cost-effective design. Basically, the Aalborg MX series is an extremely versatile design that can be customized to almost any application. Equipment The standard shell is fitted with three ½ inch sockets for mounting of safety valve, draining valve, temperature sensor or pressure gauge. A standard outlet tube for mounting of sensor (hydrostatic or electric temperature sensor) for the control valve and additional sensors is also available. When steam is used for heating a standard steam trap is included in the delivery on request. Approvals The Aalborg MX series is approved by ABS, BV, CCS, DNV, GL, KR, LRS, MRS, NK and various Scandinavian industrial authorities (Arbejdstilsynet/Den mark, SAQ/Sweden, and TTK/Finland). Delivery Aalborg Industries can deliver any Aalborg MX series heat exchanger within 2-4 weeks from receipt of order on FCA Aalborg basis. Emergency deliveries within few days for standard types. Warrenty Alfa Laval Aalborg offers 12 months operating warranty on heat exchangers; maximum warranty is 18 months from time of delivery.

Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium.

Type

Shell and tube heat exchanger with small diameter hairpin tubes; either 1/2-pass or 1/4-pass standard configuration. Also available as insert/immersion heat exchangers.

Size

The Aalborg MX (formerly VESTA™ MX) series ranges from Ø100 mm to Ø400 mm shells; straight tube lengths from 600 mm up to 2,000 mm (overall length 980 - 2,700 mm). Standard tubing is Ø10x1 mm, but other types are available. Baffles and nozzles (DIN 86030 or JIS 16K) are tailored to customers' individual requirements and acceptable pressure drop.

Capacity

The heating surface ranges from 0.5 m2 to 64 m2; heat load ranges from 10 kW up to approx. 2 MW. Any intermediate design is available from the standard range. Designs above 2 MW are carried out on request or substituted by another Aalborg Industries product. Design pressure is 16/16 or 30/19 bar(g) and design temperature shell/tube is 160/204 ºC or 195/212 °C.

Fluids

Heating media: water, steam, thermal oil. Heated media: steam, fresh or treated water, thermal oil, lubrication oil, heavy fuel oil, engine coolants, food processing fluids, acids.

Applications

The Aalborg MX series heat exchangers have traditionally been utilized as oil and water heaters in ships' installations but also in a variety of industrial applications thanks to the proven and cost-effective design. Basically, the Aalborg MX series is an extremely versatile design that can be customized to almost any application.

Equipment

The standard shell is fitted with three ½ inch sockets for mounting of safety valve, draining valve, temperature sensor or pressure gauge. A standard outlet tube for mounting of sensor (hydrostatic or electric temperature sensor) for the control valve and additional sensors is also available. When steam is used for heating a standard steam trap is included in the delivery on request.

Approvals

The Aalborg MX series is approved by ABS, BV, CCS, DNV, GL, KR, LRS, MRS, NK and various Scandinavian industrial authorities (Arbejdstilsynet/Denmark, SAQ/Sweden, and TTK/Finland).

Delivery

Aalborg Industries can deliver any Aalborg MX series heat exchanger within 2-4 weeks from receipt of order on FCA Aalborg basis. Emergency deliveries within few days for standard types.

Warrenty

Alfa Laval Aalborg offers 12 months operating warranty on heat exchangers; maximum warranty is 18 months from time of delivery.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number Aalborg MX
Product Name Shell and Tube Heat Exchangers
Application / Industry Marine; Oil Heating / Cooling
Technology ShellTube
Type U-tube
Working Pressure 435 psi (306 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Water Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details