Alfa Laval Inc. Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| A hermetic cell culture centrifuge, the Culturefuge is designed for gentle harvesting of shear-sensitive material in applications involving mammalian cell cultures and precipitated proteins. Gentle product acceleration The Culturefuge cell... | |
| Alfa Laval Centribone plants provide the most versatile and efficient way to process meat by-products. The continuous wet rendering process can handle any raw material, from purely fatty tissues to... | |
| Alfa Laval disc stack centrifuges for breweries are available in many different sizes and configurations, each specially designed for a specific kind of separation duty. Alfa Laval has supplied high-quality... | |
| Alfa Laval FALCON treatment systems use centrifugal separation to remove any solids and water that might contaminate the fuel and lube oils used in a wide range of engine equipment. | |
| Alfa Laval Fuel Oil Cleaning Unit Solutions (FOCUS) are automated modular systems for purifying the liquid fuel oils used in gas turbine power plants. The fuel cleaning process is designed... | |
| AlfaPlus uses the power of centrifugal separation instead of the rotary screens and presses used in conventional surimi processing to increase yields and eliminate several process stages. AlfaPlus handles all... | |
| Alfie centrifugal separators remove the contaminating oil, grease and solid particles from coolants used in industry, helping prevent tool wear and avoid disposal problems. Coolants are a major expense throughout... | |
| An outstanding separator range for the biotech and pharmaceutical industries, that bridges the gap between the laborotary and commercial production. It is delivered as a fully automatic, plug-in, separation system... | |
| Defender 500 offers high efficiency cleaning of ventilated crankcase gases in diesel and gas engines. The unit reduces engine emissions and ensures maximum protection for the turbocharger and intercooler for... | |
| Designed for palm oil clarification and purification, three-phase decanters in the PANX range offer maximum oil recovery with low energy consumption. They also enable mill owners to reduce effluents from... | |
| Don't waste a drop! Recovering beer from surplus yeast by BRUX 510 nozzle separator. In general, breweries produce an excess of yeast that corresponds to 2-4% of their total production... | |
| Easy to instal and maintain the MMB has a large space for sludge collection during purification of marine and power mineral oils. Purification or clarification (optional) of mineral oils used... | |
| High capacity solids-ejecting centrifuge for the animal and fish processing industries, specially designed for extremely demanding separation jobs. Key features of the AFPX range of centrifuges are their ability to... | |
| How it works The LYNX drilling mud decanter centrifuge is built around a slender cylindrical bowl with a relatively large length/diameter ratio and a conical end. This bowl rotates at... | |
| Merco nozzle centrifuges are designed specifically to meet the separation needs of companies involved in starch processing. Built to cope with high solids loads, with a focus on better performance,... | |
| Purification or clarification of mineral oils used in marine installations and power stations (fuel and lubricating oils). Separation takes place in a solids-retaining bowl that can be arranged for either... | |
| Smaller, low-tech ALDEC decanter centrifuges are ideal for loads of smaller wastewater treatment facilities looking for reliable, low-cost sludge dewatering. Less water, lower cost Cost-effective decanter centrifuges are crucial for... | |
| The AlfaPure range comprises purpose-built centrifugal separator systems for removing oil, grease and solid particles from water and oil based liquids, such as coolants, lubricants and wash liquids. Efficient cleaning... | |
| The Clara range of self cleaning high-speed separators is specially developed for the food and beverage industries. In developing the Clara range, we emphasized gentle product treatment, high separation efficiency... | |
| The critical technologies for biodiesel processing are heating, separation and mixing. Alfa Laval supplies products within all three technologies for the different production steps. Moreover Alfa Laval can supply the... | |
| The Foodec range of decanter centrifuges brings a new level of separation performance to industries where delicate food and beverage products are processed and where exceptional hygiene standards are crucial. | |
| The ground-breaking ALDEC G3 is the result of a rethink of the basic parameters of decanter centrifuge design and performance. A new set of parameters Alfa Laval unparalleled decanter centrifuge... | |
| The MBPX 810 is a mobile, easily installed plug-and-play separator system for microbiological applications such as cell cultures, bacteria, rDNA products, and vaccines. The MBPX 810 is suitable for medium... | |
| The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl... | |
| This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. | |
| A family of G - Alfa Laval's complete series of fuel ethanol decanters designed and built for ethanol producers. SG2 is the producers choice for ethanol production, The world market... | |
| Alfa Laval centrifuges for vegetable oil are continuously modernized to benefit from developments in materials, mechanical design and fluid dynamics. The VO range of low- and medium-sized separators are for... | |
| Alfa Laval X-series decanter centrifuges are designed to provide a cost-effective operation in the olive oil chain, for both two-phase and three-phase operation. Design features and benefits The decanters feature... | |
| Alfa Laval Y series decanter centrifuges are designed to provide cost-effective operation in the olive oil chain, specifically for two phase operation. Design features and benefits The decanters feature a... | |
| Automatic filters designed specifically for full flow filtering of lubrificating oils for trunk piston and crosshead engines and full-flow filtration of the heavy fuel oils used in modern two-stroke and... | |
| Compact and space saving lube oil filters for full flow filtering lubricating oils in truck piston and crosshead engines. Alfa Laval automatic lube oil filter systems are designed specifically for... | |
| Easy to install and maintain the MMB has a large space for sludge collection during purification of marine and power mineral oils. Purification or clarification (optional) of mineral oils used... | |
| High-performance screw press with low power, labour and maintenance requirements. This high-performance screw press is a user-friendly, reliable and robust piece of machinery characterized by high uptime. The moderate rotational... | |
| PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for... | |
| PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water... | |
| PureNOx is a complete water treatment system using a centrifugal separator to clean the wash water in the wet scrubber PureNOx cleans the scrubber water in an Exhaust Gas Recirculation... | |
| PureSOx H2O water cleaning unit is also available as a standalone product for use in wet scrubbers not designed by Alfa Laval. Compact and modular, the PureSOx H2O water cleaning... | |
| PureVent is a radical new approach to cleaning the gas vented from engine crankcases by using centrifugal separation technology to remove oil mist and other particles, and help protect the... | |
| The Alfa Laval BTUX separation system has been specifically developed to ensure optimum separation and concentration efficiency in biotechnological applications. The BTUX separators take advantage of the fact that the... | |
| The Alfa Laval FEQX nozzle bowl separators are designed for industrial fermentation applications and are available in many different sizes and configurations, each one designed and adapted for dealing with... | |
| The Alfa Laval FESX nozzle bowl separators are designed for industrial fermentation applications and are available in many different sizes and configurations, each one designed and adapted for dealing with... | |
| The Alfa Laval FEUX separator incorporates a unique combination is specially designed to ensure optimum separation and concentration efficiency in industrial fermentation applications. The FEUX separators take advantage of the... | |
| The Alfa Laval MBUX separators for recovery of yeast and other microorganisms take advantage of the fact that the slurry of concentrated solids is pseudo-plastic and flows easily in the... | |
| The Alfa Laval Oil Cleaning Module (OCM) provides rapid, effective separation of the oil, water and sludge components in contaminated mineral lubricating and hydraulic oils. The Alfa Laval Oil Cleaning... | |
| The Alfa Laval Phoenix treatment system for contaminated water is an extremely versatile, modular process solution whose elements can be combined to meet many different needs. When installed this ensures... | |
| The best technology to get dry cake solids up to 40% and solids capture over 99%. The Alfa Laval Plate Press is ideal for sludge dewatering applications where very high... | |
| The cost-effective option for thickening municipal and other flocculating sludge by gravity. The Alfa Laval AS-H Belt Thickener efficiently and cost effectively reduces the volume of municipal and other flocculating... | |
| The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles... | |
| The final quality of the olive oil depends on the level of purity obtained from the final separator, which makes the UVPX separators the ideal choice. The UVPX separator lives... | |
| The final quality of the olive oil depends on the level of purity obtained from the final separator, which makes the UVPX separators the ideal choice. The UVPX separator lives... | |
| The PX disc stack centrifuge range is designed exclusively for continuous degumming, neutralizing, dewaxing, and washing of various vegetable oils and animal fats, for small, medium and large capacity refining... | |
| The S and P Flex range of separator systems for fuel oil and lubricating oil combines the unique strengths of Alfa Laval's S separators and P separators with a modular... | |
| The S and P Flex range of separator systems for fuel oil and lubricating oil combines the unique strengths of Alfa Laval's S separators and P separators with a modular... | |
| The STNX range of high-performance decanter centrifuges provides the starch industry with the most cost-effective separation solution available, with the lowest power consumption and life cycle costs as well as... | |
| The W-SIL strainer is a self-cleaning brush strainer that is specially designed to remove coarse particles from process liquids, to protect downstream equipment such as centrifuges, heat exchangers, pumps, etc. | |
| This compact centrifugal separator cleans bilge water feed before it enters the existing bilge water treatment system onboard. This ensures compliance with international oil pollution prevention regulations for safe discharge... |