Alfa Laval Inc. Gasketed Plate-and-Frame Heat Exchangers WideGap

Description
For general heating, cooling and heat recovery of media containing fibres and coarse particles. In addition the wide-gap channels are suitable for highly viscous fluids. The plate heat exchanger consists of a pack of corrugated metal plates with portholes for the passage of the two fluids between which heat transfer will take place. The plate pack is assembled between a fixed frame plate and a movable pressure plate and compressed by tightening bolts. The plates are fitted with a gasket, which seals the interplate channel and directs the fluids into alternate channels. The number of plates is determined by the flow rate, physical properties of the fluids, pressure drop and temperature program. The plate corrugations promote fluid turbulence and support the plates against differential pressure. The WideGap plates feature coarse corrugations with a cross-section width between 8 and 17 mm (5/16" and 11/16") between the plates, and have flat non-corrugated portholes for the product channels. The WideGap plate heat exchanger can be used in four different configurations, wide-gap to super wide-gap. The frame plate and the pressure plate are suspended from an upper carrying bar and located by a lower guiding bar, both of which are fixed to a support column. Connections are located in the frame plate or, if either or both fluids make more than a single pass within the unit, in the frame and pressure plates.
Description
For general heating, cooling and heat recovery of media containing fibres and coarse particles. In addition the wide-gap channels are suitable for highly viscous fluids. The plate heat exchanger consists of a pack of corrugated metal plates with portholes for the passage of the two fluids between which heat transfer will take place. The plate pack is assembled between a fixed frame plate and a movable pressure plate and compressed by tightening bolts. The plates are fitted with a gasket, which seals the interplate channel and directs the fluids into alternate channels. The number of plates is determined by the flow rate, physical properties of the fluids, pressure drop and temperature program. The plate corrugations promote fluid turbulence and support the plates against differential pressure. The WideGap plates feature coarse corrugations with a cross-section width between 8 and 17 mm (5/16" and 11/16") between the plates, and have flat non-corrugated portholes for the product channels. The WideGap plate heat exchanger can be used in four different configurations, wide-gap to super wide-gap. The frame plate and the pressure plate are suspended from an upper carrying bar and located by a lower guiding bar, both of which are fixed to a support column. Connections are located in the frame plate or, if either or both fluids make more than a single pass within the unit, in the frame and pressure plates.

Suppliers

Company
Product
Description
Supplier Links
Gasketed Plate-and-Frame Heat Exchangers - WideGap - Alfa Laval Inc.
Scarborough, Ontario, Canada
Gasketed Plate-and-Frame Heat Exchangers
WideGap
Gasketed Plate-and-Frame Heat Exchangers WideGap
For general heating, cooling and heat recovery of media containing fibres and coarse particles. In addition the wide-gap channels are suitable for highly viscous fluids. The plate heat exchanger consists of a pack of corrugated metal plates with portholes for the passage of the two fluids between which heat transfer will take place. The plate pack is assembled between a fixed frame plate and a movable pressure plate and compressed by tightening bolts. The plates are fitted with a gasket, which seals the interplate channel and directs the fluids into alternate channels. The number of plates is determined by the flow rate, physical properties of the fluids, pressure drop and temperature program. The plate corrugations promote fluid turbulence and support the plates against differential pressure. The WideGap plates feature coarse corrugations with a cross-section width between 8 and 17 mm (5/16" and 11/16") between the plates, and have flat non-corrugated portholes for the product channels. The WideGap plate heat exchanger can be used in four different configurations, wide-gap to super wide-gap. The frame plate and the pressure plate are suspended from an upper carrying bar and located by a lower guiding bar, both of which are fixed to a support column. Connections are located in the frame plate or, if either or both fluids make more than a single pass within the unit, in the frame and pressure plates.

For general heating, cooling and heat recovery of media containing fibres and coarse particles. In addition the wide-gap channels are suitable for highly viscous fluids.

The plate heat exchanger consists of a pack of corrugated metal plates with portholes for the passage of the two fluids between which heat transfer will take place. The plate pack is assembled between a fixed frame plate and a movable pressure plate and compressed by tightening bolts. The plates are fitted with a gasket, which seals the interplate channel and directs the fluids into alternate channels.

The number of plates is determined by the flow rate, physical properties of the fluids, pressure drop and temperature program. The plate corrugations promote fluid turbulence and support the plates against differential pressure. The WideGap plates feature coarse corrugations with a cross-section width between 8 and 17 mm (5/16" and 11/16") between the plates, and have flat non-corrugated portholes for the product channels.

The WideGap plate heat exchanger can be used in four different configurations, wide-gap to super wide-gap. The frame plate and the pressure plate are suspended from an upper carrying bar and located by a lower guiding bar, both of which are fixed to a support column. Connections are located in the frame plate or, if either or both fluids make more than a single pass within the unit, in the frame and pressure plates.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Heat Exchangers
Product Number WideGap
Product Name Gasketed Plate-and-Frame Heat Exchangers
Application / Industry Heating, Cooling, Heat Recovery
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details