Alfa Laval Inc. Datasheets for Boilers (industrial)
Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
Boilers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Aalborg 3-Pass is an oil and gas-fired industrial boiler, which is designed and optimised with the total of Alfa Laval's technical and innovative competencies in every detail - inside out. | |
| Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam... | |
| The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil-... | |
| The oil-fired Aalborg OS-TCi is a high efficiency boiler which is intended for steam production. It is designed to high-efficiency, user-friendly be self-cleaning and have environmentally friendly maintenance. Aalborg OS-TCi... | |
| Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg... | |
| Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined... | |
| Aalborg OM is a high performance medium capacity oil-fired auxiliary boiler which is intended for steam or hot water production. Aalborg OM (formerly MISSION™ OM) is a high performance medium... | |
| Aalborg OM-TCi is a vertical cylindrical steam boiler with a high capacity range. OM-TCi has been developed based on our well-proven technology and long experience. Aalborg OM-TCi (formerly MISSION™ OM-TCi)... | |
| Aalborg OS is a standard preassembled boiler. High performance is ensured by the use of the optimally designed pin-tube elements. The Aalborg OS (formerly MISSION™ OS) is supplied as a... | |
| For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and... |