SKS Science Products Datasheets for Vials

Vials are small glass bottles used for storage.
Vials: Learn more

Product Name Notes
Cuvettes are packaged in styrofoam trays of 100 cuvettes per tray The 4.5 ml clear macro cuvettes are available in polystyrene or acrylic (polymethyl methacrylate) plastic, are designed specifically for...
Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These amber glass pre-scored ampules are ideal for standards packaging, environmental standards,...
Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These clear glass pre-scored ampules are ideal for standards packaging, environmental standards,...
Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These clear glass pre-scored lyophilization ampules are ideal for standards packaging, environmental...
Cryules round bottom polypropyelene cryogenic vials are designed for simple identification of cell cultures and effortless handling. With plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene...
Cryules sterile free-standing cryogenic vials are designed for simple identification of cell cultures and effortless handling. With plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene with...
Cryules sterile round bottom polypropylene cryogenic vials are designed for simple identification of cell cultures and effortless handling. With Wheaton plastic Cryules, both the closures and tubes are manufactured of...
Plier Decappers are an inexpensive and easy way to remove seals. They are made of steel with plastic-coated handles for a better grip. To remove a seal, simply secure the...
Ranging in size from a 1/3 dram to 1 dram, these amber glass vials are offered with black polypropylene PV lined caps. The amber glass prolongs shelf-life by deterring ultraviolet...
The blue cobalt glass screw thread vials come with orifice reducers and black phenolic PV lined closures. The blue cobalt glass vials are offered in a 5/8-dram and 1 dram...
The blue LDPE hinge top polycons are available in 1/4 oz, 1/2 oz, 1 oz, and 2 oz sizes. The hinge top lid keeps your contents contained without ever having...
The clear glass E-C sample vials are part of the organic series and include solid top black phenolic closures with Teflon® faced 14B white styrene-butadiene rubber liners. Cap and liners...
The clear glass sampler vials are available in two lengths, 41 mm or 65 mm in height, both of which have an 8 mm diameter. The glass sample vials have...
The clear glass shorty sample vials are part of the organic series of sample vials and are available in 2 ml, 4 ml or 6 ml sizes. The Shorty Vials...
The clear glass vials are manufactured from inert clear Type 1 borosilicate 33 expansion glass that meets the Environmental Protection Agency (EPA) testing standards. The clear glass EPA vials include...
The clear styrene plastic vials with snap top caps will allow the natural color of your product to show through. These plastic vials could possibly be used to package samples,...
The flint (clear) glass vials are offered in three sizes; 1 dram, 2 dram, and 4 drams. All three sizes are offered with a black bulb straight glass dropper. An...
The glass amber vials are offered in several different sizes from 1/3 dram to 8 dram. Each glass vial comes with a black cone lined closure. The amber glass prolongs...
The green emerald glass screw thread vials come with orifice reducers and black phenolic PV lined closures. The green emerald glass vials are offered in a 5/8-dram and 1 dram...
The natural polypropylene hinge top vials are available in three sizes: 2 oz, 3 oz, and 4 oz. These natural plastic vials have an attached snap top closure, so you...
The natural polypropylene hinge top vials are available in three sizes; 2 1/2 oz, 4 oz, and 8 oz. The natural vials have attached snap top closures, ensuring that the...
The natural polypropylene plastic vials are available in a wide variety of sizes. Each of the plastic hinge top vials has a single piece design featuring a permanent hinged lid...
The new NextGen V Vials amber glass high recovery vials feature a new fire glazed bottom which protects against glass particulates while the new low particulate packaging protects against contamination...
The open top natural polypropylene plastic ABC closures feature the "Super Septa", a low extractable septa that is optimal for GC/MS. Available with either a Teflon/red rubber liner, or a...
The polypropylene plastic vials are offered in a 1/2 oz size, varying in a 54mm or 95mm height. Each of these natural plastic vials has an easy to use hinged...
The SnapTwist is available in either translucent polypropylene or opaque polyethylene. This vial can be used for liquid scintillation counting, gamma counting, chromatography, storage of samples, and culturing. The SnapTwist...
These (flint) clear glass vials range in size from 2 dram to 8 dram and include black polypro ribbed caps. Each plastic closure is fitted with a foil liner, which...
These .3 ml polypropylene high recovery vials can be used in most standard gas and liquid chromatogology autosamplers. These lightweight, economical vials are molded of natural polypropylene for reliable chemical...
These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample...
These 1 dram blue glass vials include black bulb glass droppers. The blue glass helps extend product self-life by slowing down the rate of ultraviolet degradation. These dropper vials could...
These 1 dram green glass vials include straight tip dropper caps. The black bulb glass droppers are great for dispensing smaller amounts of product. The green glass helps prolong shelf-life...
These 1, 2 and 4 dram amber glass vials come with straight tip droppers. These black bulb glass droppers are great for dispensing smaller amounts of product. The amber glass...
These 100 ml natural polypropylene plastic hinge-top vials offer a tamper evident seal, providing added protection for your samples and solutions. These vials also feature an E.P.A. fill line at...
These 11 mm aluminum E-Z Seals closures are ideal for filling or retrieving contents with a syringe and as closures for many instrumentation applications. Designed for use with LVI .3...
These 6 ml natural HDPE plastic vials are economical when used as liquid scintillation vials. Vials come with 18 mm white unlined polypropylene screw caps which are packed in separate...
These 6 ml Sampules disposable glass sample vials are economical when used as liquid scintillation vials. They are manufactured from clear 180" low-potassium glass (meets ASTM Type I Class A...
These amber glass E-C sample vials are part of the organic series and come with solid-top black phenolic screw caps with Teflon® faced 14B white styrene-butadiene rubber liners. The cap...
These amber glass sample vials are part of the aqueous series, and come with solid-top black phenolic closures with 14B white rubber liners. Both cap and liner are autoclavable and...
These amber glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File...
These amber glass vials are available in four convenient sizes and come with orifice reducers and black phenolic PV lined caps. The 5/8 dram and in case packs of 48...
These amber glass vials range in size from 2 dram to 4 dram and include black polypro ribbed caps. Each plastic closure is fitted with a foil liner, which offers...
These Blood dilution vials are clear with parallel sides. They have been deionized, and destaticized. They come with a snap cap which is leakproof and easily removed. This vial is...
These clear glass patent lip vials include tapered cork stoppers. Push the corks into the glass vials' openings for a snug fit. The clear lip glass vials could be ideal...
These clear glass sample vials are part of the aqueous series, and come with solid-top black phenolic closures with 14B white rubber liners. Both cap and liner are autoclavable and...
These clear glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File...
These clear glass shorty sample vials are part of the aqueous series and come with solid-top black phenolic closures with 14B white rubber liners. Both cap and liner are autoclavable...
These clear PET plastic vials with PE lines screw cap come in a 20 ml size. The vials are perfect for storing and distributing cell culture media, chemicals, and most...
These flint (clear) glass vials include black polypro ribbed lined caps. Each plastic closure features a PV liner, which has good chemical resistance against mild acids, solvents, oils and other...
These glass culture vials are part of the Wheaton aqueous series line of vials, are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class A and...
These glass vials, ranging in sizes from 1/3 dram to 8 drams, are offered with black phenolic cone lined closures. The cone lined closures offer added protection to this vial/cap...
These green polypro squeezetop plastic vials with attached hinged lids are available in four sizes. Squeeze the sides of the container below the cap to pop open the hinged lid...
These LVI Vials are 12 x 32 mm large-opening glass high recovery vials with a sealed-in, limited-volume insert. The manufacturing process precisely controls the depth and position of the insert...
These natural HDPE plastic liquid scintillation vials are offered in a 6 ml size with two cap options: a quarter-turn hanging cap or press-fit cap. The hanging cap allows vial...
These natural polypro squeezetop plastic vials with attached hinged lids are available in four sizes. To open these child resistant vials, you must squeeze the sides of the container below...
These natural polypropylene hinged containers come in three unique shapes and sizes and feature convenient hinged closures which create a tight seal when snapped in place. These containers could be...
This polypropylene plastic vial caddy is made of sturdy, autoclavable polypropylene for excellent chemical resistance. Holds 150 17mm diameter vials in 10 rows . Lightweight, durable and easy to clean...
This vial is shoulderless and the opening has a full width of 23 mm for ease of access. This vial also has a high degree of resistance to organic solvents,...