SKS Science Products Glass Vials, LVI Vials Glass High Recovery Vials 225326

Description
These LVI Vials are 12 x 32 mm large-opening glass high recovery vials with a sealed-in, limited-volume insert. The manufacturing process precisely controls the depth and position of the insert relative to the bottom of the vial. This allows more consistent sample recovery from vial to vial and reduces the possibility of autosampler needle damage. The insert has a slight flare at the top, providing a larger needle target area, which prevents needle damage. The LVI Vials have a 300 uL capacity with a residual volume of only 4 uL, depending on the solvent, needle style and depth adjustment of the autosampler. All LVI Vials are supplied with a white ceramic write-on patch for easier sample identification and are compatible with all autosamplers that use 12 x 32 mm vials. Inserts and clear vials are manufactured from ASTM Type I, Class A borosilicate glass. Amber vials are manufactured from ASTM Type I, Class B borosilicate glass. The LVI Vials are available with either an 11 mm crimp top, which can be used with all standard 11 mm aluminum E-Z seals, or with a 9 mm ABC screw thread finish, which can be used only with the 9 mm ABC screw caps
Description
These LVI Vials are 12 x 32 mm large-opening glass high recovery vials with a sealed-in, limited-volume insert. The manufacturing process precisely controls the depth and position of the insert relative to the bottom of the vial. This allows more consistent sample recovery from vial to vial and reduces the possibility of autosampler needle damage. The insert has a slight flare at the top, providing a larger needle target area, which prevents needle damage. The LVI Vials have a 300 uL capacity with a residual volume of only 4 uL, depending on the solvent, needle style and depth adjustment of the autosampler. All LVI Vials are supplied with a white ceramic write-on patch for easier sample identification and are compatible with all autosamplers that use 12 x 32 mm vials. Inserts and clear vials are manufactured from ASTM Type I, Class A borosilicate glass. Amber vials are manufactured from ASTM Type I, Class B borosilicate glass. The LVI Vials are available with either an 11 mm crimp top, which can be used with all standard 11 mm aluminum E-Z seals, or with a 9 mm ABC screw thread finish, which can be used only with the 9 mm ABC screw caps

Suppliers

Company
Product
Description
Supplier Links
Glass Vials, LVI Vials Glass High Recovery Vials - 225326 - SKS Science Products
Watervliet, NY, USA
Glass Vials, LVI Vials Glass High Recovery Vials
225326
Glass Vials, LVI Vials Glass High Recovery Vials 225326
These LVI Vials are 12 x 32 mm large-opening glass high recovery vials with a sealed-in, limited-volume insert. The manufacturing process precisely controls the depth and position of the insert relative to the bottom of the vial. This allows more consistent sample recovery from vial to vial and reduces the possibility of autosampler needle damage. The insert has a slight flare at the top, providing a larger needle target area, which prevents needle damage. The LVI Vials have a 300 uL capacity with a residual volume of only 4 uL, depending on the solvent, needle style and depth adjustment of the autosampler. All LVI Vials are supplied with a white ceramic write-on patch for easier sample identification and are compatible with all autosamplers that use 12 x 32 mm vials. Inserts and clear vials are manufactured from ASTM Type I, Class A borosilicate glass. Amber vials are manufactured from ASTM Type I, Class B borosilicate glass. The LVI Vials are available with either an 11 mm crimp top, which can be used with all standard 11 mm aluminum E-Z seals, or with a 9 mm ABC screw thread finish, which can be used only with the 9 mm ABC screw caps

These LVI Vials are 12 x 32 mm large-opening glass high recovery vials with a sealed-in, limited-volume insert. The manufacturing process precisely controls the depth and position of the insert relative to the bottom of the vial. This allows more consistent sample recovery from vial to vial and reduces the possibility of autosampler needle damage. The insert has a slight flare at the top, providing a larger needle target area, which prevents needle damage. The LVI Vials have a 300 uL capacity with a residual volume of only 4 uL, depending on the solvent, needle style and depth adjustment of the autosampler. All LVI Vials are supplied with a white ceramic write-on patch for easier sample identification and are compatible with all autosamplers that use 12 x 32 mm vials. Inserts and clear vials are manufactured from ASTM Type I, Class A borosilicate glass. Amber vials are manufactured from ASTM Type I, Class B borosilicate glass.
The LVI Vials are available with either an 11 mm crimp top, which can be used with all standard 11 mm aluminum E-Z seals, or with a 9 mm ABC screw thread finish, which can be used only with the 9 mm ABC screw caps

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 225326
Product Name Glass Vials, LVI Vials Glass High Recovery Vials
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-150 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 55.6 cc (3.39 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details