SKS Science Products NextGen V Vial Amber Glass High Recovery Vials W986353NG

Description
The new NextGen V Vials amber glass high recovery vials feature a new fire glazed bottom which protects against glass particulates while the new low particulate packaging protects against contamination during transportation and storage. Vials come with Teflon-faced open top black phenolic screw caps; caps come attached to vials.These exceptionally sturdy vials have a conical interior bottom that allows for maximum retrieval of content by syringe or micropipette. V Vials can be used for small-scale reactions, centrifugation storage and shipping. Amber V Vials are manufactured from Wheaton 320 low extractable borosilicate glass that conforms to USP Type I requirements. V Vials can also be used in the biochemical, pharmaceutical and radiochemical industries
Description
The new NextGen V Vials amber glass high recovery vials feature a new fire glazed bottom which protects against glass particulates while the new low particulate packaging protects against contamination during transportation and storage. Vials come with Teflon-faced open top black phenolic screw caps; caps come attached to vials.These exceptionally sturdy vials have a conical interior bottom that allows for maximum retrieval of content by syringe or micropipette. V Vials can be used for small-scale reactions, centrifugation storage and shipping. Amber V Vials are manufactured from Wheaton 320 low extractable borosilicate glass that conforms to USP Type I requirements. V Vials can also be used in the biochemical, pharmaceutical and radiochemical industries

Suppliers

Company
Product
Description
Supplier Links
NextGen V Vial Amber Glass High Recovery Vials - W986353NG - SKS Science Products
Watervliet, NY, USA
NextGen V Vial Amber Glass High Recovery Vials
W986353NG
NextGen V Vial Amber Glass High Recovery Vials W986353NG
The new NextGen V Vials amber glass high recovery vials feature a new fire glazed bottom which protects against glass particulates while the new low particulate packaging protects against contamination during transportation and storage. Vials come with Teflon-faced open top black phenolic screw caps; caps come attached to vials.These exceptionally sturdy vials have a conical interior bottom that allows for maximum retrieval of content by syringe or micropipette. V Vials can be used for small-scale reactions, centrifugation storage and shipping. Amber V Vials are manufactured from Wheaton 320 low extractable borosilicate glass that conforms to USP Type I requirements. V Vials can also be used in the biochemical, pharmaceutical and radiochemical industries

The new NextGen V Vials amber glass high recovery vials feature a new fire glazed bottom which protects against glass particulates while the new low particulate packaging protects against contamination during transportation and storage. Vials come with Teflon-faced open top black phenolic screw caps; caps come attached to vials.These exceptionally sturdy vials have a conical interior bottom that allows for maximum retrieval of content by syringe or micropipette. V Vials can be used for small-scale reactions, centrifugation storage and shipping. Amber V Vials are manufactured from Wheaton 320 low extractable borosilicate glass that conforms to USP Type I requirements. V Vials can also be used in the biochemical, pharmaceutical and radiochemical industries

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number W986353NG
Product Name NextGen V Vial Amber Glass High Recovery Vials
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-250 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 92.57 cc (5.65 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details