SKS Science Products Datasheets for Laboratory Flasks
Laboratory flasks are lab vessels with wide bodies and narrow, tubular necks. They can be used for mixing, measuring, and heating chemicals, samples, and solutions.
Laboratory Flasks: Learn more
| Product Name | Notes |
|---|---|
| Processed with Ray-Sorb technology, these glass volumetric flasks provide protection from potentially damaging UV rays for flask contents. The glass flasks could be a good option for light sensitive materials,... | |
| The amber glass oblong flasks are available in 100 ml or 250 ml sizes. The black polypropylene ribbed closures have pouring inserts and are tamper evident. These amber glass bottles... | |
| The clear glass volumetric flasks come with compatible blue and yellow polyethylene plastic stoppers, and are available in 11 useful sizes ranging from 5 ml - 2000 ml. The wide... | |
| The PFA volumetric flasks with screw closures feature high translucency and individually calibrated ring markings. These plastic volumetric flasks are calibrated to contain (TC) volumes ranging from 25 ml to... | |
| The PP erlenmeyer flasks are available in 50, 125, 250, 500, 1000 ml sizes and are an excellent alternative to glass flasks. Molded of chemically resistant, autoclavable polypropylene, and are... | |
| These clear glass nephelo culture flasks are made of low extractable clear borosilicate glass, and can be used in conjunction with colorimeters and spectrophotometer. The glass flasks allow growth and... | |
| These clear glass shake flasks are available in 6 sizes ranging from 50 ml - 2000 ml (2 L) and each flask has 3 baffles. The glass flasks are designed... | |
| These clear glass shake flasks are designed for maximal aeration for improved growth during cell culture procedures, and are intended for use with rotary or reciprocating shakers. The glass flasks... | |
| These clear glass trypsinizing flasks are made of low extractable clear borosilicate glass that conforms to USP Type I and ASTM E-438 Type I, Class A requirements, and come with... | |
| These clear glass trypsinizing flasks come with black screw caps lined with white styrene-butadiene rubber liners, which help to reduce contamination of the flask contents. The fluted design of these... | |
| These clear glass trypsinizing flasks feature clearly printed white graduations and a white writing area for easy identification of the glass flask's contents, and are available in 6 sizes ranging... | |
| These durable glass volumetric flasks are sold without stoppers, and are available in 11 sizes ranging from 5 ml to 2000 ml (2 L). The glass flasks feature permanent clearly... | |
| These glass erlenmeyer flasks feature a wide mouth and heavy duty tooled top finish. Designed from ASTM Specification E1404, Type I, Class 2 requirements | |
| These glass spinner flasks feature a clear water jacket on the outside of the flask which allows precise temperature control of its contents when operated with a recirculating water bath. | |
| These Magna-Flex glass spinner flasks feature a bulb-shaped glass impeller inside the flasks that rotates from a fixed position above liquid level around an indentation in the base of the... | |
| These natural polypropylene plastic erlenmeyer flasks are available in sizes ranging from 25ml to 1000ml . Flasks are heavy walled and autoclavable, with tooled necks, supplied complete with polypropylene stoppers. | |
| These PMP plastic volumetric flasks come with screw closures and are made of transparent polymethylpentene with class B individually calibrated ring markings. Supplied with polypropylene screw closure. Autoclavable. Maximum use... | |
| These polypropylene plastic volumetric flasks are molded to class B tolerance in translucent polypropylene with a mixing chamber at the top and a tooled neck. Each flask is individually calibrated. | |
| These polypropylene plastic volumetric flasks are molded to class B tolerance with a mixing chamber at the top and a tooled neck Each flask is individually calibrated. Supplied complete with... | |
| These translucent polypropylene plastic erlenmeyer flasks are available in sizes ranging from 50ml to 1000ml and come with natural PP screw closures. Flasks feature a wide mouth for easy pouring. |