SKS Science Products Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| The clear vinyl laboratory tubing is non-toxic, transparent and inert. This smooth and flexible tubing is chemical resistant with a specific gravity of 1.2 and a tensile strength of 2000... | |
| The flow indicator is transparent, leakproof, ultrasonically molded and fitted with a polypropylene ball. It allows an immediate visual indication of gas or liquid flow by means of the ball's... | |
| The natural laboratory LDPE tubing is non-toxic and made of translucent virgin polyethylene. Contains no plasticizers and is chemically inert. Not affected by most acids or alkalis. Will remain flexible... | |
| These dura clamp tubing flow valves can be easily operated with one hand, and will not rust or corrode. Available in mini, maxi or medium sizes, select the clamps that... |