SKS Science Products Glass Vials, Amber Glass Vials with Glass Droppers 4060-76

Description
These 1, 2 and 4 dram amber glass vials come with straight tip droppers. These black bulb glass droppers are great for dispensing smaller amounts of product. The amber glass prolongs shelf-life by deterring ultraviolet degradation, which make it ideal for storing light-sensitive substances. These vials are a staple for any lab and provide perfect storage and dispensing for samples or lab solvents
Description
These 1, 2 and 4 dram amber glass vials come with straight tip droppers. These black bulb glass droppers are great for dispensing smaller amounts of product. The amber glass prolongs shelf-life by deterring ultraviolet degradation, which make it ideal for storing light-sensitive substances. These vials are a staple for any lab and provide perfect storage and dispensing for samples or lab solvents

Suppliers

Company
Product
Description
Supplier Links
Glass Vials, Amber Glass Vials with Glass Droppers - 4060-76 - SKS Science Products
Watervliet, NY, USA
Glass Vials, Amber Glass Vials with Glass Droppers
4060-76
Glass Vials, Amber Glass Vials with Glass Droppers 4060-76
These 1, 2 and 4 dram amber glass vials come with straight tip droppers. These black bulb glass droppers are great for dispensing smaller amounts of product. The amber glass prolongs shelf-life by deterring ultraviolet degradation, which make it ideal for storing light-sensitive substances. These vials are a staple for any lab and provide perfect storage and dispensing for samples or lab solvents

These 1, 2 and 4 dram amber glass vials come with straight tip droppers. These black bulb glass droppers are great for dispensing smaller amounts of product. The amber glass prolongs shelf-life by deterring ultraviolet degradation, which make it ideal for storing light-sensitive substances. These vials are a staple for any lab and provide perfect storage and dispensing for samples or lab solvents

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 4060-76
Product Name Glass Vials, Amber Glass Vials with Glass Droppers
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-500 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 185 cc (11.28 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details