SKS Science Products Plastic Caps, Closures for High Recovery Vials 242782

Description
The open top natural polypropylene plastic ABC closures feature the "Super Septa", a low extractable septa that is optimal for GC/MS. Available with either a Teflon/red rubber liner, or a Teflon/Silicone/Tefl on liner. Designed for use with the clear glass high recovery vials and polypropylene high recovery vials with 9 mm neck finishes.* The clear open top snap caps with .254 mm thick Teflon septas eliminate the need for crimping and decapping tools. Their unique design is engineered for a positive seal and easy removal. The snap caps are ideal for high-volume, quick turnaround sampling and provide a large target area for needle penetration. They are not recommended for long-term sample retention. Compatible with amber and clear glass/plastic high recovery vials and polypropylene high recovery vials with 11 mm neck finishes.* The black polypropylene screw caps provide the option of having a traditional screw cap (NOT open top) with a Teflon/Silicone liner. Compatible with clear and amber glass/plastic high recovery vials and polypropylene high recovery vials with 8/425 neck finishes.* *See Cap to Vial compatibility chart under Specs. >> More Teflon Labware
Description
The open top natural polypropylene plastic ABC closures feature the "Super Septa", a low extractable septa that is optimal for GC/MS. Available with either a Teflon/red rubber liner, or a Teflon/Silicone/Tefl on liner. Designed for use with the clear glass high recovery vials and polypropylene high recovery vials with 9 mm neck finishes.* The clear open top snap caps with .254 mm thick Teflon septas eliminate the need for crimping and decapping tools. Their unique design is engineered for a positive seal and easy removal. The snap caps are ideal for high-volume, quick turnaround sampling and provide a large target area for needle penetration. They are not recommended for long-term sample retention. Compatible with amber and clear glass/plastic high recovery vials and polypropylene high recovery vials with 11 mm neck finishes.* The black polypropylene screw caps provide the option of having a traditional screw cap (NOT open top) with a Teflon/Silicone liner. Compatible with clear and amber glass/plastic high recovery vials and polypropylene high recovery vials with 8/425 neck finishes.* *See Cap to Vial compatibility chart under Specs. >> More Teflon Labware

Suppliers

Company
Product
Description
Supplier Links
Plastic Caps, Closures for High Recovery Vials - 242782 - SKS Science Products
Watervliet, NY, USA
Plastic Caps, Closures for High Recovery Vials
242782
Plastic Caps, Closures for High Recovery Vials 242782
The open top natural polypropylene plastic ABC closures feature the "Super Septa", a low extractable septa that is optimal for GC/MS. Available with either a Teflon/red rubber liner, or a Teflon/Silicone/Tefl on liner. Designed for use with the clear glass high recovery vials and polypropylene high recovery vials with 9 mm neck finishes.* The clear open top snap caps with .254 mm thick Teflon septas eliminate the need for crimping and decapping tools. Their unique design is engineered for a positive seal and easy removal. The snap caps are ideal for high-volume, quick turnaround sampling and provide a large target area for needle penetration. They are not recommended for long-term sample retention. Compatible with amber and clear glass/plastic high recovery vials and polypropylene high recovery vials with 11 mm neck finishes.* The black polypropylene screw caps provide the option of having a traditional screw cap (NOT open top) with a Teflon/Silicone liner. Compatible with clear and amber glass/plastic high recovery vials and polypropylene high recovery vials with 8/425 neck finishes.* *See Cap to Vial compatibility chart under Specs. >> More Teflon Labware

The open top natural polypropylene plastic ABC closures feature the "Super Septa", a low extractable septa that is optimal for GC/MS. Available with either a Teflon/red rubber liner, or a Teflon/Silicone/Teflon liner. Designed for use with the clear glass high recovery vials and polypropylene high recovery vials with 9 mm neck finishes.*
The clear open top snap caps with .254 mm thick Teflon septas eliminate the need for crimping and decapping tools. Their unique design is engineered for a positive seal and easy removal. The snap caps are ideal for high-volume, quick turnaround sampling and provide a large target area for needle penetration. They are not recommended for long-term sample retention. Compatible with amber and clear glass/plastic high recovery vials and polypropylene high recovery vials with 11 mm neck finishes.*
The black polypropylene screw caps provide the option of having a traditional screw cap (NOT open top) with a Teflon/Silicone liner. Compatible with clear and amber glass/plastic high recovery vials and polypropylene high recovery vials with 8/425 neck finishes.*
*See Cap to Vial compatibility chart under Specs.

>> More Teflon Labware

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 242782
Product Name Plastic Caps, Closures for High Recovery Vials
Connection Type Snap Seal
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-250 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 92.57 cc (5.65 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details