SKS Science Products Plastic Vials, Polypropylene High Recovery Vials W225181

Description
These .3 ml polypropylene high recovery vials can be used in most standard gas and liquid chromatogology autosamplers. These lightweight, economical vials are molded of natural polypropylene for reliable chemical resistance. The conical interior means no more time consuming assembly of vials and no more limited-volume inserts. This design also ensures maximum retrieval of contents. Available in three neck finishes; compatible open top and traditional screw caps as well as aluminum open-top E-Z Seals are sold separately, see Vial to Cap compatibility chart under Specs
Description
These .3 ml polypropylene high recovery vials can be used in most standard gas and liquid chromatogology autosamplers. These lightweight, economical vials are molded of natural polypropylene for reliable chemical resistance. The conical interior means no more time consuming assembly of vials and no more limited-volume inserts. This design also ensures maximum retrieval of contents. Available in three neck finishes; compatible open top and traditional screw caps as well as aluminum open-top E-Z Seals are sold separately, see Vial to Cap compatibility chart under Specs

Suppliers

Company
Product
Description
Supplier Links
Plastic Vials, Polypropylene High Recovery Vials - W225181 - SKS Science Products
Watervliet, NY, USA
Plastic Vials, Polypropylene High Recovery Vials
W225181
Plastic Vials, Polypropylene High Recovery Vials W225181
These .3 ml polypropylene high recovery vials can be used in most standard gas and liquid chromatogology autosamplers. These lightweight, economical vials are molded of natural polypropylene for reliable chemical resistance. The conical interior means no more time consuming assembly of vials and no more limited-volume inserts. This design also ensures maximum retrieval of contents. Available in three neck finishes; compatible open top and traditional screw caps as well as aluminum open-top E-Z Seals are sold separately, see Vial to Cap compatibility chart under Specs

These .3 ml polypropylene high recovery vials can be used in most standard gas and liquid chromatogology autosamplers. These lightweight, economical vials are molded of natural polypropylene for reliable chemical resistance. The conical interior means no more time consuming assembly of vials and no more limited-volume inserts. This design also ensures maximum retrieval of contents. Available in three neck finishes; compatible open top and traditional screw caps as well as aluminum open-top E-Z Seals are sold separately, see Vial to Cap compatibility chart under Specs

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number W225181
Product Name Plastic Vials, Polypropylene High Recovery Vials
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-150 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 55.6 cc (3.39 cubic inches)
View Details
Screw Cap for Vials; Part Numbers 29294 & 29296, 1,000/Bag - 29295 - Qosina Corp.
Specs
Mouth Type Standard
Connection Type Screw
Body Material Polypropylene
View Details
3.5 Dram (.44oz) - 3.5 - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 13.01 cc (0.7941 cubic inches)
Dram 3.5 fl drams
View Details
Sample Vials -  - Waters Corporation
Waters Corporation
Specs
Connection Type Screw (optional feature); Crimp (optional feature); Snap Seal (optional feature)
Volume 0.3000 to 4 cc (0.0183 to 0.2441 cubic inches)
Outer Diameter 8 to 15 mm (0.3150 to 0.5906 inches)
View Details