SKS Science Products Datasheets for Beakers
Beakers are simple containers, usually cylindrical with flat bottoms and a lip for pouring, used for stirring, mixing, measuring, and heating liquids in a laboratory.
Beakers: Learn more
| Product Name | Notes |
|---|---|
| Molded of high density polyethylene (HDPE) plastic, these heavy wall plastic beakers are slightly tapered to allow nesting and have reinforced rims to facilitate holding and to prevent distortion under... | |
| The Azlon® clear polypro intermediate form beaker with handle is available in 8 sizes. These beakers have easy to read blue graduations (in liters). They have a non-slide anti-suction base,... | |
| The reusable Azlon® PMP plastic square ratio beakers have red graduations for taking legible and efficient measurements. Square ratio beakers are the safe, convenient alternative to Griffin style beakers. Each... | |
| These 100 mL white PTFE Fluoropolymer heatable beakers feature the unique combination of a pure PTFE body with a specially formulated stabilized PTFE Carbon base as a single molding to... | |
| These isostatically molded plastic beaker covers (watch glasses) are constructed from virgin PTFE plastic and machine finished to give a smooth surface for ease of cleaning and to eliminate contamination. | |
| These isostatically molded plastic beakers are constructed from virgin PTFE and machine finished to give a smooth surface for ease of cleaning and to eliminate contamination. Supplied with pouring spout. | |
| These low form graduated plastic beakers are manufactured of transparentautoclava ble polypropylene and feature handle to facilitate pouring. Ideal for many industrial and chemical applications. Graduated in liters and milliliters. | |
| These polymethylpentene (PMP) plastic beakers are intended for general laboratory use and will withstand temperatures up to 180°C. Graduations are molded in milliliters with a special no-drip pouring spout. Chemically... | |
| These polypropylene plastic beakers are intended for general laboratory use and will withstand temperatures up to 121°C. Graduations are molded in milliliters with a special no-drip pouring spout. Chemically resistant... | |
| These smoothly tapered plastic beakers are made from transparent polymethylpentene (PMP) with easy to read blue printed graduations. This extensive range of plastic beakers from 25ml to 5 liters is... | |
| These smoothly tapered plastic beakers are made from virgin, high clarity polypropylene with easy to read blue printed graduations. This extensive range of plastic beakers from 25ml to 5 liters... | |
| These smoothly tapered plastic beakers made from virgin, high clarity polypropylene with easy to read molded graduations. This extensive range of plastic beakers from 25ml to 5 liters is break... | |
| These tall form graduated plastic beakers made of transparent autoclavable polypropylene and feature handles to facilitate pouring. Ideal for many industrial and chemical applications. Beakers are graduated in liters and... | |
| These Tricorn™ Disposable Beakers are constructed of unbreakable plastic and are autoclavable. They feature dripless pouring spouts and are suitable for use with commonly used acids, alkalies and solvents |