SKS Science Products Clear Glass Sample Vials 224805

Description
These clear glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File corrugated trays with partitions and then shrink-wrapped to reduce particulate contamination. Caps sold separately. Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility
Description
These clear glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File corrugated trays with partitions and then shrink-wrapped to reduce particulate contamination. Caps sold separately. Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility

Suppliers

Company
Product
Description
Supplier Links
Clear Glass Sample Vials - 224805 - SKS Science Products
Watervliet, NY, USA
Clear Glass Sample Vials
224805
Clear Glass Sample Vials 224805
These clear glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File corrugated trays with partitions and then shrink-wrapped to reduce particulate contamination. Caps sold separately. Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility

These clear glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File corrugated trays with partitions and then shrink-wrapped to reduce particulate contamination. Caps sold separately.
Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 224805
Product Name Clear Glass Sample Vials
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
Self-Standing Vial; 1,000/Bag - 29296 - Qosina Corp.
Specs
Mouth Type Standard
Body Material PP
Volume 3 cc (0.1831 cubic inches)
View Details
20 Dram (2.50oz) - 20PC - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 73.93 cc (4.51 cubic inches)
Dram 20 fl drams
View Details
Sample Vials -  - Waters Corporation
Waters Corporation
Specs
Connection Type Screw (optional feature); Crimp (optional feature); Snap Seal (optional feature)
Volume 0.3000 to 4 cc (0.0183 to 0.2441 cubic inches)
Outer Diameter 8 to 15 mm (0.3150 to 0.5906 inches)
View Details