SKS Science Products Datasheets for Test Tubes
Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials
Test Tubes: Learn more
| Product Name | Notes |
|---|---|
| Guaranteed sterile by gamma irradiation. Non-pyrogenic to 0.25 EU/ml. Crisp, clear, easy to read graduations. Sterilin single use centrifuge tubes are the reliable and cost effective tool for microbiological or... | |
| The 1.5 ml polypropylene microcentrifuge tubes are available in cases of 1000 pieces (2 bags of 500). Offering easy identification, these tubes come in a variety of colors: amber, orange,... | |
| The SmoothRack test tube rack is constructed of durable, autoclavable polypropylene. It can hold a wide range of tubes, from 10-16 mm in diameter, and hold 72 tubes. The SmoothRack... | |
| The UniRack Jr. polypropylene plastic test tube racks can hold up to 25 10 or 12 mm diameter test tubes, such as 10 x 75 mm or 12 x 75... | |
| These glass test tubes are made from KG-33 glass tubing with a sturdy lip and uniform wall thickness for maximum heat transfer and chemical resistance. They feature durable white ceramic... | |
| These glass test tubes are made from KG-33 glass tubing with a top finish to receive a glass stopper, and with uniform wall thickness for maximum service. There is a... | |
| These glass test tubes are made from N-51A borosilicate glass tubing with a sturdy lip and uniform wall thickness for maximum heat transfer and chemical resistance. These plain glass test... | |
| These graduated glass test tubes feature a plain top tube with a beaded rim. They are ideal for general laboratory use and are available in 90mm x 13mm or 170mm... | |
| These low-cost LDPE plastic wash bottles feature a narrow mouth and fine bore dispenser tubing through the closure which can be cut back to increase flow. These wash bottles dispense... | |
| These low-cost LDPE plastic wash bottles feature a narrow mouth and large bore dispenser tubing through the closure which can be cut back to increase flow. These wash bottles dispense... | |
| These polypropylene test tube racks hold up to 90 13 mm test tubes, and provide excellent stability with no tendency to float or move in circulating water baths. An alpha... | |
| These polystyrene and polypropylene disposable plastic culture tubes are ideal for performing routine lab procedures. Culture tubes are available in natural, yellow, and orange to easily color-code and identify samples... | |
| These pp microcentrifuge tubes with clicklok sealing mechanism come in two sizes, 0.6 ml and 1.5 ml, and are graduated. They are made of laboratory grade polypropylene and suitable for... | |
| These standard round-bottom culture tubes are manufactured from "300" borosilicate clear glass (meets ASTM Type I Class B and USP Type I standards). The tubes can be autoclaved and reused... | |
| These test tube supports are made of clear and white acrylic plastic, and are available to accommodate a wide variety of test tube sizes, from 10 mm to 16 mm. |