SKS Science Products Cryules Sterile Free-Standing Polypropylene Cryogenic Vials 985746

Description
Cryules sterile free-standing cryogenic vials are designed for simple identification of cell cultures and effortless handling. With plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene with the same coefficient of expansion, which further enhances the leakproof qualities of these vials at changing temperatures. All Cryules are designed to withstand temperatures between 196°C and 121°C and are autoclavable. These Cryule vials are internally threaded. The freestanding polypropylene vials and caps feature a streamlined design. Our silicone ring sealing system allows for secure sealing. The caps accept color inserts for lot coding; side marking allows additional product identification. WARNING: Do not use cryogenic containers for storage directly into the liquid phase of liquid nitrogen; use in gas phase only. Always use appropriate safety equipment to protect personnel when removing Cryules from storage in cryogenic gases.
Description
Cryules sterile free-standing cryogenic vials are designed for simple identification of cell cultures and effortless handling. With plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene with the same coefficient of expansion, which further enhances the leakproof qualities of these vials at changing temperatures. All Cryules are designed to withstand temperatures between 196°C and 121°C and are autoclavable. These Cryule vials are internally threaded. The freestanding polypropylene vials and caps feature a streamlined design. Our silicone ring sealing system allows for secure sealing. The caps accept color inserts for lot coding; side marking allows additional product identification. WARNING: Do not use cryogenic containers for storage directly into the liquid phase of liquid nitrogen; use in gas phase only. Always use appropriate safety equipment to protect personnel when removing Cryules from storage in cryogenic gases.

Suppliers

Company
Product
Description
Supplier Links
Cryules Sterile Free-Standing Polypropylene Cryogenic Vials - 985746 - SKS Science Products
Watervliet, NY, USA
Cryules Sterile Free-Standing Polypropylene Cryogenic Vials
985746
Cryules Sterile Free-Standing Polypropylene Cryogenic Vials 985746
Cryules sterile free-standing cryogenic vials are designed for simple identification of cell cultures and effortless handling. With plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene with the same coefficient of expansion, which further enhances the leakproof qualities of these vials at changing temperatures. All Cryules are designed to withstand temperatures between 196°C and 121°C and are autoclavable. These Cryule vials are internally threaded. The freestanding polypropylene vials and caps feature a streamlined design. Our silicone ring sealing system allows for secure sealing. The caps accept color inserts for lot coding; side marking allows additional product identification. WARNING: Do not use cryogenic containers for storage directly into the liquid phase of liquid nitrogen; use in gas phase only. Always use appropriate safety equipment to protect personnel when removing Cryules from storage in cryogenic gases.

Cryules sterile free-standing cryogenic vials are designed for simple identification of cell cultures and effortless handling. With plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene with the same coefficient of expansion, which further enhances the leakproof qualities of these vials at changing temperatures. All Cryules are designed to withstand temperatures between 196°C and 121°C and are autoclavable. These Cryule vials are internally threaded. The freestanding polypropylene vials and caps feature a streamlined design. Our silicone ring sealing system allows for secure sealing. The caps accept color inserts for lot coding; side marking allows additional product identification.
WARNING: Do not use cryogenic containers for storage directly into the liquid phase of liquid nitrogen; use in gas phase only. Always use appropriate safety equipment to protect personnel when removing Cryules from storage in cryogenic gases.

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 985746
Product Name Cryules Sterile Free-Standing Polypropylene Cryogenic Vials
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-400 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 148 cc (9.02 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details