SKS Science Products Sampules Natural HDPE Liquid Scintillation Vials 986644

Description
These 6 ml natural HDPE plastic vials are economical when used as liquid scintillation vials. Vials come with 18 mm white unlined polypropylene screw caps which are packed in separate plastic bags. Dimensions: 17 mm x 57 mm (with cap on
Description
These 6 ml natural HDPE plastic vials are economical when used as liquid scintillation vials. Vials come with 18 mm white unlined polypropylene screw caps which are packed in separate plastic bags. Dimensions: 17 mm x 57 mm (with cap on

Suppliers

Company
Product
Description
Supplier Links
Sampules Natural HDPE Liquid Scintillation Vials - 986644 - SKS Science Products
Watervliet, NY, USA
Sampules Natural HDPE Liquid Scintillation Vials
986644
Sampules Natural HDPE Liquid Scintillation Vials 986644
These 6 ml natural HDPE plastic vials are economical when used as liquid scintillation vials. Vials come with 18 mm white unlined polypropylene screw caps which are packed in separate plastic bags. Dimensions: 17 mm x 57 mm (with cap on

These 6 ml natural HDPE plastic vials are economical when used as liquid scintillation vials. Vials come with 18 mm white unlined polypropylene screw caps which are packed in separate plastic bags. Dimensions: 17 mm x 57 mm (with cap on

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 986644
Product Name Sampules Natural HDPE Liquid Scintillation Vials
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-150 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 55.6 cc (3.39 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details