SKS Science Products Glass Vials, Clear Sampler Vials with PE Stoppers 4085-02

Description
The clear glass sampler vials are available in two lengths, 41 mm or 65 mm in height, both of which have an 8 mm diameter. The glass sample vials have two cap options, one of which is a PE stopper and the other a PE stopper with applicator. Both cap options are available in natural or black. These smaller vials are ideal for minute samples or storing small amounts of lab product.
Description
The clear glass sampler vials are available in two lengths, 41 mm or 65 mm in height, both of which have an 8 mm diameter. The glass sample vials have two cap options, one of which is a PE stopper and the other a PE stopper with applicator. Both cap options are available in natural or black. These smaller vials are ideal for minute samples or storing small amounts of lab product.

Suppliers

Company
Product
Description
Supplier Links
Glass Vials, Clear Sampler Vials with PE Stoppers - 4085-02 - SKS Science Products
Watervliet, NY, USA
Glass Vials, Clear Sampler Vials with PE Stoppers
4085-02
Glass Vials, Clear Sampler Vials with PE Stoppers 4085-02
The clear glass sampler vials are available in two lengths, 41 mm or 65 mm in height, both of which have an 8 mm diameter. The glass sample vials have two cap options, one of which is a PE stopper and the other a PE stopper with applicator. Both cap options are available in natural or black. These smaller vials are ideal for minute samples or storing small amounts of lab product.

The clear glass sampler vials are available in two lengths, 41 mm or 65 mm in height, both of which have an 8 mm diameter. The glass sample vials have two cap options, one of which is a PE stopper and the other a PE stopper with applicator. Both cap options are available in natural or black. These smaller vials are ideal for minute samples or storing small amounts of lab product.

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 4085-02
Product Name Glass Vials, Clear Sampler Vials with PE Stoppers
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-200 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 73.93 cc (4.51 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details