SKS Science Products Clear Glass Culture Vials w/ Black Phenolic Screw Caps 225144

Description
These glass culture vials are part of the Wheaton aqueous series line of vials, are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class A and USP Type I standards) glass and come with black phenolic screw caps with 14B white rubber liners. This combination is ideal for general sampling needs without the added cost of Teflon®. These microculture vials feature deep-skirted Biogrip screw caps to allow safer, more dependable handling when working with infectious materials. Caps have a white 14B rubber liner and can be autoclaved. Vials are packaged in corrugated trays with partitions.
Description
These glass culture vials are part of the Wheaton aqueous series line of vials, are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class A and USP Type I standards) glass and come with black phenolic screw caps with 14B white rubber liners. This combination is ideal for general sampling needs without the added cost of Teflon®. These microculture vials feature deep-skirted Biogrip screw caps to allow safer, more dependable handling when working with infectious materials. Caps have a white 14B rubber liner and can be autoclaved. Vials are packaged in corrugated trays with partitions.

Suppliers

Company
Product
Description
Supplier Links
Clear Glass Culture Vials w/ Black Phenolic Screw Caps - 225144 - SKS Science Products
Watervliet, NY, USA
Clear Glass Culture Vials w/ Black Phenolic Screw Caps
225144
Clear Glass Culture Vials w/ Black Phenolic Screw Caps 225144
These glass culture vials are part of the Wheaton aqueous series line of vials, are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class A and USP Type I standards) glass and come with black phenolic screw caps with 14B white rubber liners. This combination is ideal for general sampling needs without the added cost of Teflon®. These microculture vials feature deep-skirted Biogrip screw caps to allow safer, more dependable handling when working with infectious materials. Caps have a white 14B rubber liner and can be autoclaved. Vials are packaged in corrugated trays with partitions.

These glass culture vials are part of the Wheaton aqueous series line of vials, are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class A and USP Type I standards) glass and come with black phenolic screw caps with 14B white rubber liners. This combination is ideal for general sampling needs without the added cost of Teflon®. These microculture vials feature deep-skirted Biogrip screw caps to allow safer, more dependable handling when working with infectious materials. Caps have a white 14B rubber liner and can be autoclaved. Vials are packaged in corrugated trays with partitions.

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 225144
Product Name Clear Glass Culture Vials w/ Black Phenolic Screw Caps
Connection Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-200 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 73.93 cc (4.51 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details