SKS Science Products Datasheets for Laboratory Bottles
Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
Laboratory Bottles: Learn more
| Product Name | Notes |
|---|---|
| 1000mL polycarbonate media bottles with PP closure are unequaled in design or performance. The octagonal square shape provides and "Easy-Grip" for pouring. Transparent and autoclavable. Perhaps the best design of... | |
| Available in a 1 oz size, these amber glass ovals are available with black phenolic cone lined caps. The overall dimensions of this bottle leave a substantial amount of room... | |
| Available in a 4 oz size, this clear glass oil testing sample bottle is offered with a cork top. With a height of 171 mm and a diameter of 37... | |
| Each bag of 1/4 oz bottles comes with caps and clear PVC perforated shrink bands. Slide band over cap and down bottle and use a heat source, such as a... | |
| Each case of glass laboratory bottles come with black metal foil lined caps. These bottles may be used for many applications including testing labs, and research centers. The foil lined... | |
| Each case of glass laboratory bottles comes with white metal foil lined caps. These glass laboratory bottles may be used for many applications including testing labs, and research centers. The... | |
| Offered in sizes from 1/2 oz to 32 oz, these amber glass round bottles come with black phenolic cone lined caps. The black cone lined caps provide a seal to... | |
| Offered in sizes from 1/2 oz to the larger 1-gallon container, these flint (clear) glass laboratory bottles come with black phenolic cone lined caps. The black cone lined caps offer... | |
| Reduce the tare weight correction needed in weighing procedures with these light weight, autoclavable, reusable translucent polypropylene plastic weighing bottles. Airtight push on lids included. Highly resistant to acid attack. | |
| The 1 oz amber glass oval laboratory bottles are offered with black bulb glass droppers. The black bulb glass droppers are great for dispensing accurate amounts of product commonly used... | |
| The 1.25 oz clear PVC straight-sided oval bottle is available with three cap options: a glass dropper, a spout cap, and a spout cap. The black polypropylene cap has a... | |
| The 1/2 oz natural LDPE boston rounds come with a natural LDPE orifice reducer and your choice of a black or white cap. The black and white polypropylene caps are... | |
| The 1/2 oz natural LDPE cylinders are available with LDPE orifice reducers. The natural cylinders also come with your choice of a black or white polypropylene ribbed PE lined closure. | |
| The 1/2 oz natural LDPE cylinders are available with your choice of a white or black closure. The polypropylene PE lined closures are ribbed for a better grip when twisting... | |
| The 1/2 oz. amber glass round lab bottle is 25mm in diameter and 71mm in height, and is offered with a balled PE rod cap. Sold in cases of 48,... | |
| The 16 oz and 32 oz HDPE plastic cylinder bottles come with yorker spout caps with red tips and could be used for dispensing many products. The natural LDPE long... | |
| The 2 dram natural LDPE cylinder is offered with a black or white cap and orifice reducer, making for a great choice when looking for a container to dispense your... | |
| The 2 oz, 4 oz and 8 oz clear PET square bottles have a wide mouth feature, which are ideal for an easy to fill container. The square plastic bottles... | |
| The 2 oz, 4 oz and 8 oz clear square PET bottles are available with white child resistant caps (universal picture on top of cap) with an F-217 liner, and... | |
| The 2 oz, 4 oz and 8 oz clear square PET bottles are available with white ribbed PE lined caps, and have a wide mouth feature making for an easy... | |
| The 250 ml and 500 ml DripLok Tracker Wash Bottles feature a unique, write on - wipe off labeling area for easy classification and identification of bottle contents. Easy to... | |
| The 30 ml (1 oz) clear glass Barnes Dropping Bottles are manufactured from Wheaton "400" borosilicate glass, which meets USP Type I standards. The lower portion of the isoprene rubber... | |
| The 32 oz natural HDPE cylinder and the 16 oz natural LDPE boston round plastic bottles are both accompanied by 28/410 red twist top closures. The ribbed twist top closures... | |
| The 7 ML natural HDPE cylinders are available with white or black polypropylene PE lined caps. The cylinder bottles have a diameter of 1'', and a height of 2" with... | |
| The amber glass oblong flasks are available in 100 ml or 250 ml sizes. The black polypropylene ribbed closures have pouring inserts and are tamper evident. These amber glass bottles... | |
| The amber glass round bottles are offered with white bulb glass droppers. Sold in cases of 48, these easy to use glass droppers could be useful for dispensing a wide... | |
| The Amber PET Octagonal bottles come in 4 sizes; 125ml, 250 ml, 500 ml, and 1000 ml. These amber plastic laboratory bottles feature molded graduations and come with a black... | |
| The Azlon® LDPE driplok wash bottles feature the only venting system that dispenses solvent more efficiently than a standard wash bottle due to its patented two-way ball valve system. A... | |
| The Azlon® natural LDPE square shoulder plastic wash bottles with white polypropylene caps are available in four sizes,60 ml, 150 ml, 250 ml and 500 ml. The traditional style narrow... | |
| The clear glass round bottles with white bulb glass droppers could be just what you are looking to add to your laboratory. These bottles are available in three sizes and... | |
| The clear PET cylinder rounds are available in 3 convenient sizes: 2 oz, 4 oz, and 8 oz. The PET plastic cylinders are offered with black fine mist sprayers which... | |
| The clear PET cylinder rounds are available in 3 convenient sizes: 2 oz, 4 oz, and 8 oz. The PET plastic cylinders are offered with white fine mist sprayers which... | |
| The clear PET cylinder rounds are available in five convenient sizes, ranging from 2 oz to 32 oz. The PET plastic cylinders are offered with white polypropylene ribbed PE lined... | |
| The clear PET plastic wide mouth round bottles are ideal for storing samples and small quantities of lab product. The clear PET plastic wide mouth round bottles are offered in... | |
| The clear PET square bottles with black ribbed F-217 lined caps are available in a 2 oz, 4 oz and 8 oz size. The square plastic bottles offer a wide... | |
| The combination of the LDPE oval shaped bottle and the white flip top cap could be great for dispensing and come in a variety of sizes: 2 oz, 4 oz,... | |
| The flint (clear) glass round laboratory bottles with glass droppers come in four sizes; 1/2 oz, 1 oz, 2 oz, & 4 oz. These easy to use black polypropylene closures... | |
| The flint (clear) glass, French square-sided lab bottles are available in 2 oz, 4 oz, 8 oz, or 16 oz sizes. These glass laboratory bottles are offered with black phenolic... | |
| The HDPE cylinders with white screw caps are available in a variety of sizes: 1 oz, 2 oz, 4 oz, 16 oz, and 32 ounces. These bottle can be perfect... | |
| The HDPE plastic bottles come complete with white fine mist sprayers in a variety of sizes: 4 oz, 8 oz, and 16 ounces. HDPE plastic provides transparency for easy liquid... | |
| The HDPE plastic sprayer bottles come in three convenient sizes: 1 oz, 2 oz, and 4 ounces. HDPE plastic provides transparency for easy liquid identification, while the fine mist sprayer... | |
| The LDPE boston rounds with red top spout caps are available in six great sizes. The LDPE bottles could possibly be used for a wide variety of products including solutions... | |
| The LDPE plastic boston round bottles with black/natural twist top caps allows for easy dispensing of products. The LDPE plastic bottles prove ideal for disposing cell culture media onto petri... | |
| The LDPE plastic boston rounds are packaged with black screw caps. LDPE is a softer plastic making the bottles squeezable, which prove ideal for disposing cell culture media onto petri... | |
| The LDPE plastic boston rounds are packaged with white screw caps. LDPE is a softer plastic making the bottles squeezable, which prove ideal for disposing cell culture media onto petri... | |
| The LDPE plastic boston rounds with flip top caps are a great combination for dispensing cell culture media onto petri dishes, slides, and more. LDPE plastic's semi-transparency allows for easier... | |
| The LDPE plastic dropper bottles could be just what you are looking for if controlled dispensing is a must. The bottles come complete with dropper plug and white caps. The... | |
| The LDPE plastic laboratory bottles with red tip spout caps are available in eight sizes: 2 dram, 1 oz, 2 oz, 4 oz, 8 oz, and 12 ounces, as well... | |
| The natural HDPE boston rounds with black lined screw caps are available in five sizes: 2 oz, 4 oz, 8 oz, 16 oz, and 32 oz. The natural HDPE boston... | |
| The natural HDPE boston rounds with white lined screw caps are available in the following sizes: 2 oz, 4 oz, 8 oz, 16 oz, and 32 oz. The natural HDPE... | |
| The natural HDPE bottles are available with red and white PP trigger sprayers. The 8 oz natural bottle is round and the trigger sprayer has a 4.25'' dip tube, the... | |
| The natural HDPE cylinder rounds come topped with spout caps great for dispensing many lab products. Some common uses are water, dye, or cell culture media. The natural LDPE long... | |
| The natural HDPE cylinders are available in three sizes: 4 oz, 8 oz, and 16 ounces. The plastic cylinders are accompanied by white PP ribbed closures with PE liners. HDPE... | |
| The natural HDPE round handle jugs with white ribbed F217 lined caps are available in two sizes, 64 oz and 1 gallon. Be sure to test your products with these... | |
| The natural LDPE plastic dropper bottles could be just what you are looking for if controlled dispensing is required. These plastic bottles come complete with natural ribbed caps and controlled... | |
| The natural plastic cylinder bottles with flip top spout caps are a great combination for dispensing. These bottles could possibly be used for squirting solutions on sample's slides, petri dishes,... | |
| The oval shaped bottles with long tip spout caps could be just the combination you are looking for to dispense your products. These oval plastic bottles prove ideal for disposing... | |
| The squeezable LDPE plastic boston round bottles with natural twist top caps allow for easy and controlled dispensing of many laboratory products. Available in 4 convenient sizes, the LDPE plastic... | |
| The squeezable LDPE plastic boston round bottles with white twist top caps allow for easy and controlled dispensing of many laboratory products. Available in 4 convenient sizes, the LDPE plastic... | |
| The squeezable LDPE plastic cylinders with black/natural twist top caps allow for easy and controlled dispensing of many laboratory products. Available in 4 convenient sizes, the LDPE plastic bottles could... | |
| The squeezable LDPE plastic cylinders with natural twist top caps allow for easy and controlled dispensing of many laboratory products. Available in 4 convenient sizes, the LDPE plastic bottles could... | |
| The squeezable LDPE plastic oval bottles with black/natural twist top caps allow for easy and controlled dispensing of many laboratory products. Available in 4 convenient sizes, the LDPE plastic bottles... | |
| The squeezable LDPE plastic oval bottles with white twist top caps allow for easy and controlled dispensing of many laboratory products. Available in 4 convenient sizes, the LDPE plastic bottles... | |
| The sterile PET Square Media Bottles are manufactured from polyethylene terephthalate (PET) plastic which provides the clarity of glass, the strength of plastic, and a space-saving design. These sterile bottles... | |
| The Wheaton amber PET diagnostic bottles and caps are gamma radiation sterilized. These bottles are ideal for storage and shipment of reagents and buffer solutions. They are lightweight and break... | |
| The Wheaton clear PET diagnostic bottles are gamma radiation sterilized. These bottles are ideal for storage and shipment of reagents and buffer solutions. They are lightweight and break resistant. They... | |
| The white HDPE f-style handle jugs are offered in a 4 oz and 8 oz size, both of which come with lined aluminum cap closures. The silver (no rust) aluminum... | |
| The white LDPE plastic dropper bottles could be ideal for dispensing a variety of low viscosity materials. These plastic bottles include white ribbed caps and white controlled dropper tip inserts,... | |
| These 16 and 32 oz natural HDPE boston round bottles have natural LDPE yorker spout caps with red tips. The natural LDPE long tip caps have a .030 inch hole... | |
| These 500ml sloped shoulder LDPE plastic wash bottles are printed with labels for one of the following sunstances: water, distilled water, acetone, isopropanol, methanol or ethanol. Wash bottles come with... | |
| These 60 cc ( 1 oz) amber PET plastic bottles come with 24 mm SealSafe self-healing orifice reducers and white child resistant caps. The SealSafe self-healing orifice reducers are designed... | |
| These alcohol burners are manufactured from clear soda-lime glass and are designed for use with isopropyl or denatured ethyl alcohol. The alcohol burners are ideal for microscopy purposes, as they... | |
| These amber glass diagnostic bottles are an alternative to glass serum bottles and vials. Each bottle has a controlled ID which allows for fit with the I- Loc™ closures or... | |
| These amber glass dropping bottles deliver stains and indicator solutions drop by drop from a projecting drip-tip on the side of the stopper. A partial turn of the ground glass... | |
| These amber glass euro dropper bottles with black tamper evident caps and orifice reducers are a stable for any lab. Highlights of this product include the tamper evident caps that... | |
| These amber glass media bottles are made of amber borosilicate glass and come in a 125 ml size. The media bottles come with black phenolic screw caps pre-attached to the... | |
| These amber round lab bottles with glass droppers come in four sizes: 1/2oz, 1oz, 2oz, and 4oz. These easy to use black PP glass droppers twist securely on top of... | |
| These clear glass BOD bottles are manufactured from Type 1 borosilicate glass, and have a specially designed shoulder radius that sweeps all air from inside the BOD bottle during filling. | |
| These clear glass bottles come in three great sizes and are accompanied by black phenolic PE lined brush caps, which have a thin soft bristled brush and may be used... | |
| These clear glass diagnostic bottles are an alternative to glass serum bottles and vials. Each bottle has a controlled ID which allows for fit with the I- Loc™ closures or... | |
| These clear glass dropping bottles deliver stains and indicator solutions drop by drop from a projecting drip-tip on the side of the stopper. A partial turn of the ground glass... | |
| These clear glass graduated media bottles have a large opening, no-drip pour lip and sloping shoulders to facilitate pouring and cleaning. The bottles show approximate volume graduations and have a... | |
| These clear glass graduated, safety-coated media bottles are ideal for storing fluids, dry chemicals and other materials in the lab. The strong, slip-resistant plastisol coating reduces potential breakage and helps... | |
| These clear glass media bottles are constructed of clear borosilicate glass and come with pre-attached PE lined black phenolic screw caps. The 1000 ml (1L) glass media bottles feature convenient... | |
| These clear glass media bottles are constructed of clear borosilicate glass and feature white graduations and writing areas, for easy identification of media bottle contents. The 1000 ml (1 L)... | |
| These clear glass media bottles are manufacturered by Kimble and come without caps. These media bottles feature enhanced graduations and permanent white enamel marking spots. The glass media bottles have... | |
| These clear glass media bottles feature a plastisol coating for safety. If dropped, glass shards and the contents of the bottle are contained by the plastic coating, keeping exposure to... | |
| These clear glass media bottles with blue polypropylene caps are manufacturered by Kimble. These media bottles feature enhanced graduations and permanent white enamel marking spots. The glass media bottles have... | |
| These clear glass plastic-coated media bottles have enhanced graduations and marking spot is permanent white enamel. This general use bottle is provided with a wide opening (approx. 30 mm ID)... | |
| These clear glass reagent bottles feature a plastisol coating on the outside of the bottles to ensure safety in the laboratory -- the plastic coating will contain pieces of glass... | |
| These clear glass reservoir bottles are available in 2000 ml (2L) and 5000 ml (5L) sizes, and could be used for a variety of applications including mobile phase and filtration... | |
| These clear glass roller bottles are made to exacting tolerances in order to provide higher cell yields and come with screw caps. The glass is specially selected for optical clarity,... | |
| These clear glass rounds range in size from 1/2 oz to 16 oz. The clear glass rounds come with no-rust PE lined aluminum caps, which make a very durable top... | |
| These clear glass wide mouth reagent bottles with ground glass stoppers feature a no-drip pour lip for easy pouring of contents. The bottles are ideal for solids and viscous liquids. | |
| These Clear PET Octagonal bottles come in 4 sizes; 125ml, 250 ml, 500 ml, and 1000 ml (1 L). The sterile plastic laboratory bottles are ionized and come with pre-attached... | |
| These clear PET plastic octagonal bottles come in 4 sizes; 125 ml, 250 ml, 500 ml, and 1 L. Each size is available in sterile (with red HDPE tamper evident... | |
| These clear PET plastic wide mouth round bottles are a staple for any laboratory environment. These bottles are offered in 30 cc and 60 cc sizes. Both sizes are available... | |
| These clear PET plastic wide mouth rounds, offered in 30 cc or 60 cc, may be used to hold a variety of products. The smooth outer walls of these containers... | |
| These clear PVC square wide mouth bottles with screw caps are available in seven sizes and offer the clarity of glass. They are constructed of lightweight plastic featuring good chemical... | |
| These easy-squeeze LDPE plastic wash bottles feature integrally molded tubes and are available in 250ml or 500ml sizes.Requires only gentle pressure to eject and accurately direct the liquid. The dispensing... | |
| These flint (clear) glass French square sided bottles are available in 2 oz, 4 oz, and 16 oz sizes. These glass bottles are offered with F217 lined aluminum closures. The... | |
| These glass BOD bottles are made of Type 1 clear borosilicate glass, and have a specially designed shoulder radius that ensures removal of all air from inside the BOD bottle... | |
| These glass bottles come in either amber glass in a 15cc size, or in clear glass in a 15cc, or 1oz. size. Each round glass bottle has a large neck... | |
| These heavy duty carboys are made of low density polyethylene (LDPE) plastic with a 19 mm (3/4") spigot and also feature a serrated tip to securely hold 13 mm -... | |
| These heavy-duty, low-density polyethylene (LDPE) carboys come in three sizes: 1, 2 and 6.5 gallons. Each bottle comes with 5 feet of vinyl food grade laboratory tubing, vented closures, and... | |
| These high quality LDPE plastic wash bottles are available in 250ml, 500ml or 1000ml sizes and are fitted with color coded leak proof, wide neck polypropylene spout closures. Use these... | |
| These high quality LDPE plastic Water wash bottles are supplied in flexible natural polyethylene and are fitted with white leak proof, wide neck polypropylene spout closures. Wash bottles are available... | |
| These LDPE oval bottles with screw caps come in a variety of sizes: 2 oz, 4 oz, and 8 ounces. The LDPE ovals with white screw caps could be a... | |
| These low-cost LDPE plastic wash bottles feature a narrow mouth and fine bore dispenser tubing through the closure which can be cut back to increase flow. These wash bottles dispense... | |
| These low-cost LDPE plastic wash bottles feature a narrow mouth and large bore dispenser tubing through the closure which can be cut back to increase flow. These wash bottles dispense... | |
| These narrow mouth glass reagent bottles with ground glass stoppers feature a no-drip pour lip for easy pouring of contents. An octagon-shaped ground-glass stopper, which protects contents from airborne contaminants,... | |
| These natural HDPE round handle jugs are offered with white child resistant caps. The white plastic caps feature a universal picture illustrating that the user must push down and turn... | |
| These natural HDPE square wide mouth bottles with screw caps and internal plug are available with this convenient design that could be a great choice for your laboratory. The integrity... | |
| These natural HDPE square wide mouth bottles with screw caps could be an excellent addition to your laboratory. These lightweight bottles feature blue screw caps and molded graduations for approximate... | |
| These natural LDPE plastic oblong bottles are available in a 4 oz size with black, white or natural plastic disc top caps. These squeezable plastic bottles could be a great... | |
| These natural LDPE plastic oblong bottles are available in a 4 oz size with natural plastic spout caps with red tips. The spout caps have a .030 hole, allowing them... | |
| These natural LDPE plastic oblong bottles are available in a 4 oz size with white or black plastic ribbed caps. Both the white and black ribbed caps include PE liners... | |
| These natural LDPE plastic oblong bottles are available in a 4 oz size with white plastic flip top spout caps. These squeezable plastic bottles could be a great packaging solution... | |
| These natural LDPE plastic oblong bottles are available in a 4 oz size with white, black and natural or all natural plastic twist top caps. These squeezable plastic bottles could... | |
| These natural LDPE plastic wash bottles are available in 250ml or 500ml sizes and have integrally molded tubes with removable jet tips and a separate plain cap. These wash bottles... | |
| These natural LDPE plastic wide mouth water bottles feature a superior double seal closure and are designed to be leak resistant, and the special no-drip pour lip ensures safe, clean... | |
| These natural pharmaceutical HDPE rounds provide an ideal container for many lab liquids and pills. HDPE maintains a nice oxygen barrier while providing the clarity of glass in order to... | |
| These natural polypropylene plastic narrow mouth water bottles feature a superior double seal closure and are designed to be leak resistant, and the special no-drip pour lip ensures safe, clean... | |
| These natural polypropylene plastic wide mouth water bottles feature a superior double seal closure and are designed to be leak resistant, and the special no-drip pour lip ensures safe, clean... | |
| These polypropylene plastic screw caps come sterile and are intended for use with our PET Diagnostic bottles. Caps are color-coded for easy identification of bottle contents, and are available in... | |
| These premium narrow mouth LDPE plastic leak proof bottles feature our superior double seal closure, which is designed to be leak resistant. The special no-drip pour lip ensures safe, clean... | |
| These sloped shoulder LDPE plastic wash bottles are available in 250ml, 500ml or 1000ml sizes and are supplied with a red swivel/leak proof closure featuring an acute angled "swan neck" | |
| These sloped shoulder LDPE plastic wash bottles are available in 250ml, 500ml or 1000ml sizes and are supplied with a white swivel/leak proof closure featuring an acute angled "swan neck" | |
| These Starline® premium narrow mouth natural HDPE water bottles feature superior double-seal polypropylene closures that are guaranteed to be leak-proof, ensuring the safe transport of samples and specimens. A special... | |
| These Starline® premium wide mouth natural HDPE water bottles feature superior double-seal polypropylene closures that are guaranteed to be leak-proof, ensuring the safe transport of samples and specimens. A special... | |
| These traditional style 500 ml plastic wash bottles are made of LDPE plastic and are available in red, green, yellow and blue. Wash bottles are supplied with matching closures and... | |
| These wide mouth pharmaceutical rounds can provide the ideal storage and dispensing container and come in a large variety of sizes: 75, 120, 150, 200, 250 cc. These pharmaceutical rounds... | |
| This PP Specimen bottle is translucent and has a stable square base. The specimen bottle also features a dip-stick well for testing small volumes, and a pour spout for dripless... | |
| Varying in sizes from: 15cc to 950cc, the amber glass laboratory rounds have larger necks for easy pouring and filling. They are topped with black phenolic PV lined caps. As... |