SKS Science Products Cryules Sterile Round Bottom Polypropylene Cryogenic Vials 985744

Description
Cryules sterile round bottom polypropylene cryogenic vials are designed for simple identification of cell cultures and effortless handling. With Wheaton plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene with the same coefficient of expansion, which further enhances the leakproof qualities of these vials at changing temperatures. All Cryules are designed to withstand temperatures between 196°C and 121°C. All plastic Cryules are autoclavable. When autoclaving plastic Cryules, the cap must be loosened or removed to allow pressure equalization upon cooling; this will prevent wall collapse. Vials feature white marking area for ease of sample identification. WARNING: Do not use cryogenic containers for storage directly into the liquid phase of liquid nitrogen; use in gas phase only. Always use appropriate safety equipment to protect personnel when removing Cryules from storage in cryogenic gases.
Description
Cryules sterile round bottom polypropylene cryogenic vials are designed for simple identification of cell cultures and effortless handling. With Wheaton plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene with the same coefficient of expansion, which further enhances the leakproof qualities of these vials at changing temperatures. All Cryules are designed to withstand temperatures between 196°C and 121°C. All plastic Cryules are autoclavable. When autoclaving plastic Cryules, the cap must be loosened or removed to allow pressure equalization upon cooling; this will prevent wall collapse. Vials feature white marking area for ease of sample identification. WARNING: Do not use cryogenic containers for storage directly into the liquid phase of liquid nitrogen; use in gas phase only. Always use appropriate safety equipment to protect personnel when removing Cryules from storage in cryogenic gases.

Suppliers

Company
Product
Description
Supplier Links
Cryules Sterile Round Bottom Polypropylene Cryogenic Vials - 985744 - SKS Science Products
Watervliet, NY, USA
Cryules Sterile Round Bottom Polypropylene Cryogenic Vials
985744
Cryules Sterile Round Bottom Polypropylene Cryogenic Vials 985744
Cryules sterile round bottom polypropylene cryogenic vials are designed for simple identification of cell cultures and effortless handling. With Wheaton plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene with the same coefficient of expansion, which further enhances the leakproof qualities of these vials at changing temperatures. All Cryules are designed to withstand temperatures between 196°C and 121°C. All plastic Cryules are autoclavable. When autoclaving plastic Cryules, the cap must be loosened or removed to allow pressure equalization upon cooling; this will prevent wall collapse. Vials feature white marking area for ease of sample identification. WARNING: Do not use cryogenic containers for storage directly into the liquid phase of liquid nitrogen; use in gas phase only. Always use appropriate safety equipment to protect personnel when removing Cryules from storage in cryogenic gases.

Cryules sterile round bottom polypropylene cryogenic vials are designed for simple identification of cell cultures and effortless handling. With Wheaton plastic Cryules, both the closures and tubes are manufactured of medical-grade polypropylene with the same coefficient of expansion, which further enhances the leakproof qualities of these vials at changing temperatures. All Cryules are designed to withstand temperatures between 196°C and 121°C. All plastic Cryules are autoclavable. When autoclaving plastic Cryules, the cap must be loosened or removed to allow pressure equalization upon cooling; this will prevent wall collapse. Vials feature white marking area for ease of sample identification.
WARNING: Do not use cryogenic containers for storage directly into the liquid phase of liquid nitrogen; use in gas phase only. Always use appropriate safety equipment to protect personnel when removing Cryules from storage in cryogenic gases.

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 985744
Product Name Cryules Sterile Round Bottom Polypropylene Cryogenic Vials
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-150 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 55.6 cc (3.39 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details