SKS Science Products Amber Glass Sample Vials 224836

Description
These amber glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File corrugated trays with partitions and then shrink-wrapped to reduce particulate contamination. Caps sold separately. Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility
Description
These amber glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File corrugated trays with partitions and then shrink-wrapped to reduce particulate contamination. Caps sold separately. Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility

Suppliers

Company
Product
Description
Supplier Links
Amber Glass Sample Vials - 224836 - SKS Science Products
Watervliet, NY, USA
Amber Glass Sample Vials
224836
Amber Glass Sample Vials 224836
These amber glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File corrugated trays with partitions and then shrink-wrapped to reduce particulate contamination. Caps sold separately. Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility

These amber glass sample vials are part of the organic series and are available in sizes ranging from 2 ml to 40 ml. Sample Vials are packaged in Lab File corrugated trays with partitions and then shrink-wrapped to reduce particulate contamination. Caps sold separately.
Compatible Black phenolic screw caps with Teflon-faced white rubber liners, or Black phenolic screw caps with rubber liners (no Teflon facing) are also available, sold separarely. Be sure to match up the neck finish of the vial with the size of the cap for proper compatibility

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 224836
Product Name Amber Glass Sample Vials
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-500 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 185 cc (11.28 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details