SKS Science Products Datasheets for Laboratory Shakers
Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
Laboratory Shakers: Learn more
| Product Name | Notes |
|---|---|
| The Orbi-Shaker Jr. is a compact, personal size orbital shaker, ideal for benchtop use or low capacity applications. This Orbital Shaker comes with a rubber platform that makes it ideal... | |
| This powerful Orbi-Shaker Orbital Shaker has the ability to mix a 14 lb load at speeds up to 300 rpm. This Orbital Shaker comes with a standard platform, which features... |