SKS Science Products Clear Macro Cuvettes, Clear Square Sampling Vials 0710-11

Description
Cuvettes are packaged in styrofoam trays of 100 cuvettes per tray The 4.5 ml clear macro cuvettes are available in polystyrene or acrylic (polymethyl methacrylate) plastic, are designed specifically for fluorometry, and are also an excellent choice for nephelometry and spectrophotometry. These macro cuvettes are a great choice when looking to view a substance easier seen with light passing through. A negiligible variance in absorbance between the 4 sides allows readings from any side. The acrylic cuvettes are accurate throughout the 285 nm to 750 nm VIS-UV spectral range, while the styrene cuvettes are accurate in the 340 nm to 750 nm visible spectral range (VIS). Standard 1 cm light path. The clear 4-sided cuvettes are packaged 100 pieces per dust-proof scratch-resistant tray, with 500 pieces per case. The LDPE cuvette caps are also sold separately in cases of 1000 pieces and are compatible with both acrylic and styrene cuvettes. The cuvette caps are 19 mm in depth and have flexible fins that allow for a tight fit without damaging the cuvette.
Description
Cuvettes are packaged in styrofoam trays of 100 cuvettes per tray The 4.5 ml clear macro cuvettes are available in polystyrene or acrylic (polymethyl methacrylate) plastic, are designed specifically for fluorometry, and are also an excellent choice for nephelometry and spectrophotometry. These macro cuvettes are a great choice when looking to view a substance easier seen with light passing through. A negiligible variance in absorbance between the 4 sides allows readings from any side. The acrylic cuvettes are accurate throughout the 285 nm to 750 nm VIS-UV spectral range, while the styrene cuvettes are accurate in the 340 nm to 750 nm visible spectral range (VIS). Standard 1 cm light path. The clear 4-sided cuvettes are packaged 100 pieces per dust-proof scratch-resistant tray, with 500 pieces per case. The LDPE cuvette caps are also sold separately in cases of 1000 pieces and are compatible with both acrylic and styrene cuvettes. The cuvette caps are 19 mm in depth and have flexible fins that allow for a tight fit without damaging the cuvette.

Suppliers

Company
Product
Description
Supplier Links
Clear Macro Cuvettes, Clear Square Sampling Vials - 0710-11 - SKS Science Products
Watervliet, NY, USA
Clear Macro Cuvettes, Clear Square Sampling Vials
0710-11
Clear Macro Cuvettes, Clear Square Sampling Vials 0710-11
Cuvettes are packaged in styrofoam trays of 100 cuvettes per tray The 4.5 ml clear macro cuvettes are available in polystyrene or acrylic (polymethyl methacrylate) plastic, are designed specifically for fluorometry, and are also an excellent choice for nephelometry and spectrophotometry. These macro cuvettes are a great choice when looking to view a substance easier seen with light passing through. A negiligible variance in absorbance between the 4 sides allows readings from any side. The acrylic cuvettes are accurate throughout the 285 nm to 750 nm VIS-UV spectral range, while the styrene cuvettes are accurate in the 340 nm to 750 nm visible spectral range (VIS). Standard 1 cm light path. The clear 4-sided cuvettes are packaged 100 pieces per dust-proof scratch-resistant tray, with 500 pieces per case. The LDPE cuvette caps are also sold separately in cases of 1000 pieces and are compatible with both acrylic and styrene cuvettes. The cuvette caps are 19 mm in depth and have flexible fins that allow for a tight fit without damaging the cuvette.

Cuvettes are packaged in styrofoam trays of 100 cuvettes per tray
The 4.5 ml clear macro cuvettes are available in polystyrene or acrylic (polymethyl methacrylate) plastic, are designed specifically for fluorometry, and are also an excellent choice for nephelometry and spectrophotometry. These macro cuvettes are a great choice when looking to view a substance easier seen with light passing through. A negiligible variance in absorbance between the 4 sides allows readings from any side. The acrylic cuvettes are accurate throughout the 285 nm to 750 nm VIS-UV spectral range, while the styrene cuvettes are accurate in the 340 nm to 750 nm visible spectral range (VIS). Standard 1 cm light path. The clear 4-sided cuvettes are packaged 100 pieces per dust-proof scratch-resistant tray, with 500 pieces per case.
The LDPE cuvette caps are also sold separately in cases of 1000 pieces and are compatible with both acrylic and styrene cuvettes. The cuvette caps are 19 mm in depth and have flexible fins that allow for a tight fit without damaging the cuvette.

Supplier's Site

Technical Specifications

  SKS Science Products
Product Category Vials
Product Number 0710-11
Product Name Clear Macro Cuvettes, Clear Square Sampling Vials
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Pickering Laboratories, Inc.
View Details
High Performance Liquid Chromatography Vials -  - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Mouth Type Wide
Connection Type Screw
Body Material Borosilicate glass
View Details